Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Exlar
Description: . The GSM Series offers a completely integrated actuator, competively priced with low performance, short-lived ball screw actuators. The GSM design provides a smaller package with higher speed and load capacity than ball screws and other traditional rotary to linear
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Other
- Features: Adjustable Stroke, Protective Boot, Closed Loop Control, Holding Brake, Multi-position, Non-rotating, Water Resistant (Sealed)
-
Supplier: Raco International, LP
Description: The RACO Compact series electric linear actuator has almost the same performance data as the MA series actuator, however the actuator has the smallest stroke to overall length relationship, short overall dimensions and a very compact and economical
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Motor Specifications: None
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life of 25
- Action: Pull
-
-
Supplier: RS Components, Ltd.
Description: Johnson Electric STA series linear tubular solenoids provide high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA series are constructed with a low friction system bobbin which ensures life of 25
-
Supplier: RS Components, Ltd.
Description: Johnson Electric STA series linear tubular solenoids provide high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA series are constructed with a low friction system bobbin which ensures life of 25
-
Supplier: RS Components, Ltd.
Description: Johnson Electric STA series linear tubular solenoids provide high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA series are constructed with a low friction system bobbin which ensures life of 25
-
Supplier: RS Components, Ltd.
Description: Johnson Electric STA series linear tubular solenoids provide high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA series are constructed with a low friction system bobbin which ensures life of 25
- Action: Pull
- Construction: Tubular
- DC Power Input Options: 24VDC
- Holding Force: 3.5 N
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Features: Adjustable Stroke, Integral Sensor, Multi-position
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Features: Adjustable Stroke, Integral Sensor, Multi-position
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Actuation Type: Electrical
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Motor Specifications: DC Servo, Stepper
- Stroke or X-Axis Travel: 3.98 to 7.87 inch
-
Supplier: igus® inc.
Description: tasks. igus gantries include pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Y-axis: Consisting of: drylin® ZLW-0660 toothed belt axis, standard version
- Actuation Type: Electrical
- Drive Specifications: Belt Drive
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Stepper
-
Supplier: igus® inc.
Description: For loads up to 2.5 [kg] For precision requirements up to approx. 0,2 [mm] At speeds up to max. 0.5 [m/s] XY Actuator (Single Rail) igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied
- Actuation Type: Electrical
- Drive Specifications: Belt Drive, Rack & Pinion
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Stepper
-
Supplier: igus® inc.
Description: Adapter kit including suitable e-chain systems® Linear systems with strokes up to 3m as standard. Up to 6m after technical inspection
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Stroke or X-Axis Travel: 118 to 236 inch
-
Supplier: Ewellix
Description: 60601-1 Compatible control units, operating devices and accessories available Spindle supplied as standard Safety factor of up to 4 times The MAX-1 and MAX-3 are powerful and very quiet DC linear actuators, take up little space and can be installed at
- Actuation Type: Electrical
- Motor Voltage: 24 volts
- Rated Speed: 0.5000 in/sec
- Stroke or X-Axis Travel: 1.97 to 27.56 inch
-
Supplier: Ewellix
Description: Benefits: Heavy-duty and reliable industrial actuator Easily integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning
- Actuation Type: Electrical
- Motor Voltage: 12 to 400 volts
- Rated Speed: 7.6 in/sec
- Stroke or X-Axis Travel: 3.94 to 15.75 inch
-
Supplier: Ewellix
Description: maintenance-free, self-locking, up to IP 69K/66M. Designed to operate in harsh environments with temperatures from -40 to 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high
- Actuation Type: Electrical
- Motor Voltage: 12 to 24 volts
- Stroke or X-Axis Travel: 4.02 to 24.02 inch
-
Supplier: Ewellix
Description: Benefits: Heavy-duty, reliable industrial actuator Easily integrated modular design Suitable for a wide range of applications Maintenance-free Features: Compact Highly efficient and lubricated for extended service
- Actuation Type: Electrical
- Motor Voltage: 12 to 24 volts
- Rated Speed: 0.3937 to 1.18 in/sec
- Stroke or X-Axis Travel: 1.97 to 11.81 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Travel Range Extremely High Resolution High Force to 800 N Holding Force Self-Locking at Rest Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Actuation Type: Electrical
- Features: Closed Loop Control
- Material: Aluminum
- Rated Force: 67.44 to 180 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Actuators are designed to precisely position smaller solar tracking Equipment. Their robust and efficient DC motor (24V or 36V) keeps power consumption to a minimum. Travel speeds remain nearly constant regardless of the load. Ideal for rugged environments common to the solar
- Actuation Type: Electrical
- Device Type: Rod Type
- Features: Integrated Overload Slip Clutch / Torque Limiter
- Material: Aluminum
-
Supplier: Anaheim Automation, Inc.
Description: Eliminates need for rotary-to-linear conversions like belts
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Other
- Motor Specifications: AC
-
Supplier: Dewert Motorized Systems
Description: 230 VAC 50-60 Hz mains connection, intermittent duty 2/18 min.
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Motor Specifications: DC
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Motor Features: Home / Limit / Position Switches
-
Supplier: Moog Animatics
Description: customer’s total need.VLCT's are fully enclosed rod-type actuators. Features Strokes of 50-150mm in 50mm steps Available with Pulley Offset
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke
-
Supplier: TPA Motion
Description: FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a ball or lead screw drive system mounted within an aluminum extrusion
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Material: Aluminum
-
Supplier: Venture Mfg. Co.
Description: . At Venture, you can customize a standard 36V linear actuator according to your desired stroke sizes, force, speed, dimensions, mounting holes, wiring, IP rating and more. At Venture, selecting the right product for your application is an easy task that requires very moderate
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Multi-position, Thermal Overload Protection
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement.
- Actuation Type: Electrical
- Device Type: Rodless
- Features: Integral Sensor, Magnetic Switch, Self-locking
- Material: Plastic
-
Description: Electric Linear Belt Drive for point-to-point applications Advantages: - Precise path and position control - High speed operation - Easy installation - Low maintenance - Ideal for precise point-to-point and reciprocating applications
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Features: Magnetic Switch
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Small linear motion solutions ? High performance and exceptional endurance
- Actuation Type: Electrical
- Drive Specifications: Ball Screw
- Features: Ground Screw
- Rated Force: 67.44 lbs
-
Description: This actuator offers two sizes of compact rodless sliders to which customer devices can be mounted. Products are available with 100 - 700 mm strokes. The TSS offers faster speeds than the TLS rod-type actuator. The combination of the TLS actuator and TSS rodless slider
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake
-
Supplier: Tolomatic
Description: High thrust applications where external guidance is required, flex mounting
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Magnetic Switch, Non-rotating
-
Supplier: KADANT
Description: and reduced roll scoring. The heavy-duty system oscillates the doctor a total stroke of 3 /4" (19 mm), 3 /8" (10 mm) on each side of center line) at six cycles per minute. The motor and gear unit can be mounted to either the tending or drive side, depending on machine configuration. A heavy
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Gear Drive
- Motor Specifications: AC
-
Supplier: Marposs Corp
Description: Post-Process cycles BENEFITS Versatility Various strokes available: 35, 50, 75, 100, 130 Flexibility Option of programming intermediate steps, with speed and acceleration ramp regulation Two operating modes: manual and automatic, for use when
- Actuation Type: Electrical
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw, Direct Drive
- Lead: 0.0394 inches per
-
Supplier: NBK America LLC
Description: The built-in motor rotates the feed screw, grasping the current position via the encoder and stopping at the target position. Positioning is automated with the feed screw. Because direct connection to hosts such as PCs and PLCs is possible for control, a dedicated transceiver is not required.*1 *1:
- Actuation Type: Electrical
- Device Type: Rod Type
-
Supplier: ETEL S.A.
Description: ASME-TMMA00100451PAS 0010 short stroke actuator This actuator, Aquarius, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for
- Actuation Type: Electrical
- Material: Aluminum
- Rated Force: 6.63 lbs
- Rated Speed: 39.37 in/sec
Find Suppliers by Category Top
Featured Products Top
-
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
in our Catalog. Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
: https://www.orientalmotor.com/linear-actuators/electric-gripper-linear-actuator-eh-series-az-motors.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
The VM series of Voice Coils Motors from Geeplus addresses applications where excellent control for short stroke, bidirectional linear actuation is required–in medical or optical equipment, for example. Control, Precision and Negligible (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
actuators for ventilator applications. The VM series of Voice Coils Motors addresses applications where excellent control characteristics for short stroke bidirectional linear actuation is required, e.g. in medical or (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
E (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
spindle system for pins, clips, and specialty fastener assembly. The VIM-700 Insertion Spindle system is suitable for use in robotic XY linear, cartesion coordinate, SCARA, or 6-axis robot integrations. Engineered designs to automatically feed install a variety of non-threaded fasteners (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Fight Against COVID-19: Precision Motion Control to Enable Genome Sequencing Piezo, Voice Coil & Linear Motors for High Dynamics & Precision (read more)
Browse Piezoelectric Motors Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Static and dynamic performance research on proportional solenoid
Conference Record of the 1990 IEEE 7-12 Oct. 1990 Page(s) 318 324 [3] K. Harmer, G. W. Jewell, D. Howe Transient performance of a short - stroke linear solenoid actuator Electric Power Applications, IEE Proceedings Volume 149, Issue 5, Sept. 2002 …
-
Neural inverse optimal control for a linear induction motor
Linear electric actuators are electromechanical devices which produce unidirectional or bidirectional short - stroke motion [12].
-
Characteristics comparison of piezoelectric actuators at low electric field: analysis of strain
and blocking force
The hard type, Pz28, while exhibiting linear behaviour, was insensitive in terms of dielectric loss and charges to the variation of the applied electric field, which makes it promising for use as a linear short stroke micro- actuator .
-
High-speed micro-electro-discharge machining.
For the purposes of this experimental setup, the fast, short stroke actuator is a piezo- electric actuator and the slow, long stroke actuator is a motorized, linear translation stage.
-
Automotive Mechatronics
… machines 296 f. electrical power input 227 electrical signal evaluation 210 electric-motor automated shift transmission AST 319 electric -motor clutch management 318 … … 291 electrodynamic immersion-coil actuator 294 electrodynamic rotary actuator 294 f. electrodynamic short - stroke linear motor 294 electrohydraulic control …
-
Permanent-magnet linear actuator for static and reciprocating short-stroke electromechanical systems
MANY PRACTICAL situations exist in which the rotary motion produced by an electric motor is translated into either linear motion for machine tool and conveyor applications or short - stroke reciprocating motion for vibrators, compressors, and actuator systems.
-
Advancements in Electric Machines
actuation technologies, 136 actuator for medical applications, 135 high power, 156 linear , 3, 142 locally installed, 155 magnetostrictive, 136 … … 153 piezoelectric, 64, 136, 153 pneumatic, 153 short - stroke , 142 small size, 155 … … aircraft Airbus, 248 all- electric , 247, 250 Boeing, 248 …
-
Mitaka optical and infrared array first stage (MIRA-I.1) instruments
… PZT: 100 micron piezo-electric actuator for the fast delay line; Fine DL: 200mm stroke inchworm motor driven linear stage for fine delay … … PZT: 20 micron piezo- electric actuator for delay modulation; B … … quality and length; Other short thick lines: mirrors, beam …
-
2009 Combined Subject Index [IEEE Industry Applications Society Publications]
Electric actuators A miniature short stroke linear actuator and its position control for a haptic key.
-
Automotive Mechatronics: Operational and Practical Issues
… storage batteries (SB), super-conductor magnetic- field energy storage (SMES) ultrainductors, super-insulator electric -field energy storage … … anti-lock and/or anti-spin BBW AWB dispulsion mechatronic control system may be not only four E-M friction disc, ring, and drum brakes with the short - stroke linear tubular brushless DC-AC … … permanent magnet (IPM) brake- actuator E-M motors, single …