-
Supplier: Infineon Technologies AG
Description: compartment of a car in Pedestrian Protection Systems. KP201 pressure sensor is also suitable for the detection of side impacts in passenger cars. In this application, the pressure sensor is assembled in a door module located within the car’s side
- Input (Supply) Voltage: 4.5 to 11 volts
- Operating Temperature: -40 to 125 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: Infineon Technologies AG
Description: pressure sensor is assembled in a module located within the car’s side doors. When the door is compressed due to a side impact, our pressure sensor KP200 provides a signal pulse which is proportional to the pressure change inside the door.
- Input (Supply) Voltage: 4.5 to 11 volts
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP204 pressure sensor for Side Crash and Pedestrian Impact Detection The Infineon XENSIV KP204 is a pressure sensor for the detection of side crashes in passenger cars. In this application the pressure sensor is assembled in a
- Input (Supply) Voltage: 4.5 to 11 volts
- Operating Temperature: -40 to 90 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
-
Supplier: Servoflo Corporation
Description: The ME509 is a piezo resistive ceramic pressure sensor specially designed for level measurement applications. The measuring bridge is directly printed on one side of a ceramic diaphragm by means of thick film technology. The rear side of the flat diaphragm can be exposed
- Device Category: Sensor
- Pressure Reading: Absolute, Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Servoflo Corporation
Description: The ME506 is a piezo resistive ceramic pressure sensor. The measuring bridge is directly printed on one side of a ceramic diaphragm by means of thick film technology. The rear side of the flat diaphragm can be exposed directly to the medium without any additional
- Device Category: Sensor
- Pressure Reading: Absolute, Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Servoflo Corporation
Description: The ME501/505 are piezoresistive ceramic pressure sensors. The measuring bridge is printed directly on one side of the ceramic diaphragm by means of thick film technology. The rear part of the diaphragm can be exposed directly to the medium to be measured. Because of the
- Device Category: Sensor
- Pressure Reading: Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Armstrong International
Description: Verabar provides the most accurate, reliable technology for measuring gas, liquid and steam as well as the lowest operating and installation costs. The Verabar senses the natural averaged pressures created by the velocity of the fluid. When the fluid impacts the sensor, it
- End Fittings: Flanged
- Mounting Type: Insertion Type
- Type: Differential Pressure Meter, Pitot Tube
-
Supplier: Columbia Research Labs, Inc.
Description: response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The units incorporate a shear crystal-mass assembly, which ensures that the sensor is insensitive to environmental inputs such as base bending and thermal transients.
- Device: Sensor / Transducer
- Features: Sealed
- Frequency Range: 1 to 10000 Hz
- Maximum Acceleration / Shock: 1000 g
-
Supplier: Columbia Research Labs, Inc.
Description: response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The units incorporate a shear crystal-mass assembly, which ensures that the sensor is insensitive to environmental inputs such as base bending and thermal transients.
- Device: Sensor / Transducer
- Features: Sealed
- Frequency Range: 1 to 10000 Hz
- Maximum Acceleration / Shock: 1000 g
-
Supplier: Columbia Research Labs, Inc.
Description: yields accurate, wideband shock and vibration data. These accelerometers feature a 10-32 side connector and are provided with a 10" low-noise coaxial cable. High temperature units will operate in environments up to +500 Deg. F. Consult the factory for customized versions of these
- Device: Sensor / Transducer
- Features: Sealed
- Frequency Range: 1 to 5000 Hz
- Maximum Acceleration / Shock: 1000 g
-
Supplier: Columbia Research Labs, Inc.
Description: , cable vibration, cable whip, pressure variations and most heat transients. The sensor's stainless steel housing provides an environmentally rugged unit, and the hermetically sealed welded construction offers protection against high humidity environments. Signal ground is connected to
- Device: Sensor / Transducer
- Features: Sealed
- Frequency Range: 2 to 6000 Hz
- Maximum Acceleration / Shock: 1000 g
-
Supplier: OMEGA Engineering, Inc.
Description: • Silicon Diaphragm • HIgh Level Output 1-6 Vdc @ 8 Vdc Excitation • Pressure, Vacuum, Differential, and Absolute Types • Printed Circuit Board Terminals Exit on Opposite Side from the Ports • High Impact Plastic Case • Accurate, All Models Temperature Compensated
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Features: Temperature Compensation, Negative Pressure Output
- Media: Liquid, Gas
-
Supplier: Legrand
Description: TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White FEATURES Impact-resistant face and back body. GE Lexan high impact-resistant lens. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG
- Applications: Residential / General-Purpose
- Blade / Pin Type: Straight
- Configuration: Single
- Current Rating: 15 amps
-
Supplier: Legrand
Description: TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White FEATURES Impact-resistant face and back body. GE Lexan high impact-resistant lens. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG
- Applications: Residential / General-Purpose
- Blade / Pin Type: Straight
- Configuration: Single
- Country Selection: USA, Canada, Mexico
-
Supplier: Legrand
Description: Decorator Hallway Light with High Output Light & Tamper-Resistant Single Receptacle, White FEATURES Impact-resistant face and back body. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. GE Lexan high impact
- Applications: Residential / General-Purpose
- Country Selection: USA, Canada, Mexico
- Device Type: Receptacle / Outlet
- Mounting Style: Wall / Box Mounted
-
Supplier: Badger Meter
Description: and mixing or that require dampening hardware or software. The impact velocity sensing holes are located along the leading edge and the true static sensing holes are on the exterior probe side. The probe does not generate any vortices or vacuum effects that impinge on the static
- Gas Volumetric Flow Rate: 0.6685 to 2674 SCFM
- Liquid Volumetric Flow Rate: 5 to 20000 GPM
- Mass Flow Rate Range: 0.0110 to 44.1 lbs/min
- End Fittings: Threaded
-
Supplier: Fuji America Corporation
Description: forward for easy access inside the machine from both sides. Working at the machine can be performed in a safe and comfortable posture. Heads, nozzles, and feeders are all managed by ID. Detailed production data for materials and equipment is stored in the database, to be used for line
-
Supplier: Caterpillar Oil & Gas
Description: harness containing point-to-point wiring without splices in any power/signal wires - Electrical harnesses and connectors are overmolded and are routed through urethane tube for protection against impact and vertical flame propagation. - To meet safety requirements, connectors require the use
- Application: Industrial
- Displacement: 32.12 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: RS Components, Ltd.
Description: This range of IFM electronic pressure sensors are suitable for the detection of relative pressure liquids and gases of the fluid group 2 (according to Article 9 of the Pressure Equipment Directive). The sensors are available with different pressure ratings
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Other
- Media: Gas, Other
-
Supplier: RS Components, Ltd.
Description: Schneider Electric XMLB pressure switches for control circuits are used to control the pressure of hydraulic oils, fresh water, sea water, air, steam, corrosive fluids, or viscous products. The XMLB pressure and vacuum switches have an adjustable differential and are for
- Accuracy: 2 ±% FS
- Device Category: Sensor
- Electrical Output: Switch / Alarm, Other
- Media: Other
-
Supplier: RS Components, Ltd.
Description: ifm electronic PN 3xxx series pressure sensors offers a flexible design that allows the sensor to rotate in any direction once fitted. With a switched NC/NO output and a scalable analogue output. The PN pressure sensors continuously evaluate and show system
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current, Switch / Alarm, Other
- Media: Other
-
Supplier: RS Components, Ltd.
Description: Designed for use with aggressive medias found in industrial applications such as Petrochemical, Sewage and Gas pipeline. Wetted 17-4 PH stainless steel. IP65. 0.25% FS accuracy. -40 to +100°C range. 100 million cycle fatigue life. 2 c FS proof pressure, 5 x burst. Mating connector supplied
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Current, Other
- Media: Gas, Other
-
Supplier: Rotork plc
Description: ExCos analogue sensors and ExBin binary switches are designed for direct use in hazardous locations. No additional modules in the panel required. No intrinsically safe wiring required. All parameters adjustable on site without additional tools or measuring devices. Sensors and switches
- Device Category: Sensor
- Media: Gas
- Operating Temperature: -4 to 122 F
- Pressure Reading: Gauge
-
Supplier: Dytran by HBK
Description: The Dytran series 2301 is a miniature, ultra high frequency probe style IEPE pressure sensor, offered with a range from 250 to 15,000 psi. Design of the Dytran series 2301 incorporates a stable quartz sensing element operating in compression mode, packaged in a lightweight titanium
- Accuracy: 1 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Analog Voltage
- Features: Other
-
Supplier: HydraCheck Inc.
Description: lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a variety of pressure ranges from -14.5 psi to 8700 psi. User-definable measurement units (psi/bar) for convenient and familiar data
- Accuracy: 1.5 ±% FS
- Device Category: Sensor
- Operating Temperature: -4 to 158 F
- Pressure Reading: Sealed
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Sensata Technologies
Description: Compact Package Amplified Temperature Compensated Digital Output No Position Sensitivity above 0-2"H2O EMI/RFI and ESD Protected Superior Output Signal Stability Printed Circuit Board through Hole Mounting
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Special Digital (TTL)
- Media: Gas
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Operating
- Device Category: Sensor
- Electrical Output: Other
- Pressure Reading: Differential
- Working Pressure Range: 0.1800 psi
-
Supplier: TE Connectivity
Description: : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded
- Device Category: Sensor
- Operating Temperature: -40 to 257 F
- Pressure Reading: Gauge
- Working Pressure Range: 30 psi
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Device Category: Sensor
- Display: Digital, Other
- Electrical Output: Analog Current, Switch / Alarm
- Media: Gas
-
Supplier: Heilind Electronics, Inc.
Description: 10IN CGRADE DIFF.MINI PRESSURE SENSOR
- Device Category: Sensor
- Pressure Reading: Differential
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into pipes,
- Accuracy: 1 ±% FS
- Device Category: Sensor
- Electrical Output: Switch / Alarm
- Media: Liquid, Gas
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transmitter, jumper selectable outputs. 100, 200, 500 and 1000 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil, no welds, no internal "O"rings.
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: FactoryMation
Description: Features: Kitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Honeywell Test & Measurement
Description: Models 434/435/437 Wing Union/Hammer Union Pressure Sensors are designed for demanding oil and gas applications as well as stimulation and circulation systems. They are constructed as an all-welded, stainless steel assembly with the sensor diaphragm and wing union fitting
- Accuracy: 0.2000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Current
- Media: Other
Find Suppliers by Category Top
Featured Products Top
-
download Maintenance-free and robust The pressure sensors are designed without an elastomer seal on the process side and are therefore maintenance-free. The flush (read more)
Browse Pressure Sensors Datasheets for ifm electronic gmbh -
Side-channel Pumps Type SCM The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
SIDE CHANNEL PUMPS WITH MAGNETIC COUPLING The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
critical for changing altitude, depth, environment, and weather conditions. The ability of ultra-low pressure sensors to endure extreme conditions, including wide temperature ranges and high impact makes them an essential component in defense technology by contributing to the safety, accuracy, and (read more)
Browse Pressure Transmitters Datasheets for All Sensors Corp. -
the opposite sides of the pressure sensor due to the line pressure can be quite high. Two areas that frequently require additional attention by the supplier and the user are maximum pressure ratings and common-mode pressure errors. (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
hysteresis. This can improve your yield, eliminate a redundancy, or improve your production process (e.g. eliminate additional calibrations). Overpressure - The ceramic sensor can handle pressure spikes up to 40x the nominal pressure range with no impact on the measuring (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
standard two-wires 4–20 mA HART signal. The other sensor, defined as “Secondary” has the function to collect independently the pressure on the low side and transmits it to the Primary for elaboration. Such digital architecture has multiple advantages if compared (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
applications and comes in a miniature four-sided plastic housing. The sensor also provides a measuring range of 40mm. Benefits of these sensors are their ultra compact design relative to their measuring range and the extremely attractive price-performance ratio. Currently, a maximum range of 60mm (read more)
Browse Inductive Proximity Sensors Datasheets for Micro-Epsilon Group -
efficiency in the case of high-volume production Ideal for miniature applications Flexible design (sensor on PCB) Side shifted measurement (dampers arrangement) Output signal (current, voltage, PWM...) Increased pressure resistance Frequency response up to 20kHz (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group
More Information Top
-
Side-Impact Restraint Activation System Combining Acceleration and Dynamic-Pressure Sensing
ABSTRACT In 1997, Siemens VDO Automotive began supplying a side impact pressure sensor to the OEM passenger car market, for front row side protection.
-
Side-Impact Restraint Activation System Combining Acceleration and Dynamic-Pressure Sensing
In 1997, Siemens VDO Automotive began supplying a side impact pressure sensor to the OEM passenger car market, for front row side protection.
-
Suppliers to the Porsche 911
…B6, PASM Sensors, FA PASM Strut, FA Passive Strut, RA PASM Strut, RA Passive Strut, Steering Column TI AUTOMOTIVE Fuel Lines TRW Actuation, Driver airbag module, Airbag Control Unit, LIGHTING Lampholder, PLUG - Hole Plugs, Side impact sensor , Pressure sensor, Crush zone sensor…
-
Safety Analysis of an Airbag System Using Probabilistic FMEA and Probabilistic Counterexamples
An impact is de- tected by acceleration sensors (front/rear/side impact) and additional pressure sensors ( side impact ).
-
On the detection of vehicular crashes-system characteristics and architecture
Some sensors rely on the direct mea- surement of physical variables, such as speed change sensor for frontal collisions and pressure sensors for side impacts .
-
Cost Efficient Side Airbag Chip Set with Improved Signal Integrity
6 “Road vehicles - Electrical disturbances from conduction and coupling -- Part 1: Definitions and general considerations” , ISO 7637 7 “New Pressure Sensor for Side Impact Sensing” , Robert Boris Adam , Kocher Pascal , Recknagel Rolf-Jürgen , AIRBAG 2002 , Karlsruhe Congress Center , December 2nd-4th2002 8…
-
Advanced Microsystems for Automotive Applications 2008
In summary, the following conclusions can be drawn with regard to using pres- sure sensors for side impact detection: u Pressure sensors support quick, robust deployment decisions u the physical measurement principle provides a direct link to the risk of injury and…
-
Advanced Microsystems for Automotive Applications 2006
A further advantage when using pressure sensors for side impact detection is that by the constant pressure distribution in the door interior the entire door serves as sensitive element.
-
Continental develops Crash Impact Sound Sensing technology
ClipSAT is a side -mounted impact pressure sensor with a new mechanical design which makes installation faster and easier.
-
Pressure Sensor Simulation Capability for Side Impact Sensing Calibration
The introduction of pressure sensors for side sensing impacts also requires such modeling capability to enable a math-based side sensing calibration early in a vehicle program to help the sensing calibration processes before all the test data becomes available.