Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hubbard-Hall Inc.
Description: sodium nitrite and nitrite/amine systems. FEATURES AND BENEFITS Excellent short-term rust protection Does not contain sodium nitrite Does not contain amines Easily soluble in water Effective at low concentrations Low-foam TYPICAL APPLICATIONS In-process short-term
- Chemistry / Constituents: Petroleum / Mineral Oil, Water Soluble / Emulsion
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Solid Lubricant / Dry Film
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 220-227 anticorrosion greases are white greases that contain sodium nitrite. These grades provide rust protection at ambient temperatures, corrosion protection at high temperatures, and antiwear protection.
- Chemistry / Constituents: Synthetic / Semi-synthetic, Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -81 to 270 F
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: grinding applications. The AmberCut™ 188A formulation also incorporates a special corrosion inhibitor to prevent isolated spot rusting or pitting. Features & Benefits Provides excellent lubrication for ID/OD CNC machining Contains <5 ppm total anion
- Chemistry / Constituents: Synthetic / Semi-synthetic, Water Soluble / Emulsion, Specialty / Other
- Function / Application: Coolant (Flood / Mist)
- Industry & Features: Low / Non-foaming, Specialty
-
-
Supplier: Polyguard Products, Inc.
Description: RG-CHW is a surface conversion compound utilizing mineralization technology, or the "science of Minetics." RG-CHW is gel compound which replaces the corrosion process by growing a mineral formation on and into the metal surface 50-200 angstroms thick. As time passes, the mineral layer on the
- Applications / Function: Sealing / Barrier
- Chemistry / Constituents: Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Grease / Gel
-
Supplier: CIMCOOL
Description: MILFORM® 950 is a light-duty synthetic fluid for tube rolling and forming of ferrous metals.
- Chemistry / Constituents: Water Soluble / Emulsion, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: CIMCOOL
Description: CIMTECH® 190 is recommended for light to moderate-duty machining and grinding of ferrous metals. CIMTECH® 190 is especially well suited for central system and transfer line applications. It can also be used in individual machine sump applications.
- Chemistry / Constituents: Water Soluble / Emulsion, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: CIMCOOL
Description: CIMSTAR® 540 is a clear, water soluble, semisynthetic product having goodrust control and excellent rancidity control.
- Chemistry / Constituents: Water Soluble / Emulsion, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: CIMCOOL
Description: CIMPERIAL® 1072C is a chlorinated soluble oil recommended for machining andgrinding operations where poor water quality is a problem.
- Chemistry / Constituents: Water Soluble / Emulsion
- Features: Corrosion Inhibitor / Rust Preventative
- Flash Point: 300 F
-
Supplier: Hubbard-Hall Inc.
Description: Metal Guard® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140°-150°F leaves a corrosion-resistant, semi-dry film. Metal Guard® 320 is typically applied to metal surfaces by immersion, however it can be brushed
- Applications / Function: Automotive / Transportation, MIL-SPEC / Military
- Chemistry / Constituents: Petroleum / Mineral Oil, Water Soluble / Emulsion
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Solid Lubricant / Dry Film
-
Supplier: Hubbard-Hall Inc.
Description: Dip, Spray or Brush Applications Immerse parts while water wet and the solvent-based Metal Guard® will displace the water to the bottom of the tank for periodic draw-off. These polar, water-displacing rust preventives can be applied by dipping, spraying or brushing.
- Applications / Function: Automotive / Transportation, Combustion Engines / Motor Oil
- Chemistry / Constituents: Petroleum / Mineral Oil
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Water Displacement, Specialty
- Flash Point: 143 F
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker SD ‘‘Super Demulsibility’’ Oils are high quality circulating lubrication oils, with superior oil/water separation characteristics, oxidation stability, and rust and corrosion protection specifically designed for steel mill applications. Available in
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: CITGO Petroleum Corporation
Description: varnish formation, and fully inhibited against high temperature oxidation, rust and corrosion. It has excellent water shedding properties and due to the stability of the unique white oil base stocks provide exceptionally long service life. CITGO Pacemaker XL-32 Oil contains a non-silicone
- Chemistry / Constituents: Petroleum / Mineral Oil
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Regloplas Corp.
Description: Descaling agent REM93
- Features: Biodegradable, Corrosion Inhibitor / Rust Preventative
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker SD ‘‘Super Demulsibility’’ Oils are high quality circulating lubrication oils, with superior oil/water separation characteristics, oxidation stability, and rust and corrosion protectio nspecifically designed for steel mill applications. Available in
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Pico Chemical Corp.
Description: Rust & Corrosion Prevention: The PICOGUARD Series is formulated with base oils, solvents or water depending on the application and protection needs. PICOGUARD products have been used as an industry standard for years because of their outstanding
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: Synthetic (PAO/Ester) grease especially for intermediate transmissions of starter motors Application Used successfully for needle bearings in planetary gears. Features Wide service temperature range -40 to +180C Suitable for long term lubrication Good low temperature performance Good protection
- Applications / Function: Automotive / Transportation
- Chemistry / Constituents: Synthetic / Semi-synthetic, PAO / Polyalphaolefin, Ester / Diester
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 356 F
-
Supplier: Dupont Molykote
Description: Long-term “dry” lubricant providing enhanced corrosion protection Heat cure coating for high loads and protection against fretting type wear and corrosion. APPLICATIONS Molykote® 3400A Corrosion Protective Coating is recommended for use in
- Applications / Function: Aerospace, Automotive / Transportation
- Features: Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during manufacturing and storage
- Features: Corrosion Inhibitor / Rust Preventative, Water Displacement
-
Supplier: Dupont Molykote
Description: rust and corrosion inhibition and protection against micro-pitting. They provide excellent compatibility with internal coatings used in gearboxes. APPLICATIONS Industrial gear units requiring an extreme pressure type of oil Formulated to meet or exceed requirements of
- Chemistry / Constituents: Synthetic / Semi-synthetic, PAO / Polyalphaolefin
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative
- Flash Point: 460 F
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans, oven fans, radiator
- Applications / Function: Aerospace, Combustion Engines / Motor Oil
- Chemistry / Constituents: Synthetic / Semi-synthetic, Silicone
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 399 F
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Chemistry / Constituents: Petroleum / Mineral Oil, Wax / Stearate
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Solid Lubricant / Dry Film
-
Supplier: Aervoe Industries Incorporated
Description: Displaces moisture, no residue, fills tiny irregularities on surfaces
- Applications / Function: MIL-SPEC / Military
- Chemistry / Constituents: Petroleum / Mineral Oil
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: 40 to 110 F
-
Supplier: Aervoe Industries Incorporated
Description: Non-staining, waterproofs, ideal for drawers, hinges and conveyor guides
- Chemistry / Constituents: Synthetic / Semi-synthetic, Silicone
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: 40 to 110 F
- Type: Solid Lubricant / Dry Film
-
Supplier: SKF/North America
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). Low friction torque
- Chemistry / Constituents: Synthetic / Semi-synthetic, Ester / Diester
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -65 to 230 F
- Type: Grease / Gel
-
Supplier: Aervoe Industries Incorporated
Description: Displaces moisture, formulated with low surface tension
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Corrosion Inhibitor / Rust Preventative, Specialty
- Flash Point: Up to 160 F
- Operating / Use Temperature: 40 to 110 F
- Type: Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Applications / Function: Food Grade / Contact (FDA H1), MIL-SPEC / Military
- Chemistry / Constituents: Petroleum / Mineral Oil, Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: 20 to 120 F
-
Supplier: Chevron Lubricants
Description: Provide outstanding thermal and oxidation stability for industrial bearings and gears that require an R&O-type synthetic gear oil. .
- Chemistry / Constituents: Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Chevron Lubricants
Description: Delo XLI is a low-toxicity, environmentally friendly inhibitor concentrate that provides extended life corrosion protection in aqueous solutions for all engines metals, including iron, steel, brass, copper and solder alloys. Unlike conventional corrosion inhibitors that
- Applications / Function: Automotive / Transportation, Combustion Engines / Motor Oil
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Techsil Limited
Description: DETAILS LPS 3® is an NSF® Certified lubricant which prevents rust and corrosion for up to 2 years indoors. It is safe to use on rubber, plastics, fabric, paints and metals. It inhibits exfoliation and filiform corrosion of aluminium and works as a self-healing, soft, waxy
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Armakleen Company (The)
Description: A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel, stainless steel, brass, copper, and aluminum and hand wipe applications. For use in stainless steel equipment
- Applications / Function: Food Grade / Contact (FDA H1)
- Chemistry / Constituents: Water Soluble / Emulsion
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: Up to 160 F
-
Supplier: General Pump
Description: General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and non-melting, and shows
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: Synthetic / Semi-synthetic, Silicone
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 400 F
-
Supplier: Lube USA, Inc.
Description: Excellent heavy load carrying capacity and wear resistance
- Features: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
-
Supplier: Unique Technologies Associates
Description: This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates.
- Chemistry / Constituents: Synthetic / Semi-synthetic, Graphite
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: 450 to 660 F
- Type: Solid Lubricant / Dry Film
-
Supplier: BP Lubricants North America
Description: Energol® LPT-F lubricants are formulated with premium quality base oils designed as very stable wax-free lubricants for many refrigerants. They have minimal moisture content, which is essential for the prevention of corrosion, refrigerant decomposition, and ice formation in a refrigerant
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Chemistry / Constituents: Graphite
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -100 to 300 F
- Type: Solid Lubricant / Dry Film
Find Suppliers by Category Top
Featured Products Top
-
LSSFG. These conduits: provide NSF/ANSI 169 certified component meet FDA CFR 21 & NSF 51/61 requirements inhibit bacteria growth & some are antimicrobial provide smooth exterior for easy wash-down resistant to sodium hypochlorite (bleach) Watch the video to learn more. (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
break off and get into the product. Antimicrobial | The flexible PVC jacketing now contains an antimicrobial biocide additive. This additive inhibits the growth of commonly known food processing microbes, such as E. coli, listeria, and salmonella, and even shows (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
Conduct Research Top
-
Real-Time Nitrite Detection for Hot Water Boiler and Cooling System
In closed low-pressure water heating and cooling systems, sodium nitrite is a commonly used inhibitor that prevents oxygen related corrosion. It inhibits corrosion by promoting formation of protective films on surfaces. When nitrite is used as a corrosion inhibitor, it becomes crucial to maintain
More Information Top
-
Optimization of a single‐effect evaporation system to effectively utilize thermal energy
Effect of pH on the perform- ance of Sodium Nitrite corrosion inhibitor .
-
Electrochemical rehabilitation methods for reinforced concrete structures: advantages and pitfalls
For this purpose an analysis is made, using electrochemical, gravimetric and metallographic techniques, of the response of clean and previously corroded steel electrodes in a Ca(OH)2 saturated solution with and without a sodium nitrite corrosion inhibitor and in cement mortar.
-
The determination of the Fe sup 2+ /Fe sup 3+ ratio in simulated nuclear waste glass by ion chromatography
Oxidizing conditions can be caused by nitrate formed from the sodium nitrite corrosion inhibitors in the sludge, and from air inleakage into the melter.
-
1997 Hanford site report on land disposal restrictions for mixed waste
The NCAW comprises water, ahrminum hydroxide, sodium nitrate, sodium 1 hydroxide, sodium fluoride, cadmium nitrate, sodium nitrite corrosion inhibitors , and the majority I of radionuclides tlom the N Reactor fiel.
-
Hazard Analysis Database report
Human Error - Failure to add sodium nitrite ( corrosion inhibitor .
-
Voltammetric behaviour of iron in cement. III. Comparison of iron versus reinforcing steel
Also, sodium nitrite corrosion inhibitor was introduced into some of the samples as an admixture (i.e., dissolved in the cement mix water), as would be done in actual practice.
-
Evaluation of sodium nitrite as a corrosion inhibitor for USS Monitor artifacts
CC Technologies, a corrosion engineering firm working with conservators from The Mariners’ Museum to mitigate corrosion of large marine archeo- logical composite objects from the USS Monitor, suggested the use of the corrosion inhibitor sodium nitrite as a replacement for large alkaline …
-
CONCRETE BRIDGE PROTECTION AND REHABILITATION: CHEMICAL AND PHYSICAL TECHNIQUES. FEASIBILITY STUDIES OF NEW REHABILITATION TECHNIQUES
Experiments using the known corrosion inhibitors sodium nitrite and sodium monofluorophosphate provided data concerning how long to conduct the tests, at what temperature to maintain the oven, and when to either replenish or change solutions.
-
Analysis of corrosion resistance behavior of inhibitors in concrete using electrochemical techniques
Notably, calcium nitrite is preferred over other corrosion inhibitors ( sodium nitrite , sodium benzoate), because of its compatibil- ity with concrete properties.
-
Eurocorr 2004 – Part 4
… counterface material, was put into a fretting machine containing: artificial saliva (0.7%KCl z 1.2%NaCl, pH 6); artificial saliva with a corrosion catalyst (citric acid); or artificial saliva with anodic, cathodic and organic corrosion inhibitors ( sodium nitrite , calcium carbonate and benzotriazole …