-
Supplier: PI (Physik Instrumente) L.P.
Description: High-Speed Piezo Z-Motion with Travel Ranges to 250 µm Nanometer Resolution Large Clear Aperture to Accommodate Specimen Holders Perfect Mechanical Fit to XY OEM Manual or Motorized Stages Sub-Millisecond Response Times
- Base Height: 1.07 inch
- Base Length: 8.68 inch
- Base Width: 5.43 to 5.91 inch
- Features: Closed Loop Control
-
Supplier: Accuris
Description: OBJECT DISK, MICROTOME AND SPECIMEN HOLDER
-
Supplier: Gilson Company, Inc.
Description: . Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be
-
-
Supplier: Gilson Company, Inc.
Description: . Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR MEASURING HEAT TRANSMISSION THROUGH FLAME-RESISTANT MATERIALS FOR CLOTHING IN FLAME EXPOSURE USING A CYLINDRICAL SPECIMEN HOLDER
-
Supplier: ASTM International
Description: 1.1 This test method measures the thermal response of a material or combination of materials using a combined convective/radiant heat transmission apparatus consisting of an eccentric cylindrical test sensor. It can be used to estimate the non-steady state thermal transfer through flame-resistant
-
Supplier: ASTM International
Description: This specification covers the requirements for the labeled lengths per holder of sewing threads of all materials. The test specimen is a thread holder whether a cone, tube, spool, ready-made bobbin, or any other holders. The observed length for all holders such as
-
Supplier: CSA Group
Description: ISO 6710:2017 specifies requirements and test methods for evacuated and non-evacuated single-use venous blood specimen containers. It does not specify requirements for blood collection needles, needle holders, blood culture receptacles or "arterial" blood gas collection devices that
-
Supplier: ASTM International
Description: documents prescribed herein. The procedure for preparing the cylindrical specimens using a California kneading compactor include placing the compaction mold in position in the mold holder and inserting a paper disk to cover the base plate of the mold holder. Using a variable
-
Supplier: Fischer Technology, Inc.
Description: Motorized stand: positioning of the probe with continuous speed and constant force for fully reproducible results, optimally suited for the automatic testing of many measuring positions Durable, high quality specimen holders enable the measurement of challenging measurement samples
- General Supplies & Accessories: Holder / Clamp
-
Supplier: ASTM International
Description: bent-beam specimen is more difficult to use, because more rugged specimen holders must be built to accommodate the specimens. A double-beam modification of a four-point specimen to utilize heavier materials is described in 10.5. 1.5 The exposure of specimens
-
Supplier: Prior Scientific, Inc.
Description: Key features: Suitable for most major brand microscopes. 2µm or better repeatability Quiet and reliable Wide range of wafer holders. 254mm x 215 mm (10"x8.5") travel The H116 stage is suitable for most larger microscopes and can easily
- Features: Programmable, Slide Holder
- Lighting: Reflected Light
- Maximum X-Distance: 256 mm
- Maximum Y-Distance: 215 mm
-
Supplier: Prior Scientific, Inc.
Description: Key features: Suitable for most major brand microscopes. 1.5µm or better repeatability Quiet and reliable Wide range of sample holders Optional 100nm linear scales provide the highest precision available The H105 is especially well
- Features: Programmable, Slide Holder
- Lighting: Reflected Light
- Maximum X-Distance: 154 mm
- Maximum Y-Distance: 154 mm
-
Supplier: Prior Scientific, Inc.
Description: offers the optimum compromise between price and performance. The ES111 has been designed to utilise the range of specimen holders from Prior's ProScan? stages. This enables examination of the widest range of specimen types including glass slides, multi-well plates, Petri-dishes
- Features: Slide Holder
- Lighting: Reflected Light, Transmitted Light
- Maximum X-Distance: 126 mm
- Maximum Y-Distance: 76 mm
-
Supplier: Prior Scientific, Inc.
Description: Key features: Suitable for most major brand microscopes. 1µm or better repeatability Quiet and reliable Wide range of sample holders Intelligent Scanning Technology (U.S. Patent 7,330,307) The H101A ProScan? stage is adaptable to
- Features: Programmable, Slide Holder
- Lighting: Reflected Light
- Maximum X-Distance: 114 mm
- Maximum Y-Distance: 75 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-Speed Piezo Z-Motion with Travel Ranges to 500µm Nanometer Resolution Large Clear Aperture for Wellplate Scanning, Specimen Holders Perfect Mechanical Fit to XY OEM Manual or Motorized Stages Sub-Millisecond Response Times
- Minimum Step Size (Resolution): 8.00E-4 µm
- Type: Motorized Stage, Z-Axis Stage
-
Supplier: Atlas Material Testing Technology LLC
Description: convenience. The loading of specimens is simplified with a unique snap-together specimen holder. The optional Automatic Gas Control (AGC) features a digital timer and push-button gas controls that provide automatic or manual flame impingement modes. The Atlas HMV was designed
- Configuration: Benchtop / Instrument
- Features: Windows
- Test Parameters: Other
-
Description: Specifies a method for the determination of the resistance of moulded test specimens of propylene and propylene-copolymers to acclerated ageing at specified temperatures in the range from 100 to 150oC in a forced draught oven. Rotating specimen holders are recommended.- The time
-
Supplier: SLEE Technik GmbH
Description: Standard unit for Paraffin sections and research-, plastic- and industrial applications. High precision specimen feed Smoothly running handwheel Handwheel lock in each position Trimming function in 4 steps Specimen retraction upon backstroke
-
Supplier: MEDITE Group
Description: Motorized precision feed system for fast, safe and smooth sectioning of paraffin blocks High effciency with an ergonomic design Integrated section waste tray Section thickness range from 1 µm to 99 µm Horizontal specimen feed: 1.18 inch Instrument comes without blade holder (high or
-
Supplier: SLEE Technik GmbH
Description: ergonomic and technical ideas with special attention to hygiene and ease of handling. High-precision manual rotary microtome 11x Specimen preparation positions Integrated heat extractor Orientation of specimen holder in three planes Viewing window made
-
Supplier: Cole-Parmer
Description: eyepieces. Advanced models feature infinity-corrected Plan-phase objectives for clear images with excellent contrast, siedentopf head for full adjustability, reverse-angle turret for easy access to the stage, and large stage with dual specimen holder.
- Eyepiece Style: Binocular
- Microscope Type: Other
-
Supplier: Cole-Parmer
Description: eyepieces. Advanced models feature infinity-corrected Plan-phase objectives for clear images with excellent contrast, siedentopf head for full adjustability, reverse-angle turret for easy access to the stage, and large stage with dual specimen holder.
- Eyepiece Style: Trinocular
- Microscope Type: Other
-
Supplier: Cole-Parmer
Description: • Objectives provide superb optical clarity and resolution Microscopes feature widefield 10x eyepieces with 4x, 10x, 40x, and 100x oil immersion DIN achromatic objectives and coarse and fine focus controls. A 12 V, 20 W halogen illuminator provides excellent lighting efficiency. The inclined head
- Microscope Type: Compound
- Total Magnification: 1000 X
-
Supplier: Cole-Parmer
Description: • Objectives provide superb optical clarity and resolution Microscopes feature widefield 10x eyepieces with 4x, 10x, 40x, and 100x oil immersion DIN achromatic objectives and coarse and fine focus controls. A 12 V, 20 W halogen illuminator provides excellent lighting efficiency. The inclined head
- Microscope Type: Compound
- Total Magnification: 1000 X
-
Supplier: Atlas Material Testing Technology LLC
Description: The 3081 cm2 specimen tray is perfect for high volume testing and testing of large components and three dimensional parts. Standard sample holders for flat samples guarantee maximum throughput. The exposure area has a slope of 5° to most accurately simulate outdoor testing and water
- Configuration: Floor Mount, Reach-In
- Features: Alarm(s), Humidity Control, Lights, Programmable
- Temperature Control: Heating
- Test Parameters: Temperature, Humidity, Other
-
Supplier: Gilson Company, Inc.
Description: Manual Marshall Compactor, allows manual compaction of a single 4in Marshall asphalt specimen in a stationary mold. Included is an oak pedestal, hammer support and guide rod, 10lb (4.5kg), 3-7/8in (98mm) diameter flat-face hammer, a MSA-100 4in mold, base and collar assembly, and a mold
-
Supplier: Gilson Company, Inc.
Description: Manual Marshall Compactor, allows manual compaction of a single 4in Marshall asphalt specimen in a stationary mold. Included is an oak pedestal, hammer support and guide rod, 10lb (4.5kg), 3-7/8in (98mm) diameter flat-face hammer, a MSA-100 4in mold, base and collar assembly, and a mold
-
Supplier: Haida International Equipment Co., Ltd.
Description: to the atmosphere for 6 months. Test Specimen Mounting: The standard test specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To properly seal the chamber, it is important to have every panel holder filled with
- Configuration: Floor Mount
- Features: Programmable
- Temperature Control: Heating
- Test Parameters: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: before and after heat. Its generally thought that test for one day at 70C, in theory as exposed to the atmosphere for 6 months. Test Specimen Mounting: The standard test specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To
-
Supplier: SLEE Technik GmbH
Description: a broad range of accessories. Motorized trimming up to 300 µm, programmable Motorized advance (2 speeds) / return of specimen 2 Specimen feed memory positions Highly efficient motorized sectioning (section window / variably adjustable cutting speeds
-
Supplier: SLEE Technik GmbH
Description: of accessories. Motorised trimming up to 300 µm, programmable Motorised advance (2 speeds) / return of specimen 2 Specimen feed memory positions Specimen size up to 50 x 50 mm with standard object clamp or standard cassette size for universal cassette clamp
-
Supplier: Tinius Olsen, Inc.
Description: bolt holders which can become heavy and cumbersome. They also eliminate the need to piggyback holders, i.e. attach a smaller slotted bolt holder to a larger one which is attached to the crosshead. This design can also help to reduce the need for increased tension test space
- Standard: ASTM
- Test Applications: Tensile
- Type: Test Grip / Clamp
-
Supplier: Haida International Equipment Co., Ltd.
Description: specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To properly seal the chamber, it is important to have every panel holder filled with specimens or blank panels and to have panel holders in place.
- Configuration: Floor Mount
- Features: Humidity Control
- Humidity Range: 45 to 70 % RH
- Temperature Control: Heating
-
Supplier: Haida International Equipment Co., Ltd.
Description: standard test specimen holder accommodates 2 panels 75×150mm. The test panels are actual the side wall of the chamber. To properly seal the chamber, it is important to have every panel holder filled with specimens or blank panels and to have panel holders in place.
- Configuration: Floor Mount
- Features: Humidity Control
- Humidity Range: 45 to 70 % RH
- Temperature Control: Heating
-
Supplier: CSA Group
Description: ISO/TS 5660-4:2016 specifies a method for evaluating materials and products that produce low levels of heat release when exposed to high irradiance levels typical of fully developed fires. It differs from ISO 5660-1 by prescribing items such as specific specimen size, specimen
-
Supplier: Sakura Finetek USA, Inc.
Description: The SRM™ 200 ensures secure, precise positioning of specimen block with universal cassette and orientation clamps while facilitating exact, rapid trimming via a trimming lever, which enables specimen advancement of 10 or 50 microns. Micron thickness is handled by an adjustable visual
-
Supplier: Tinius Olsen, Inc.
Description: of twists, and automatically stops the machine when the specimen fails. Wire samples up to 18in long can be accomodated. An initial tensile load of up to 150lb can be applied to prevent kinking. Load is read in 2lb, increment on a scale. Features & Benefits 62 twists per
- Mechanical Test: Tensile, Shear / Torsion
Find Suppliers by Category Top
More Information Top
-
Transmission Electron Microscopy
Specimen Holders and Stages . . . . . . . . . . . . . . . . . . . . . . .
-
The preparation, examination and analysis of frozen hydrated tissue sections by scanning transmission electron microscopy and X‐ray microanalysis
After quench freezing, 1–2 μm thick sections of mouse liver were cut at 193°K and picked up on a specially designed annular specimen holder covered with an aluminium coated nylon film.
-
Electron Microscopy
(B) Specimen arc holder allowing the specimen holder (6) to rotate about the specimen arm axis and tilt about the knife edge axis (7).
-
ASTM MNL46 - Metallographic and Materialographic Specimen Preparation, Light Microscopy, Image Analysis and Hardness Testing
RPM of Specimen Holder . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Romums ice Microscopic technique
A sample holder is meant by it that additionally to the x- and y-displacement of the preparation also a Kippung about a or two axes as well as a rotation and a z-displacement (preparation height) in parallel with the beam…
-
Controlled Atmosphere Transmission Electron Microscopy
The first involved modifying the specimen holder by placing a pair of electron transparent “windows” above and below the specimen to seal it, and the gas atmosphere, from the column.