-
Supplier: Accuris
Description: SPRING COLLETS
-
Supplier: RS Components, Ltd.
Description: 15A solderless banana plug with a nickel plated brass body, nickel-plated phosphor bronze spring and ABS insulator. This banana plug is 40.4mm in length and has a collet design enabling wires to be held firmly within the plug. Applicable wire size/type #18 AWG hook-up wire Colour =
- Probe Configuration: Spring Loaded
-
Supplier: RS Components, Ltd.
Description: 15A insulated solderless banana plug with a nickel plated brass body, nickel-plated phosphor bronze spring and ABS insulator. This banana plug is 48.1mm in length with a hex and collet design to hold the plug to the insulator to enable wires to be held firmly within the plug. Colour =
- Probe Configuration: Spring Loaded
-
-
Supplier: RS Components, Ltd.
Description: 15A insulated solderless banana plug with a nickel plated brass body, nickel-plated phosphor bronze spring and ABS insulator. This banana plug is 48.1mm in length with a hex and collet design to hold the plug to the insulator to enable wires to be held firmly within the plug. Colour =
- Probe Configuration: Spring Loaded
-
Supplier: Force Control Industries, Inc.
Description: Mounting Tapered collet, bore and keyway or spline shaft connection Spring Set Safety or Pressure Set Dust, Dirt, and Moisture Proof Washdown and Marine Duty Hazardous Duty Compliant Standard or Custom Mounting Each model variable Torque – Number of Springs and Discs
- Bore Diameter: 0.6250 to 1.88 inch
- Brake Engagement: Oil Shear
- Brake Operation: Spring Actuation / Engage, Spring Return / Disengage
- Brake Type: Other
-
Supplier: Force Control Industries, Inc.
Description: Horizontal or Vertical Mounting Dust, Dirt, and Moisture Proof Standard or Custom Mounting Each model variable Torque – Number of Springs and Discs Tapered collet Bore and keyway Spline shaft connection Five model sizes
- Bore Diameter: 0.6250 to 3.38 inch
- Brake Engagement: Oil Shear
- Brake Operation: Spring Actuation / Engage, Spring Return / Disengage
- Brake Type: Other
-
Supplier: RS Components, Ltd.
Description: A single collet test plier for the safe and fast contacting to M4, M5, and M6 threaded bolts, the grip handle of the test plier features a 4 mm socket that accepts spring loaded 4 mm safety plugs. Individual collets available, the maximum test current depends on the
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9388 Retractable Shrouded Banana plug is constructed with a three-piece housing of molded nylon with a wire collet for strain relief, both a plated banana plug with a brass frame and beryllium copper contact spring, an insulated banana tip, and a wire exit hole diameter of 0.180”.
- Coupling / Adapter: Yes
- Gender: Male / Plug
-
Supplier: FasTest, Inc.
Description: Delrin handle Gripping Collets - Stainless steel snap rings, collets and springs Main Seal - Neoprene (others available on request)
- Connection Method: Lever
- Connection Size: 0.6250 inch
- Pressure Rating: 1000 psi
- Sealing Method: External
-
Supplier: FasTest, Inc.
Description: connections from vacuum (10 micron) to 1000 psi Durable stainless steel snap rings, collets and springs Seals straight bore, step bore, smooth or cast surfaces For testing heat exchangers, pressure vessels, gauges, valves, and HVAC systems Safety design feature
- Connection Method: Lever
- Connection Size: 0.5900 inch
- Pressure Rating: 1000 psi
- Sealing Method: Internal
-
Supplier: FasTest, Inc.
Description: connections from vacuum (10 micron) to 1000 psi Durable stainless steel snap rings, collets and springs Seals straight bore, step bore, smooth or cast surfaces For testing heat exchangers, pressure vessels, gauges, valves, and HVAC systems Safety design feature
- Connection Method: Lever
- Connection Size: 1.12 inch
- Pressure Rating: 750 psi
- Sealing Method: Internal
-
Supplier: FasTest, Inc.
Description: Delrin handle Gripping Collets - Stainless steel snap rings, collets and springs Main Seal - Neoprene (others available on request)
- Connection Method: Lever
- Connection Size: 0.2500 inch
- Pressure Rating: 1000 psi
- Sealing Method: External
-
Supplier: Milwaukee Cylinder
Description: Amlok® Type RCH Rod Clamp Provides power-off clamping of rods and shafts Clamps are actuated by a spring/collet mechanism and unclamped by hydraulic pressure Designed to clamp components after the motion has stopped and to hold the position securely as long as the forces do not exceed the
-
Supplier: U.S. Plastic Corporation
Description: Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies, Nitrile O-rings, and acetal/stainless steel collets meet requirements for food grade
- Primary Material of Construction: Acetal
- Valve Type: Check Valves
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s standard size jack panels are fabricated using snap-in SJP connectors in a 2.3 mm (0.09") aluminum panel. Standard panels take up to 6.12.18, 24, 36, 48, 54, or 72 circuits. Other panels available on request. The snap-in jacks contain two female, collet-type, spring
- Gender: Female / Jack
-
Supplier: LeBlond Ltd.
Description: mechanism is designed to be controlled by finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees. TAILSTOCK
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Cutters / Blades, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking
-
Supplier: DeZURIK, Inc.
Description: A unique internal square collet* clamps the drive pinion to the valve shaft with a single external screw, totally eliminating all backlash in the drive connection. Direct actuator to valve mounting makes the valve/actuator package as compact as physically possible. Enclosed
Find Suppliers by Category Top
Featured Products Top
-
provided by SPIROL® Disc Springs. When the collet is opened, 16 SPIROL® Disc Springs stacked in series are compressed by a hydraulic cylinder. Each time the force from the cylinder is released, SPIROL® Disc Springs provide a consistent force to close the collet on the part. Download the 2D/3D drawings of SPIROL's Disc Springs here. (read more)
Browse Spring Washers Datasheets for SPIROL -
C-Flex Now Offers A Solution To Your SOLENOID Applications C-Flex Bearing Co., Inc. offers flat flexure designs that can eliminate the need for helical springs. All necessary pre-load forces, linear spring rates (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Co., Inc. -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
is not only due to the quality of the product but it’s adaptation in today’s sustainability efforts. Our design utilizes crossed springs made to exacting tolerances of highstrength corrosion resistant steel, capsuled in a cylindrical housing, to provide angular travel up to +/- 30°, (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc.
More Information Top
-
Stressed Steel Liner Yields Stronger Casing Repairs
With the tapered cone and spring collet resting on the cylinder head, the corrugated liner is placed over the polished rod and is supported by the tapered cone.
-
Steel Forgings for a Tension Leg Platform Anchoring System—The Design and Management Contractor's Experience of Their Manufacture and Testing
The spring collet , which is external to and surrounds the anchor body.
-
New Advances in Mechanisms, Transmissions and Applications
Jeong-Du Kim and Kyung-Duk Kim [2], pro- posed a novel method to eliminate burrs in spring collets made of chrome- molybdenum by abrasive flow machining.
-
New Trends in Mechanism and Machine Science
Researchers have focused on tool clamping devices based on spring collets , tool collet chucks that must achieve high rotational speeds while maintaining good rotational accuracy but none of them have presented an analytical model to determinate the initial static clamping force in …
-
Langford's Technical and Commercial Dictionary
Sn- werkzeug n. hair- spring collet tool = ouUl m. aux viroles de spiraux.
-
TER Solid Shrink Collet Gets A Grip On Shank-Style Cutting Tools
Its replacement of the spring collet /chuck arrangement overcomes several disadvantages when using this more traditional method to mechanically grip the shank of the tool.
-
Sell ER collet, collet
ER collet is one kind of the Spring Collet and it is usually to be used with Nc shank.
-
Fixture for mass-production milling of hexagonal rods on vertical milling machines
The fixture (see Fig. 1) consists of four main parts: a housing, 24 spring collets , a cam stop, and a collet positioning pedestal.
-
Quasi-linear viscoelastic modeling of arterial wall for surgical simulation
The spring collet clamped onto the outer surface of the vessel, with one insert supporting the vessel from inside the lumen.
-
Jigs and Fixtures, Third Edition > Turning Fixtures
Spring Collets .