Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Accuris
Description: MAGNETIC DISK DRIVE TECHNOLOGY: HEADS, MEDIA, CHANNEL, INTERFACES,AND INTEGRATION
-
Supplier: Accuris
Description: BIOS ENHANCED DISK DRIVE SERVICES
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1243099-SM641GX8-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 8
- Device Type: Solid State Disk
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1179822-SM619GXD DFST Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size
- Device Type: Solid State Disk
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1243094-SM621GE1-BA Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: PATA Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 1
- Device Type: Solid State Disk
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1243076-SM611GXB BD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size
- Device Type: Solid State Disk
-
Supplier: Accuris
Description: BIOS ENHANCED DISK DRIVE SERVICES (EDD)
-
Supplier: Accuris
Description: AT ATTACHMENT INTERFACE FOR DISK DRIVES
-
Description: Describes a flexible disk cartridge drive and defines functional and electrical (including logic signals) as well mechanical requirements of the interface for connecting conforming flexible disk drives to a host system. Applies to single- and double-sided disk
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: TapeOnline.com
Description: Avastor HDX-800 2TB Triple Portable Hard Disk Drive - HDX-8002000GBBlazing Fast Data Transfer Rates The HDX-800 line of external portable hard disk drives from Avastor take data transfer rates to a higher level. The FireWire 800 ports allow for transferrates in excess of
-
Description: Describes the Logical Level 2 (device level) Interface for disk drives, the physical, electrical and configuration characteristics of which are in accordance with ISO/IEC 9318-1. Is to facilitate the development and utilization of a device level interface which permits the
-
Supplier: Marposs Corp
Description: -facto standard" to check the Head Stack Assembly (HSA) slider automatic check of all critical components immediate results, thanks to the simultaneous measurement of all characteristics highest market quality standards
-
Supplier: Sealevel Systems, Inc.
Description: Item# 104392 is a CFast solid-state disk (SSD) drive with 64GB of single-level cell (SLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features iSMART disk
- Memory Size: 64 GB
- Memory Type: Solid State Drive
-
Supplier: CSA Group
Description: Describes a flexible disk cartridge drive and defines functional and electrical (including logic signals) as well mechanical requirements of the interface for connecting conforming flexible disk drives to a host system. Applies to single- and double-sided disk
-
Description: The XPort6196 is the ideal solution for today’s ruggedized secure storage requirements. The XPort6196 utilizes a fully tested and qualified, high-reliability 2.5 in. Solid-State Drive (SSD). The XPort6196 is capable of operating within the demanding environments of MIL-STD-810F, including
- Capacity: 2000 GB
- Device Type: Solid State Disk, Removable Cartridge Hard Disk Drive
-
Supplier: InnoDisk USA Corporation
Description: InnoDisk brand new SD memory card is compatible with SD 2.0 standard and support SDHC Class 10. Providing excellent performance up to 20MB per second. Within built-in auto ECC function and thus it can detect and correct errors during data transfer. Besides, InnoDisk SD card also
- Features: Embedded
- Memory Size: 0.1280 to 16 GB
- Memory Type: SD™, Solid State Drive
- Transfer Speed: 5 to 20 MB/sec
-
Supplier: MagicRAM, Inc.
Description: .M.A.R.T based Health Monitoring, TRIM, advanced wear leveling and badblock management. MagicRAM SATA III DOM is available with SLC or MLC NANDFlash in standard (0C to +70C) and extended temperature (-40C to +85C). Features: Compatible with SATA 3Gbps and 6Gbps interface
- Capacity: 4 to 64 GB
- Device Type: Solid State Disk, Removable Cartridge Hard Disk Drive
- Height: 0.3543 to 0.6299 inch
- Interface: Other
-
Supplier: Corsair Memory
Description: TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased notebook or netbook battery life 2.5" form factor for your portable computer needs Included 2.5"
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: , ServerSAN, and Big Data; and help customers reduce system. PCIe 3.0 x 4 Bus interface, NVMe 1.2 standard, U.2 disk and HH-HL card form factors 800 GB to 6.4 TB capacities, up to 3.2 GB/s bandwidth and 800K IOPS Support UEFI bootable and hot-swappable, OS native driver, plug
- Capacity: 800 to 6400 GB
- Device Type: Solid State Disk
- Mounting Options: Free Standing
-
Supplier: LAPP
Description: within a panel. Remote Access Ports provide programming access withoutopening the panel to allow you to comply with: OSHA 29 CRF 1910.147 NFPA 70E and NFPA 79 Electrical Machinery Safety Standard 2002 Edition, Sections 16.1.1 (6), 16.1.2 Standard and
-
Supplier: TapeOnline.com
Description: Western Digital - 2TB Caviar Green Internal Hard Drive - WD20EARXWestern Digital Caviar Green internal hard drives are an eco friendly choice.Compared to standard desktop drives, the Caviar Greens reduce power consumption. Caviar Green consumes 40% less power while
- Device Type: Hard Drive
-
Supplier: Advantech
Description: The PCD-3835 is an IDE compatible Solid State Disk (SSD). The SSD uses a Flash memory chip to store data. You can read and write to the solid state disk just as you read and write to a hard disk drive. However, solid state disks are designed to be much more
- Memory Type: CompactFlash®
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: standards worldwide. It ensures that the motor output is precisely matched to the grinding material and grinding set - which optimises the energy consumption. Features overview More power with new drive concept Extra-fast grinding with up to 1500 rpm Precise
- Equipment Types: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
- Feed: Batch
- Industry or Material Processed: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Process Type: Dry, Wet
-
Supplier: Indocomp Systems, Inc.
Description: Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Connector size compatible to standard 2.5" hard disk Standard 2.5" Hard Disk Pin assignment ECC function to detect and correct data errors automatically
-
Supplier: RS Components, Ltd.
Description: The Innodisk Industrial MicroSD card is a tiny, SLC-based storage solution designed for ruggedized embedded applications. This industrial-grade device delivers data transfer reliably and provides excellent long-lasting performance. It is also compatible with SD 1.1 and SD 2.0 standards and
- Capacity: 2 GB
- Device Type: Removable Cartridge Hard Disk Drive
- Operating Temperature: -40 to 185 F
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Mainframes are standard with color touch display, 20 GB hard drive
- Connector Type: FC, LC, ST
- Features: Display, Internal Disk Drive
- Form Factor: Hand Held
- Operating Temperature: 0.0 to 45 C
-
Supplier: RS Components, Ltd.
Description: The Innodisk Industrial MicroSD card is a tiny, SLC-based storage solution designed for ruggedized embedded applications. This industrial-grade device delivers data transfer reliably and provides excellent long-lasting performance. It is also compatible with SD 1.1 and SD 2.0 standards and
- Capacity: 1 GB
- Device Type: Removable Cartridge Hard Disk Drive
- Operating Temperature: -40 to 185 F
-
Supplier: SAE International
Description: , laptop computers, printed wiring assemblies, disk drives, etc. This publication is not intended to preclude or discourage other approaches that similarly represent good engineering practice, or that may be acceptable to, or have been accepted by, appropriate bodies. Parties who wish
-
Supplier: Xoxide
Description: for all standard 3.5” HDD (IDE, SCSI, SATA, SAS interface). Lowers Hard Disk Drive operating temperature to achieve maximum performance, reliability and longer MTBF (Mean Time Between Failure). Specifications: Fan Dimension: 80 x 80 x 15 mm
-
Supplier: Security Engineered Machinery Co., Inc.
Description: laptop style drives per hour and 200 standard desktop style drives per hour. The Model 0300 Hard Drive Shredder's single phase 120V power makes it ideal for office environment use. Includes integrated air filtration system for particulates and odor. Designed with Operator
-
Supplier: Central Technologies
Description: Applications include TV's/VCR's/disk drives/others, tape & reel packaging
- DCR: 0.2000 ohms
- Inductance Range: 0.0068 microH
- Inductance Tolerance: 20 (+/- %)
- Mounting Style: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
interface as a standard feature. The MARSHAL App is our revolutionary way to interface with the drive covering commissioning, monitoring, diagnostics and support. Control Techniques has a long tradition of challenging the status?quo with innovative ideas and making a profound impact in the drives (read more)
Browse AC Motor Drives Datasheets for Galco Industrial Electronics -
Stock Drive Products & Sterling Instrument - SDP/SI
New Flexible Couplings Provide Better Performance
Stock Drive Products/Sterling Instrument (SDP/SI) adds new couplings to comprehensive selection. The single disk type couplings (short type), series S50XHSM… and the double disk type couplings (standard length type), series S50XHWM…. The disk type flexible couplings are an (read more)
Browse Uncategorized Products Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
highly non uniform torque pattern. Standard ELPEX-S coupling types are designed as flange-shaft-connections or shaft-shaft connections. Application-related types can be implemented on request. Benefits The ELPEX-S coupling is suitable for horizontal and vertical (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
system component isolation due to compact design Applications: Medical equipment High-risk shipping Disk drives Small motors and pumps Mobile electronics Electronics containers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
RUPEX® couplings can also hold loads when overloaded and are therefore especially suitable for drives for special safety and reliability requirements. Torque shock loads and changing loads are no problem for robust, compact flexible RUPEX® couplings (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Game consoles LC displays Business equipment Disk drives Printers Copiers Medical equipment (read more)
Browse IC Interconnect Components Datasheets for DigiKey -
Stock Drive Products & Sterling Instrument - SDP/SI
Zero Backlash Miniature Fairloc® Bellows Couplings
SDP/SI. Both rigid and flexible varieties are available, including modular bellows, beam, disk, jaw, Oldham and slit types. To assist clients in locating the perfect coupling for an application, SDP/SI provides a coupling selector tool that is available (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
The Effect of Power Failure on Disk Reliability
When using a disk drive, whether it is a flash disk or a rotating media disk, there may be repercussions due to a power failure during a disk write. The FAT file system is the prevalent standard because of its use in many desktop systems. However, the FAT file system was not designed with fault
-
Implementing File I/O Functions Using Microchip?s Memory Disk Drive File System Library
AN1045 Implementing File I/O Functions Using Microchip's Memory Disk Drive File System Library have two electrically determined signals, card detect Author: Peter Reen and write-protect, that allow the user to determine if the Microchip Technology Inc. card is physically inserted
-
Smart Computing Article - H.323 standard to hard drive/hard disk/hard disk drive (HDD)
Hackers have developed increasingly more sophisticated tools that let individuals with less technical acumen break into systems. Photo Courtesy Of Enterasys Networks, Inc. By definition, a hacker is simply an individual who solves a technical problem by "hacking " out a solution through computer
-
Smart Computing Article - Drive & Storage Problem Solving
to the disk. "Copy. The file being copied is too large for the destination drive. If possible, insert a higher-capacity disk. " Floppy disks don't have an unlimited capacity. In fact, the amount of data they can store is miniscule by today's standards. A typical 1.44MB floppy disk, when formatted
-
Smart Computing Article - How To Install . . . Second Hard Drives
ensure that everything runs smoothly. Most consumer drives are Integrated Drive Electronics (IDE) or Enhanced Integrated Drive Electronics (EIDE). Both IDE and EIDE are standard interfaces between a motherboard and a disk storage device, such as a CD-ROM drive or a hard drive. IDE and EIDE
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Interface debates will heat up on two fronts system interconnects and disk drive interfaces at the Intel Developer Forum (IDF) starting Monday (Feb. 25). Northrop Grumman bids for TRW TRW Inc. acknowledged Friday (Feb. 22) an unsolicited takeover bid from top military contractor Northrop Grumman Corp
-
Smart Computing Article - Storage Devices
that repeat from scan to scan. 11. Take out the trash. Empty the Recycle Bin often. Files in the Recycle Bin take up valuable disk space and can lead to disk fragmentation and poor performance. Likewise, delete files and folders you no longer need. To help you keep your hard drive tidy, Windows includes its
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
fabless chip companies. Hard disk drive prices rising, says iSuppli In a reversal of recent trends, hard disk drive prices rose during the first quarter of 2005, according to iSuppli Corp. Apple says 128,000 laptop batteries may be defective Apple Computer Inc. said Friday it is recalling 128,000
More Information Top
-
audio | Techie7 - Free Technical Help
Manufacturer ( Standard disk drives ) .
-
Computer re-starts by itself | Techie7 - Free Technical Help
Manufacturer ( Standard disk drives ) .
-
MapleStory - "failed in finding proper screen mode for Gr2D" | Techie7 - Free Technical Help
Manufacturer ( Standard disk drives ) .
-
Techist - All Things Tech - not sure what i'm able to upgrade to
Manufacturer ( Standard disk drives ) .
-
Computer Will Not Work For Games Anymore | Techie7 - Free Technical Help
Manufacturer ( Standard disk drives ) .
-
not sure what i'm able to upgrade to - Techist - All Things Tech
Manufacturer ( Standard disk drives ) .
-
Informatics for the Clinical Laboratory
While different types of volatile and nonvolatile storage chips are used for solid state disks, a solid state disk looks like a standard disk drive to the operating system.
-
Games continually freeze | Techie7 - Free Technical Help
Manufacturer ( Standard disk drives ) .