-
Supplier: Kee Safety Inc.
Description: The LNA Solutions BoxBolt® Rigging Clamp is a means of attaching an anchor point to Hollow Structural Sections (HSS) and other structural members when access is available from only one side. The standard BoxBolt® Rigging Clamp utilizes Hot Dip Galvanized M12 size 1
- Material: Steel
-
Supplier: Minerallac Company
Description: WIDE THROAT TYPE SPRING STEEL MATERIAL ZINC PHOSPHATE FINISH UPTO 1/2 INCH MAX. JAW CAPACITY TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION 100 LB LOAD CAPACITY HEAD SCREW SCREW TYPE YES SUPPLIED WITH SCREW ROD SIZE 1/4 TO 3/8 INCH OVERALL DIMENSION 1.42 INCH L
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000 inch
- Material: Steel
-
Supplier: Atkore International
Description: STRUCTURAL C CLAMP TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 11/16 INCH MAX. JAW CAPACITY 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL
- Clamping Mechanism: Screw
- Clamping Size Range: 0.6875 inch
- Material: Stainless Steel
-
-
Supplier: TelephoneStuff.com
Description: The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 1/2" to 3" diameter pipe
-
Supplier: TelephoneStuff.com
Description: The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superior corrosion protection - For 3/8" pipe
-
Supplier: TelephoneStuff.com
Description: The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superiorcorrosion protection - Range for 3/8" to 4" diameter pipe - Pack of
-
Supplier: Garvin Industries, Inc.
Description: 3/4-10 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: 1/2-13 C style Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: 5/8-11 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: 3/8-16 C style Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Material: Steel
-
Supplier: Atkore International
Description: STRUCTURAL C CLAMP TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500 inch
- Material: Stainless Steel
-
Supplier: Atkore International
Description: STRUCTURAL C CLAMP TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500 inch
- Material: Stainless Steel
-
Supplier: Atkore International
Description: STRUCTURAL C CLAMP TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500 inch
- Material: Stainless Steel
-
Description: TTR Clamps can be used on girders and rolled steel joists up to a surface hardness of 300 Brinell (32HRc). These clamps are designed for handling structural beams with the flange in a vertical position, or "H" position. Used to lift and transport structural
- Maximum Load Capacity: 0.0450 to 3.3 tons
- Product Type: Clamp
-
Description: TTG Clamps are designed to lift and transport structural steel beams in the horizontal position. Designed to lift and transport structural steel beams in the horizontal position Fitted with a Camlok spring-operated safety lock and is operated by
- Maximum Load Capacity: 0.1000 to 8.25 tons
- Product Type: Clamp
-
Description: THS Plate Clamps can be used with single or two leg slings with a maximum angle of 60º. The clamps are designed to be used on structural steel plates up to a surface hardness of 300 Brinell (32HRc), providing the plate can withstand the forces imposed. Spring
- Maximum Load Capacity: 0.0450 to 4.95 tons
- Product Type: Clamp
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.3750 inch
- Length: 1 inch
- Type: Expansion Anchors
-
Supplier: RS Components, Ltd.
Description: For building stable and neat framework corners.The beams must be cut accurately (45° for a 90°corner, and 22.5° for a 45° corner).Corner fittings can be placed into the T-slots and clamped against the slot with the set screws provided Structural Element Type = Beam
-
Supplier: RS Components, Ltd.
Description: For building stable and neat framework corners.The beams must be cut accurately (45° for a 90°corner, and 22.5° for a 45° corner).Corner fittings can be placed into the T-slots and clamped against the slot with the set screws provided Structural Element Type = Beam
-
Supplier: RS Components, Ltd.
Description: For building stable and neat framework corners.The beams must be cut accurately (45° for a 90°corner, and 22.5° for a 45° corner).Corner fittings can be placed into the T-slots and clamped against the slot with the set screws provided Structural Element Type = Beam
-
Supplier: RS Components, Ltd.
Description: For building stable and neat framework corners.The beams must be cut accurately (45° for a 90°corner, and 22.5° for a 45° corner).Corner fittings can be placed into the T-slots and clamped against the slot with the set screws provided Structural Element Type = Beam
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Hole Size (Diameter): 0.7500 inch
- Length: 2 inch
- Type: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the
- Length: 2 inch
- Type: Expansion Anchors
-
Supplier: Anvil International
Description: load requirements and easily create submittals. Our product line for fire protection seismic bracing includes: Structural Attachments Figure 771: Sway Brace Swivel Fitting Non Threaded (pdf) Figure 772: Adjustable Steel Beam Attachment (pdf)
-
Supplier: Anvil International
Description: load requirements and easily create submittals. Our product line for fire protection seismic bracing includes: Structural Attachments Figure 771: Sway Brace Swivel Fitting Non Threaded (pdf) Figure 772: Adjustable Steel Beam Attachment (pdf)
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 1"-8 rod Material: Steel Function: Designed for attaching a hanger rod to be centered under beam flanges. 2" (50.8mm) vertical adjustment is provided in the clamp. Approvals: Conforms to Federal Specification WW-H-171E
- Clamping Size Range: 8 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000 inch
- Material: Steel
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 and 1/2"-13 rod Material: Steel Function: Designed for attaching hanger rod to the top flange of a beam or angle truss. The support rod completes assembly and secures it to the flange. Finish: Plain or Electro-Galvanized
- Clamp Width: 1 inch
- Clamping Size Range: 10 inch
- Material: Steel
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 7/8"-9 rods 3” (76.2mm) thru 9” (228.6mm) flange widths Material: Steel Function: Designed for attaching hanger rod to the side of a beam flange. Works on top or bottom of beam. Approvals: Conforms to
- Clamping Size Range: 11 inch
- Material: Steel
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 and 1/2"-13 rod Material: Steel Function: Designed for attaching hanger rod to the top flange of a beam or angle truss. The support rod completes assembly and secures it to the flange. Finish: Plain or Electro-Galvanized
- Clamp Width: 0.6250 inch
- Clamping Size Range: 10 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION HARDENED PROCESS 75 LB LOAD CAPACITY 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE SET SCREW SCREW TYPE YES
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY OVERALL DIMENSION 1.74 INCH W X 1.16 INCH D X 3.66 INCH H COLOR BLACK CLAMP USED ON 1 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
- Clamping Size Range: 0.2500 inch
- Material: Steel
-
Supplier: Bridgeport Fittings, Inc.
Description: SINGLE U TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH MAX. JAW CAPACITY 75 POUND LOAD CAPACITY 1/4 INCH-20 UNC SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPLIANT TRADE SIZE 1 INCH OVERALL DIMENSION 1-5/8 INCH LENGTH X 7/8 INCH WIDTH X 1-7/16 INCH HEIGHT APPROVAL
- Clamping Mechanism: Screw
- Clamping Size Range: 0.7500 inch
- Material: Steel
-
Supplier: OZ Lifting Products LLC
Description: OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits Robust
- Clamp Width: 18.5 inch
- Clamping Mechanism: Screw
- Clamping Size Range: 3.15 to 12.6 inch
- Material: Steel
-
Supplier: Producto Electric Corp.
Description: C TYPE STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 3/8 INCH-16 TPI
- Clamping Size Range: 0.7500 inch
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
including Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel and even "Weathered" Steels. • Achieve highest power cost savings with the contact welding process. • Engineered structural custom beam sections can be delivered cut to length. • The (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
CZ Plate Clamps can be used on all hot rolled structural steel plates and sections up to a surface hardness of 300 Brinell (32HRc). Features & Benefits Body of clamp is (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
, attach equipment or structural members to concrete pads or foundations. Structural anchor bolts are made of carbon or fully heat-treated medium alloy steel. Slip-critical or friction-type joints rely on the clamping force of the bolts developed by press stressing. Bolting of structural components (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Oldham Couplings consist of two hubs and one elastomer. Hub materials include alloy aluminum, alloy brass and stainless steel ect. Elastomer offer zero backlash and high torque capacity. And they can be replaced at low cost after damage. Fastening methods include Clamp Type (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers carbon steel bolts and studs ranging from 1/4" through 4" diameter. This is your everyday, run of the mill bolt specification often manufactured using A36 round (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
rely on the lens for structural integrity. They are suitable for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). They are also available as safety light grids (SLG) with 2, 3, or 4 beams, for perimeter guarding (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
option to use stainless steel for components is the typical way to deal with the issue of corrosion. We offer 440C stainless steel as an option for (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
accuracy of electric servo bending control with the power of hydraulic clamping and boost bending. Utilizing the advance New Motion control software the control features sequence programming for reducing cycle times and working with part interference. Applications include HVAC tube bending, air craft (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
for a lighter weight and gauge structural component where a I-beam or T-beam might be too heavy. Also, their shape makes them ideal for use as channels, cable trays, fencing and railings, reinforcements, brackets, etc. MP Metal Products (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products
More Information Top
-
Seismic evaluation procedure for equipment in U.S. Department of Energy facilities
The earthquake experience data base includes many examples of beam clamps attached to the lower flange of structural steel beams such that the gravi~ loads are misted by bearing of the inside top of the clamp on the top of the lower …
-
Peerless DCT 600 - mounting component | Softchoice
The Peerless I-Beam clamp features adjustable clamping I- beam interface, heavy gage steel construction, decoupler that absorbs structural vibrations, and black fused epoxy finish.
-
Advanced Rod Lock Cylinder Technology Enhances Plan tSafety Quotient (.pdf)
A process for welding heavy struc- tural steel I- beams with common lengths longer than eight feet originally included manual clamp- ing and centering opera- tions.