Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tradeport Electronics Group
Description: accommodate a single precision resistor of the following types: 5685A, 5685B, 5685 or 5615 enabling improved stability when used in a non temperature controlled environment. These enclosures are factory set at 36°C, However, they can be supplied to operate at other
-
Supplier: WATTCO
Description: meet most of the requirements of the target application. Terminal boxes in Wattco™ temperature control panels Various terminal boxes are available depending on the protection required- moisture-proof, explosion-proof, waterproof, and dustproof. A NEMA 1 standard terminal box is
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Media: Liquid
-
Supplier: Process Technology
Description: RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/4 DIN plastic enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS Single pole, double throw switch rated at 15 amps for either
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Resistive / Potentiometer Input
- Form Factor: Panel / Chassis Mount
-
-
Supplier: Process Technology
Description: control. Vapor tight, IP21, front panel protection, plastic enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Resistive / Potentiometer Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Process Technology
Description: control. Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 20 amps* for
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Resistive / Potentiometer Input
- Form Factor: Panel / Chassis Mount
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure
- Actuation: Thermally Actuated
- Agency / Standard: ISO
- Connection: Compression Fitting, Tube Fitting
- Flow (Cv): 0.5000 to 0.9000
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 837 Temperature Controls, Style H, Direct Horizontal Immersion, 200 degrees F, Open Type (without enclosure)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 837 Temperature Controls, Style H, Direct Horizontal Immersion, 125 degrees F, Open Type (without enclosure)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 837 Temperature Controls, Style V, Direct Vertical Immersion, 200 degrees F, Open Type (without enclosure)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 837 Temperature Controls, Style H, Direct Horizontal Immersion, 290 degrees F, Open Type (without enclosure)
-
Supplier: ThermOmegaTech®
Description: Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-I: Parker or Swagelok Type of Extension: Stainless Steel The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable
- Actuation: Thermally Actuated
- Agency / Standard: ISO
- Connection: Compression Fitting, Tube Fitting
- Flow (Cv): 0.5000 to 0.9000
-
Supplier: EXAIR
Description: EXAIR's digital ETC (Electronic Temperature Control) provides precise temperature control for your electrical enclosure. It can accurately maintain a constant temperature that is slightly under the maximum rating of the electronics, permitting just enough
- Control Technique: Limit / Set Point Control
- Media: Gas / Air
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
Supplier: Nordson EFD
Description: enclosures or thermal facility controls Easy to install on automated, handheld, and benchtop cartridge dispensing systems The ProcessMate 6500 solves common process problems such as material temperature fluctuation, inconsistent deposit size, viscosity change, and premature
- Control Technique: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Media: Liquid, Other
- User Interface: Knobs / Switches / Meter
-
Supplier: Process Technology
Description: Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: IES2000
Description: IES 2000's acoustical curtains are used to reduce the reflection of sound waves or reverberant noise energy within a piece of equipment, a room, or a building. Our curtains provide control for a whole host of outdoor applications as well. A variety of facings are available including our
- Mounting: Free Standing
- Product Description: Acoustic Enclosure
-
Supplier: Vortec
Description: Standard Vortex Enclosure Coolers are available NEMA 12, NEMA 4 and NEMA 4X versions, and can be purchased with an electric thermostat or without a thermostat (constant run). The electrical enclosure cooling thermostat model maintains tight control on the temperature
- Cooling Capacity: 400 to 5000 BTU/hr
- Features: Thermostatic Control
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed to provide both air temperature and humidity control as well as monitoring in electrical and electronic enclosures. Independently senses the relative humidity and temperature. Resistive and inductive loads (heaters or filter fans) can be switched
-
Supplier: Hammond Manufacturing Company Inc.
Description: . Gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. ABS
- Material: Other
- Type: Electronic and Instrument Enclosures
-
Supplier: Embedded Data Systems
Description: Temperature Low Cost Features - 418 MHz & 433 MHz Up to 600 foot transmission range Transmission rates from 10 to 17 seconds random Very small ABS Enclosure 1.3” X 2.1” X .6” Internal Loop antenna
- Operating Temperature: -30 to 85 C
- Sensor Type: Temperature Sensor
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from
- Depth: 10.13 inch
- Features: EMI/RFI Coating, Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Ericsson, Inc.
Description: High-quality and cost-efficient enclosures are vital building blocks for operators when constructing a radio site. Equipment for battery back-up, radio, baseband, power and transmission needs to be installed in a robust environment with energy efficient temperature control, and
- Type: Electronic and Instrument Enclosures
-
Supplier: Ircon, Inc.
Description: ) enclosure, standard motorized focus control, as well as through-the-lens and laser sighting. With extended temperature ranges, high resolution optics and fast response times, the Modline 7 provides the versatility to solve your most demanding applications. An intuitive sensor
- Measurement/Display Range (°F): -40 to 5430 F
- Measurement/Display Range (°C): -40 to 2999 C
- Sensor Type: Noncontact Infrared Temperature Sensor
-
Supplier: Vulcan Electric Co.
Description: Vulcan Enclosure Heaters are used in enclosures and cabinets where temperature control is required. They are an excellent choice in confined spaces for the prevention of condensation build-up or freeze protection. The fins on finned strip models are mechanically attached
- Heater Type: Enclosure Heater
-
Supplier: OMEGA Engineering, Inc.
Description: Housed in a wall-mount, watertight plastic enclosure, the CN1511 is a flexible temperature controller that offers the ease of an on/off controller with the precision of a full-blown PID controller. For applications that do not require the complexity of PID control, this device
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Scanivalve Corporation
Description: LED on the front. DSA3016 pressure modules will work with all DSAENCL3000, 3200, and 4000 series enclosures. Overview Model DSA3016, Digital Sensor Array, is a rack mounted module designed for multiple pressure measurements. Each DSA3016 module incorporates 16 temperature compensated
- Type: Rack Enclosures
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from
- Material Type: Textile / Composite
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: Qualitrol Company, LLC
Description: mounting on a bracket or in a control cabinet Same installation footprint and mounting options as the previous generations AKM345 Single enclosure design eliminates the need for additional external accessories Applications The AKM345 GEN3 can be used as an oil or
- Sensor Type: Temperature Probe
-
Supplier: Chromalox
Description: , 100% SCR power control at true medium voltage rated for continual operation. In addition, a hybrid approach is available that enables contactor control for the base load with an SCR trim option. This enables tight temperature control while managing costs. Finally, and
- Display Type: No Display
- Panel Type: Power Control
- Power Supply: AC Voltage
- Secondary Application: Industrial
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls, components, and combiner boxes in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from
- Depth: 8.13 inch
- Features: EMI/RFI Coating, Hinged Cover, Locking, Viewing Door / Window
- Height: 30 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Description: the temperature rise is kept within safe margin. • Power input cord • Integral fan(s) • Integral thermostatic control (temperature = 15 °C) • Overheat safety circuit (temperature = 75 °C) • Accessory threaded holes for installation
- Heater Type: Enclosure Heater
-
Supplier: Phoenix Mecano Inc.
Description: . Rose+Bopla’s Polycarbonate Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and
- Depth: 3.35 inch
- Features: EMI/RFI Coating, Flame Retardant, Screw-on Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Chromalox
Description: 10" (25.4 cm) Touch Screen HMI40 Amps/Loop @ 100 - 600 VAC2 Loops to 72 LoopsNEMA 4 or NEMA 4X EnclosureSCR ControlOptional Wireless Temperature SensingIntegral Circuit Panel with Circuit BreakersOptional Main DisconnectSoft Start FeatureFull Communications and Enhanced Data
- Temperature Controller Type: Heating Control
-
Supplier: Galco Industrial Electronics
Description: Tem-Stat Temperature Control
-
Supplier: Allied Electronics, Inc.
Description: Temperature Range -40 to +70 °C, Height 4.33 in., EK Series Light Gray Enclosure EK Quick Access Enclosures. Functional, attractive housings to protect DIN rail mounted components such as circuit breakers and other control devices. Transparent hinged cover provides easy
- Features: Hinged Cover
- Length / Height: 7.09 inch
- Material: Polystyrene
- Type: NEMA / IP Enclosures, Terminal and Junction Boxes
-
Supplier: United Electric Controls Company
Description: The E55 Series provides rugged, dependable temperature control for many applications. Available in single or dual output versions, with either an epoxy coated enclosure (designed to meet NEMA Type 4X) or skeleton construction, the E55 combines flexibility with compact size. It
- Contact Configuration: Switch Type: Normally Open, NO, Normally Closed, NC
- High Temperature Set Point: 130 to 650 F
- Hysteresis / Differential: Adjustable with Control Knob
- Poles: Single Pole, SP
Find Suppliers by Category Top
Featured Products Top
-
.56″ LED digits 32 character 2 line LCD 32 character 2 line VFD LCD Touch Screen Custom or 1/8 DIN enclosure mounting Remote Display Option (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
character 2 line LCD 32 character 2 line VFD LCD Touch Screen Custom or 1/8 DIN enclosure mounting Remote Display Option Package Details Custom sizes available Enclosure and shielding (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
many industrial and manufacturing processes. However, calculating the required heating or cooling capacity for a control cabinet or enclosure can often be a challenge. STEGO has developed a solution to simplify this process. (read more)
Browse Temperature Controllers Datasheets for STEGO -
Temperature and Process Controls Indicating microprocessor based 1/8 DIN and Touchscreen Features (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Maintaining a proper enclosure climate is essential for the safe operation of electronic components. The heating and cooling devices used in enclosure climate control must themselves be monitored and regulated to assure the appropriate temperature and humidity conditions necessary for trouble (read more)
Browse Thermostats Datasheets for Kooltronic, Inc. -
spark during normal operation and in which surface temperatures are controlled below incendive values. Increased Safety ‘e’ enclosures take design measures to resist impact and prevent the possibility of excessive heat and the ingress of water or dust, thus preventing any (read more)
Browse Electronic and Instrument Enclosures Datasheets for Switches Unlimited -
When the relative humidity rises above 60%, condensation will begin to form on the electronics housed within an enclosure. To prevent this dangerous moisture build-up, Kooltronic offers a selection of enclosure fan heaters that help maintain consistent temperatures and prolong the life of (read more)
Browse Humidity Controllers Datasheets for Kooltronic, Inc. -
, oil & gas (refineries), power generation, pharmaceutical and other plant process applications where combustible or flammable conditions are present. The heads are used as electrical enclosures where connection of instrumentation, such as a temperature sensor or a level sensor in a manufacturing (read more)
Browse Temperature Probes Datasheets for Pyromation -
to maintain enclosure temperatures within a specified temperature range. BENEFITS Thermostatically controlled to maintain enclosure temperatures within the ideal range Highly reliable, with a full 10-year warranty No ambient, dirty or (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
to maintain enclosure temperatures within a specified temperature range. BENEFITS Thermostatically controlled to maintain enclosure temperatures within the ideal range Highly reliable, with a full 10-year warranty No ambient, dirty or (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
Conduct Research Top
-
5 Options for Controlling Temperature in Sealed Electrical Enclosures
. Once the decision to use a sealed enclosure is made, it naturally follows that enclosure temperature control is required to ensure the temperature inside the enclosure doesn't rise above the equipment's safe working temperature.
-
The Consequences of Neglecting Electrical Enclosure Temperature Control
Electrical equipment manufacturers generally recommend enclosure temperatures be kept below 95 degrees F. Active cooling maintains the electrical components at constant operating temperature, providing a longer and more reliable life span. A crucial first step in determining whether a temperature
-
Application #1: Instrument Enclosure Thermostatic Temperature Control
Instruments/analyzers installed out-of-doors are exposed to adverse conditions and are customarily enclosed in insulated boxes to protect them from physical and weather damage. Many installations require a certain inside temperature be maintained to prevent freezing, control viscosity
-
5 Keys to Protecting an Industrial Control Panel Enclosure
When assessing what kind of protection is needed for an industrial control panel enclosure, there are five key factors to consider. These are ambient temperature, humidity, pollution, weather and dust. Once the effects of these factors are adequately assessed, it's a relatively simple task
-
Guide to Protecting Electrical Enclosures
space and allow for more efficient automation but leave very little room for heat dissipation and air flow circulation. This contributes to higher internal enclosure temperatures which can ultimately lead to electronic overheating, control failures, and system shutdowns.
-
Your Guide to Understanding NEMA Ratings and Enclosure Types
In 1926, the National Electric Manufacturers Association (NEMA) established a set of guidelines that determined electric equipment safety standards --including control panel enclosures. These enclosures protect against various hazards that may damage a temperature control panel or make it a hazard
-
Instrument Temperature Control
Instrument enclosures are commonly used to protect instrumentation against adverse weather conditions or physical damage and to ensure that the instrument operates at the temperature However, enclosures may not always provide sufficient protection against the temperature extremes that can affect
-
Detecting Air Leaks in Low Emissivity Enclosures
procedures. Such tests require the enclosed and isolated environment to be totally controllable for temperature, pressure, moisture, and other proximal qualities. Leaks in the test cell will introduce unknown quantities of various factors such as gases, vapors, and other contaminants that prevent
-
4 Enclosure Cooling Methods that Prevent Plant Shut-Down
In industrial facilities, electronic equipment is frequently used for motor control and most machines are PLC controlled. This use of electronic equipment has increased electrical enclosure heat loads because of the high heat dissipation characteristics of electronic equipment. At the same time
-
What You Need to Know About Cooling Control Panel Enclosures
Control panels are designed to house and protect electrical components for powering and controlling industrial, HVAC, and other equipment. Industrial control panels may include PLCs, VFDs, contactors, fuses, switches, transformers, timers, and other components, each of which operates within
-
Sensing and Controlling Humidity
In the energy control business it is usually necessary to monitor humidity, as well as temperature. Sensing humidity cannot be done as easily or as accurately as temperature sensing. For example, a temperature sensor in outside air will provide dependable service for the life of the mechanical
-
6 Enclosure Cooling Considerations for Large Electrical Machines
A large machine includes any machinery that is physically large, complex, and operates as a standalone machine or integrated into a production line. Examples include cement kilns, paper making machines, heavy presses, and manufacturing machinery. To ensure reliable operation, electrical control
More Information Top
-
Precision temperature controlled filtered laminar air enclosure
The method is inexpensive to implement, and is suitable for a wide range of temperature controlled enclosures , with dimensions in the approximate range from 1 m to 5 m, making it ideal for many scientific applications.
-
ISA C100.6-3 - Voltage or Current Reference Devices: Solid-State Devices
Temperature Controlled Enclosures .
-
A process control sensor for the glass industry
First, it should be notedl when the system was placed in the temperature controlled enclosure , it was necessary to move ali of the test apparatus from a small air conditioned development lab to EER's larger but un-air- conditioned main lab.
-
Use of Thermal Zones as a Technique to Optimize Evaluation of a High-Temperature Bidirectional Converter
The High Temperature Ambient zone is the air space around the Power Board and Power Bridge, but outside the Temperature Controlled Enclosure .