-
Supplier: Visual Sound, Inc.
Description: . It has a display format of 1152 x 234 (pixels) on a 6.8" diagonal screen. Recommended Power Supply: V-PS12-1000 (Not Included) Active matrix TFT technology allows wide viewing angle Bright and vivid color picture Slim, portable design With backlight compensation Low power
- LCD Matrix Type: AMLCD
- LCD Technology: TFT
- Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. This miniature LCD panel has NTSC/PAL auto recognition and work on as little as 6VDC. It comes with a separate control board that has a coaxial connector for power and a BNC attached. Their very small... This miniature LCD panel has NTSC/PAL
- Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. This miniature LCD panel has NTSC/PAL auto recognition and work on as little as 6VDC. It comes with a separate control board that has a coaxial connector for power and a BNC attached. Their very small... This miniature LCD panel has NTSC/PAL
- Type: LCD Display
-
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. The V-LCD5V-P is a true high resolution 960 x 234 pixel, 5 inch LCD panel that features a switchable NTSC to VGA input. Its TFT active matrix allows a wide viewing angle. Its 210 candle luminance allo... The V-LCD5V-P is a
- LCD Matrix Type: AMLCD
- LCD Technology: TFT
- Type: LCD Display
-
Supplier: Small PC Computers
Description: The large display area of the SD200 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 20.0" TFT active matrix LCD Resistive Touch Screen VGA HD15 and DVI
- Color: Color
- Diagonal Screen Size: 20 inch
- Environmental Temperature: 32 to 113 F
- Horizontal Viewing Angle: 178 Degrees
-
Supplier: Small PC Computers
Description: The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features 12.0" TFT active matrix LCD
- Color: Color
- Diagonal Screen Size: 12.1 inch
- Environmental Temperature: 32 to 113 F
- Horizontal Viewing Angle: 150 Degrees
-
Supplier: Small PC Computers
Description: The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel. Standard Features 15.0" TFT
- Color: Color
- Diagonal Screen Size: 15 inch
- Environmental Temperature: 32 to 122 F
- Horizontal Viewing Angle: 45 to 55 Degrees
-
Supplier: Small PC Computers
Description: The large display area of the SD220 makes it the ideal dispaly for high end industrial applications. Options include a Touch Screen and a stainless steel bezel. Standard Features 22.0" Wide Screen TFT active matrix LCD Resistive Touch Screen VGA HD15
- Color: Color
- Diagonal Screen Size: 22 inch
- Environmental Temperature: 32 to 122 F
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: General Digital Corporation
Description: . AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology including 15" and 19" (diagonal viewing area) panels. These panels provide the equivalent viewing area to 17" and 21" CRTs. All of our active matrix TFT
- Color: Color
- Diagonal Screen Size: 15 to 19 inch
- Features: EMI/RFI Shielding, Zoom Capabilities
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: AMP Display Inc.
Description: The TFT is a color active matrix TFT LCD module using amorphous silicon TFT's (Thin Film Transistors) as an active switching devices. This module is composed of a TFT LCD panel, a driving circuit , touch panel and a back
- Display Type: Graphic Display
- Technology: AMLCD, Thin Film Transistor (TFT)
-
Supplier: AMP Display Inc.
Description: The TFT is a color active matrix TFT LCD module using amorphous silicon TFT's (Thin Film Transistors) as an active switching devices. This module is composed of a TFT LCD panel, a driving circuit and a back light system. This
- Display Type: Graphic Display
- Technology: AMLCD, Thin Film Transistor (TFT)
-
Supplier: AMP Display Inc.
Description: Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device . This model is composed of a TFT-LCD panel, driving circuit ,LCD Controller and touch panel. This TFT-LCD has a high resolution
- Display Type: Graphic Display
- Technology: AMLCD, Thin Film Transistor (TFT)
-
Supplier: AMP Display Inc.
Description: Ampire Display Module is a color active matrix TFT-LCD that uses amorphous silicon TFT as a switching device. This model is composed of a TFT-LCD panel, LCD driving circuit, LED back-light and Projective Capacitive touch panel. This
- Display Type: Graphic Display
- Technology: AMLCD, Thin Film Transistor (TFT)
-
Supplier: Huntec, Inc.
Description: CLM-9190RY 19" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 19 inches * Panel Type: Active Matrix TFT LCD * Resolution Capabilities: Maximum Resolution up to 1280 x 1024 (SXGA) * Pixel Pitch: Supports 0.098 mm x 0.294
-
Supplier: Maxim Integrated
Description: The MAX8739 includes a high-performance, step-up regulator and two high-current operational amplifiers for active-matrix thin-film transistor (TFT) liquid-crystal displays(LCDs). The input supply voltage range of the MAX8739 is from 1.8V to 5.5V. The device also includes a
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: communicate. Features: 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A) 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M) 3rd Generation HMI from Red Lion Configured using Crimson 2
- Configuration or Mounting Style: Panel
- Flash Memory (RAM): 8 MB
- Nominal Display Size: 5.7 inch
- Screen Configuration: Graphic
-
Supplier: VarTech Systems
Description: Bright Active Matrix TFT Display VGA (640 x 480) Resolution* Anti-Reflective Protective Faceplate Black Powder Coated Cold Rolled Steel HD15, RCA. 5-Pin Mini Din NEMA 4 Panel Mount Stainless Steel Rear Chassis
- Diagonal Screen Size: 6.4 inch
- Environmental Temperature: 32 to 122 F
- Horizontal Viewing Angle: 50 Degrees
- Input Types: S-Video, VGA, Other Input Types
-
Description: Conference for researchers and experts, this workshop has been providing good opportunities to exchange scientific and technological knowledge on active-matrix flatpanel display (AMFPDs), thin-film transistors (TFTs), thin-film materials and devices (TFMD), photovoltaics (PV)
- Industry: Automation and Robotics, Networking and Computing, Optics and Photonics
- Type: Conference
-
Supplier: RS Components, Ltd.
Description: The 144G2 1.44 inch micro LCD TFT Display Module from 4D Systems is available on its own (9028638) or as part of a starter kit (9028587). The module benefits from an embedded GOLDELOX graphics controller that is driven by Extensible Virtual Engine (EVE). GOLDELOX contains lots of
- Color: Color
- Diagonal Screen Size: 1.44 inch
- LCD Technology: TFT
- Resolution: Other Screen Resolution
-
Supplier: VarTech Systems
Description: Optically Bonded Bright Active Matrix TFT Display HD15(F), Mini Din 4-way (S-Video), Composite (BNC), DVI 400 nits Brightness XGA Resolution 90-264 VAC Universal Power Optional Touch Systems: Resistive and Capacitive Optional Power Supply: 12VDC
- Effective Screen Height: 8.98 inch
- Effective Screen Width: 11.97 inch
- External Connections: USB
- Image Resolution (In Pixels): 1024 x 768
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial Applications Including the Food, Pharmaceutical and Petrochemical Industry Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Flat Panel Technology Reduces
-
Supplier: VarTech Systems
Description: VarTech Systems offers several sizes of NEMA 4 Panel Mount LCD Display Monitors. These rugged panel mount lcd monitor displays are designed for a variety of industrial applications requiring water-proof and dust-proof LCDs. Bright Active Matrix
- Color: Color
- Diagonal Screen Size: 21.3 inch
- Environmental Temperature: 32 to 122 F
- Features: Ruggedized Housing
-
Supplier: Tripp Lite by Eaton
Description: TFT active-matrix, color panel Features a USB pass-through port for connection of a USB peripheral, such as a flash drive, CAC card reader, etc. Supports resolutions of up to 1366 x 768 Included PS/2 to USB adapter allows for connection to a USB computer or KVM
- Display Size: 19 inch
- Type: Rack Mount
-
Supplier: Red Lion Controls, Inc.
Description: division details.) 24V DC Operation Configured using Crimson® 2.0 or 3.0 Software Configuration and Firmware are Stored in 8MB of Non-volatile FLASH Memory 5.7” TFT Active Matrix 256 Color QVGA 320 X 240 pixel LCD 5-button keypad for on-screen menus Three front
- Display Type: Flat Panel Display (FPD)
- Nominal Display Size: 5.7 inch
- User Interface Features: Color Display, Touch Screen, Integrated Keypad Interface
-
Supplier: Classic Automation LLC
Description: PanelView 1000 - 5.7” TFT Active Matrix 256 Color QVGA 320 X 240 pixel LCD
-
Supplier: 4D Systems Pty. Ltd.
Description: 4DLCD-144 is a color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 128X128 pixels and can display up to 65K
-
Supplier: RS Components, Ltd.
Description: Transmissive mode, cold cathode fluorescent lamp (CCFL) or LED backlit Active Matrix TFT LCD modules. Low power. Wide view angle. Portrait or landscape orientation Diagonal Display Size = 10.4in Interface Type = Parallel Resolution = 640 x 480pixels Touch Screen = No
- Color: Color
- Diagonal Screen Size: 10.4 inch
- Input Types: Other Input Types
- Resolution: VGA (640 x 480), Other Screen Resolution
-
Supplier: Indocomp Systems, Inc.
Description: -mount Flat Panel Industrial Workstation 10.4" Active Matrix (TFT) LCD with the all NEW 1400 nits Backlight 14-slot ISA/PCI Shock Mounted Passive Backplane 200 Mhz Pentium MMX CPU Board 32MB DRAM 4.3 GB Shock Mounted Hard Disk 1.44 MB Shock
- Type: Other
-
Supplier: VarTech Systems
Description: DISPLAY FEATURES Bright Active Matrix TFT Display Closed-Loop Thermal Management System HD15(F), RCA (NTSC/PAL), 5 Pin Mini Din (S-Video) 450 nits Brightness VGA to SXGA Resolution 110 / 220 VAC Power Optional Touch
- Display Size: 15 inch
- Features: Touch Screen
- IDE Disks Capacity: 120 GB
- Operating System: Microsoft®
-
Supplier: Monarch Instrument
Description: with a large, easy to follow menu system. The DC2000 has a brilliant 5.6” TFT active matrix color LCD display which is the largest of any 144mm square recorder. We’ve even added a special anti-glare coating to optimize viewability under any conditions.
- Accuracy: 0.0600 % FS
- Analog Input Channels: 12 #
- Application: General Lab and Industrial
- Connection to Host: Ethernet, RS232/422/485
-
Supplier: RS Components, Ltd.
Description: -time. Color LCD display: 4.3-inch active matrix TFT, 480 pixels x 272 pixels, resistive touch panel. Voltage range: up to 1000V. Current range: 4A to 6000A. Frequency: 42.5 to 69 Hz. Comprehensive logging. Power instrument directly from the measured circuit.
- Electrical Parameters: AC Voltage, AC Current, Frequency
- Power Parameters: Other
- Power Quality Parameters: Total Harmonic Distortion (THD)
-
Supplier: ValueTronics International, Inc.
Description: CD ROM: Internal 8/4/32 CD-RW. Floppy Disk Drive: Built-in 3.5 in. 1.44 MB drive Front-Panel Display: Size: 10.4 in. diagonal Type: Active-matrix color TFT LCD with backlight Resolution: 800 x 600 Colors: 16.8 M (true color) Simultaneous
Find Suppliers by Category Top
More Information Top
-
Liquid crystal display (LCD) drive electronics
Circuit diagram of an active matrix TFT LCD panel .
-
Improving the processing speed of an LCD-panel-based correlator by using a multichannel correlation approach
Section 3 details the related properties of the SHARP QA-1200 8.4" active matrix TFT LCD panel used in our experiments and the update rate limitation of it when used in the processor.
-
28.3: Novel Grating Alignment of LCs for Multi‐Domain Structures
A low temperature poly-Si TFT active matrix LCD panel with a single gap transflective mode was prepared by using the novel grating alignment.
-
Pixel level control of the Epson LCTV
Circuit diagram of active matrix TFT LCD panel .
-
Implementation of real-time human face recognition
Iii our processor, a SHARP QA- 1200 8.4 inch active matrix TFT LCD panel is used, together with its backlight panel .
-
Real-time optoelectronic morphological processor for human face recognition
In this processor, a Sharp QA-1200 8.4-in. active matrix TFT LCD panel is used, together with its backlight panel QA-BL2, providing a diffusing source of good quality.
-
Northrop Grumman Litton-8100
The display, a 12.1 in TFT LCD active matrix panel , can be connected by a single cable up to 5 m from the CPU.
-
8100 ruggedised notebook PC
The display, a 307 mm TFT LCD active matrix panel , can also be connected by a single cable up to 5 m from the CPU.
-
Advanced image manipulation controller for cockpit LCD displays
- ACTIVE MATRIX COLOR TFT LCD PANELS .
-
Optical system and characteristics of an LCD projector with interleaved pixels using four LCD projectors
In a typical TFT active - matrix LCD panel , the ratio of light- transmitting aperture area is quite low; approximately 60-70% of the pixel area is light blocking.