-
Supplier: Accuris
Description: TIA/EIA-568 SPANISH
-
Supplier: Accuris
Description: COMMERCIAL BUILDING TELECOMMUNICATIONS CABLING STANDARD **SEE ALSO TIA/EIA-568 SPANISH **CONTAINS PHOTOS & COLOR
-
Supplier: Accuris
Description: COMMERCIAL BUILDING TELECOMMUNICATIONS WIRING STANDARD
-
-
Supplier: Accuris
Description: COMMERCIAL BUILDING TELECOMMUNICATIONS CABLING STANDARD - PART 2: BALANCED TWISTED-PAIR CABLING COMPONENTS - ADDENDUM 5 - CORRECTIONS TO TIA/EIA-568-B.2
-
Supplier: ValueTronics International, Inc.
Description: Alliance (EIA) standard TIA/EIA-IS-968 Technical requirements for Connection of Terminal Equipment To the Telephone Network (formerly FCC Part 68. The Com-Power TS-568 system contains most of the specialized circuitry needed to perform testing on analog modems and analog
-
Supplier: L-com, Inc.
Description: L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
-
Supplier: TelephoneStuff.com
Description: Manufactured to TIA/EIA-568-B specifications. RJ45 non-keyed connectors standard. Utilizes PC Boards with 110 punch down style connectors, which are universal for either T568A or T568B wiring configurations. Features: - Port-labeling scheme on panels for quicker
- Cable Specifications: Category 6
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Manufactured to TIA/EIA-568-B specifications. RJ45 non-keyed connectors standard. Utilizes PC Boards with 110 punch down style connectors, which are universal for either T568A or T568B wiring configurations. Features: - Port-labeling scheme on panels for quicker
- Cable Specifications: Category 6
- Number of Ports: 48
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Manufactured to TIA/EIA-568-B specifications. RJ45 non-keyed connectors standard. Utilizes PC Boards with 110 punch down style connectors. Features: - Port-labeling scheme on panels for quicker identification - Wire management bar organizing cabling and maintaining minimum bend
- Cable Specifications: Category 5/5E
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Manufactured to TIA/EIA-568-B specifications. RJ45 non-keyed connectors standard. Utilizes PC Boards with 110 punch down style connectors. Features: - Port-labeling scheme on panels for quicker identification - Wire management bar organizing cabling and maintaining minimum bend
- Cable Specifications: Category 5/5E
- Number of Ports: 48
- Port Type: RJ (Modular)
-
Supplier: Lapp Tannehill
Description: applications. LAPP 21700601 is color coded to TIA/EIA-568 standards, color code T568B. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700601 AVAILABILITY : In Stock PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONNECTOR DESIGN : Straight STYLE : Clamp
-
Supplier: Lapp Tannehill
Description: applications. LAPP 21700615 is color coded to TIA/EIA-568 standards, color code T568A. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700615 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONNECTOR DESIGN :
-
Supplier: Lapp Tannehill
Description: applications. LAPP 21700616 is color coded to TIA/EIA-568 standards, color code T568B. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700616 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONNECTOR DESIGN :
-
Supplier: Lapp Tannehill
Description: applications. LAPP 21700600 is color coded to TIA/EIA-568 standards, color code T568A. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 21700600 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : RJ45 Connector SERIES : EPIC® DATA RJ45 CONNECTOR DESIGN :
-
Supplier: Tripp Lite by Eaton
Description: color-coded—red, blue, green and yellow—for easily identifiable zones. Rear 110 connections are also color-coded for convenient EIA/TIA 568A/B wiring. All ports are numbered front and rear for quick identification of connections. Recommended for Ethernet, Fast Ethernet and Gigabit
- Cable Specifications: Category 6
- Height: 1
- Number of Ports: 24
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
-
Supplier: Tripp Lite by Eaton
Description: color-coded—red, blue, green and yellow—for easily identifiable zones. Rear 110 connections are also color-coded for convenient EIA/TIA 568A/B wiring. All ports are numbered front and rear for quick identification of connections. Recommended for Ethernet, Fast Ethernet and Gigabit
- Cable Specifications: Category 5/5E
- Height: 1
- Number of Ports: 24
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
-
Supplier: Tripp Lite by Eaton
Description: help you identify connections and color-coded for 568A/B wiring. Includes 48 nylon cable ties. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Meets ANSI/TIA-568-C.2, ISO/IEC 11801 and IEC 60603-7 standards. Features Condenses 48 Ports
- Cable Specifications: Category 5/5E
- Height: 1
- Number of Ports: 48
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
-
Supplier: Tripp Lite by Eaton
Description: terminate color-coded connections in the rear. Both the front and rear connectors are clearly numbered, and the front ports have blank labels to help you identify individual cable runs. The N252-P24 supports EIA/TIA 568A and 568B wiring standards and is compatible with
- Cable Specifications: Category 5/5E, Category 6
- Height: 1
- Number of Ports: 24
- Port Type: RJ (Modular), Insulation Displacement Contact (IDC)
-
Supplier: Allied Electronics, Inc.
Description: Keystone Jack UL Listed 110 Type EIA/TIA TSB-40 Standard 50 MICRON Gold-Plated Contacts 568A or 568B Wiring Now Enhanced 110 Type EIA/TIA TSB-40 Standard 50 MICRON Gold-Plated Contacts 568A or 568B Wiring
- Connector Type: RJ-45
- Number of Contacts: 8 #
-
Description: ISO/IEC 14165-151:2017(E) This part of ISO/IEC 14165 describes extensions to the Fibre Channel signaling and physical layer requirements defined in ISO/IEC 14165-142 to transport Fibre Channel over the commonly available 4-pair balanced copper cablings specified in ISO/IEC 11801:2002 and
-
Supplier: Allied Electronics, Inc.
Description: Hellerman Tyton offers patch cords in Category 5e and Category 6 to complete your cross connection needs. Patch cords comply with all industry standards including TIA/EIA 568-B.2-1 (CAT 6) and TIA/EIA 568-B.2 (CAT 5e)
- Cable Length: 7 ft
- Connector Type: RJ-45
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: Allied Electronics, Inc.
Description: Available in a variety of colors and put-up/packaging options (must specify color). Meets/Exceeds EIA/TIA 568 Category 5e or Category 6 Standards. UL/ETL Verified. Horizontal solid conductor cables available in 1000 foot packages.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 24 AWG
-
Supplier: SFCable.com
Description: Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Certification: TIA/EIA. T-568B standard wiring. 40ft CAT6 550 MHz Snagless Patch Cable
- Cable Length: 40 ft
- Product Category: Cable Assembly
- Product Type: Patch Cable / Cord
-
Supplier: SFCable.com
Description: Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Certification: TIA/EIA. T-568B standard wiring. 75ft CAT5E 350 MHz Assembled Patch Cable
- Application: Networking
- Cable Length: 75 ft
- Product Type: Patch Cable / Cord
-
Supplier: Allied Electronics, Inc.
Description: Available in a variety of colors and put-up/packaging options (must specify color). Meets/Exceeds EIA/TIA 568 Category 5e or Category 6 Standards. UL/ETL Verified. Horizontal solid conductor cables available in 1000 foot packages.
- Operating Temperature: -20 to 75 C
- Product Category: Bulk Cable
- Standards: CE Marking, UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other Computer Networking applications. Certification: TIA/EIA. T-568B standard wiring. 0.5ft CAT6 550 MHz Snagless Patch Cable
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Signamax Keystone Jacks exceed all performance requirements as defined in TIA/EIA568-B. These Keystone Jacks are terminated with industry standard 110 or Krone tooling and have the ability to mount either color-coded icon tabs or dust covers.
- Connector Type: Other
- Gender: Female / Jack
-
Supplier: SFCable.com
Description: CAT6 550MHz Keystone Jack 90 Degree. UL/cUL verified and listed. Meet TIA / EIA TSB-40. Meet ANSI / TIA / EIA-568-B.2 Category 6 500MHZ electronical performance. Meet ISO/IEC Generic Cabling Standard 11801. Meet CENELEC Generic Cabling Standard
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: Booted strain relief gives cable support and latch protection Length = 300mm Sheath Colour = Grey Shield Type = UTP Wiring Configuration = Straight Through Outer Sheath Material = PVC Cable Type = Category 5e Standards Met = ANSI/TIA-568-B.2, ANSI/TIA-568-B.2-1,
- Cable Assembly Gender: Male-Male
- Cable Length: 0.9843 ft
- Connector Type: RJ-45, Other
- Standards: RoHS, UL Recognized Component Mark (US and Canadian), Other
-
Supplier: RS Components, Ltd.
Description: Booted strain relief gives cable support and latch protection Length = 4.27m Sheath Colour = Orange Shield Type = UTP Wiring Configuration = Straight Through Outer Sheath Material = PVC Standards Met = ANSI/TIA-568-B.2, ANSI/TIA-568-B.2-1, RoHS, UL ETL
- Cable Jacket: Other
- Cable Shielding: Other
- Standards: RoHS, UL Recognized Component Mark (US and Canadian), Other
-
Supplier: Computer Network Accessories, Inc.
Description: Centrally terminates data wires from 8 locations for distribution to switches, hubs or routers. Features Gold plated Beryllium Copper RJ45 contacts. Features Tin-Lead plated IDC Beryllium Copper contacts. Exceeds TIA/EIA-568-B.2 Cat5e standards. Dimensions: 6-1/2" W x 2-7/8" H x
-
Supplier: HAVE, Inc.
Description: Cat 6 TIA/EIA- 568-B-2.1, draft 9 standards. These cables will handle bandwidth intensive applications up to 550 Mhz and beyond and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable
- Product Type: Patch Cable / Cord
Find Suppliers by Category Top
Featured Products Top
-
Modbus option meets the EIA/TIA-485 standard and provides mass flow rate, totalized flow, and temperature data. Transmission mode is via RTU or ASCII with standard MS (16 bit), standard LS (16 bit) or Daniel extensions (32 bit). They’re ideal for use with single function PLCs, pilot plant (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI)
More Information Top
-
Design approaches for 25.6 Mbps ATM network interface cards
The PMD specifies the signal quality in terms of jitter requirement, timing recovery and transmission media conforming to the TIA / EIA 568 standard .
-
Building Design and Construction Handbook, Sixth Edition > GLOSSARY
The most common data jack is the eight-position modular jack defined by ANSI/ TIA / EIA Standard 568 , designated as T568B.
-
Intercampus network of the Department of Radiology, School of Medicine, Indiana University
In this section we specified the specific details of the project such as the actual cable runs from room to room, the active components, the compliance with EIA / TIA 568 Standard , the type of connectors for the optical fibers, the number …
-
Novel V-groove-based interconnect technology
The performance benchmark used was the EIA / TIA 568 standard , which requires minimum insertion and return loss performances of 0.75 dB and 20 dB, respectively, for a multimode con- nection.
-
10 base-T transmission over existing telephone wire within homes
Twisted-pair for high-speed LANs is specified by the Telecommunications Industry Association (TIA) and Electronic Industries Association (EIA) standard TIA / EIA 568 -A [3],which specifies different categories of wiring, where higher category numbers mean better cable performance.