Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Industrial Magnetics, Inc.
Description: the drawer's tubes prevents sticking problems associated with certain products and processing conditions. This allows the cleaning operation to function easier than if the tubes were caked with sticky or moist products. The heavy duty Hydex wiper seals ensure that all collected metal and
- Equipment Type: Magnetic Separator
- Process / Operation: Other
- Screen Action / Cleaning Device: Static / Gravity
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down
- Technology: Coalescing
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down
- Technology: Coalescing
-
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down
- Primary Function: Oil Filtering / Removal
- Technology: Coalescing
-
Supplier: DME Company
Description: New design nozzle filter for tramp metal- provides all the benefits of huge filtering capacity and from stock shipment, to get you running without delay. Uses standard adapters with thread to suit your machine, standard “VR” nozzles, with 1 ¾” thread and regular replacement tips.
- Configuration: In-line
- Features: Reusable / Cleanable
- Filter Media: Metal / Porous Metal
- Industry Use: Other
-
Supplier: Eriez
Description: Detect both ferrous and non-ferrous tramp metal in magnetic ores, highly mineralized products and food products even when conveyed on steel cable belts. Features & Benefits: All solid state integrated circuits Designed for outdoor use No balancing or
- Applications: OEM / Industrial
- Detector Type: In-Line / Conveyed Media
-
Supplier: Houghton International, Inc.
Description: Houghton’s Hocut® product line features a broad range of semi-synthetic and synthetic machining and grinding coolants. The Hocut product line features Hocut 769-D, a heavy-duty synthetic coolant that rejects tramp oils – the leading cause of smoking, misting and premature
- Function / Application: Lubricant, Metal Cutting
- Industry & Features: Specialty
-
Supplier: Hitachi High-Tech America
Description: material means it's crucial for foundries and metals manufacturers to control main, residual, tramp and trace elements in the lowest ppm range. Historically, OES analysis at this level was out of reach for many businesses. That's now changed with the OE series. These spark
- Analysis Method / Detection Technology: Spectrometric Detection, Specialty / Other
- Elements Analyzed: Metal / Metalloid
- Solid Samples: Yes
- Test Media: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
-
Supplier: DME Company
Description: Tramp Metal Filter For all makes and models of injection molding machines. Screens out harmful material that may clog orifice of hot runner molds. 2” diameter filter disc has 135 holes for maximum removal of contaminants and minimum drop in pressure. Use in place of your regular
- Configuration: In-line
- Features: Reusable / Cleanable
- Filter Media: Metal / Porous Metal
- Industry Use: Other
-
Supplier: Vecoplan, LLC
Description: Used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being processed as they exit the conveyor.
- Application / Material Processed: Other
- Equipment Type: Magnetic Separator
- Process / Operation: Check Screening / Scalping
-
Supplier: DME Company
Description: Protect your regrind operation from tramp metal contamination with our powerful Granulator Plate Magnets. These magnets are designed for easy installation in your granulator’s feed tray and are an economical way to prevent tramp metal from damaging your equipment and
- Magnetic Separator Component: Plate Magnet
-
Supplier: DME Company
Description: Our Torpedo Magnet is designed to capture tramp metal in Just-In-Time (JIT) hopper loaders. These powerful, compact 50 Mgoe Rare Earth magnets are ideal for applications where a Clean-Flow™ magnet won’t fit in the JIT system. The Torpedo Magnet’s cartridge hangs in the center
- Magnetic Separator Component: Magnetic Trap
-
Supplier: BP Lubricants North America
Description: Soltrend™ 116M is a general purpose emulsifying oil used for cutting and grinding ferrous and non-ferrous metals. Soltrend™ 116M has an exceptional capability for cooling and lubricating the tool and work in machining operations. It offers outstanding water separation under adverse
- Function / Application: Metal Cutting
-
Supplier: Industrial Magnetics, Inc.
Description: Protect your plastic regrind operation from tramp metal contamination with IMI's powerful Granulator Plate Magnets. These magnets are designed for easy installation in your granulator's feed tray, and are an economical way to prevent tramp metal from damaging your
- Length: 6.25 inch
- Magnetic Separator Component: Plate Magnet
- Width: 5.5 to 23 inch
-
Supplier: Houghton International, Inc.
Description: Hocut® 763 is a moderate- to heavy-duty synthetic cutting fluid that is perfect for the grinding and machining of ferrous alloys. A biostatic coolant, Hocut 763 combines excellent rust protection with low foaming characteristics and long sump life. It was formulated to reject tramp oil that
- Applications: Specialty
- Features: Low / Non-foaming
- Function: Lubricant, Metal Working Fluid, Metal Cutting Fluid
-
Supplier: Industrial Magnetics, Inc.
Description: In vacuum systems, located between the gaylord and the vacuum loader, the Vacuum 4JIT magnet captures ferrous tramp contaminates. The powerful Rare Earth Vacuum 4JITline magnet provides equipment protection and improved product purity without restricting resin flow. Quickly clean captured
- Length: 6.75 to 12.12 inch
- Magnetic Separator Component: Magnetic Trap
- Outside Diameter: 3.06 inch
-
Supplier: RS Components, Ltd.
Description: . Cleans machine tool systems of a wide range of contaminants including fatty build up in pipelines and floor ducts. Kills bacteria and emulsifies floating tramp oil. Particularly useful in areas of hard water where greater amounts of insoluble material are likely to occur. Can be used
- Function / Application: Metal Cutting
- Industry & Features: Biodegradable
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier attrition mills, also known as lump breakers, combine attrition and screening of No-Bake sand, green sand lumps or core butts into a single unit. The attrition mill reduces sand lumps to grain size and removes tramp metal. Carrier’s heavy duty attrition mills are designed
-
Supplier: Vecoplan, LLC
Description: The Typhoon series of dual shaft shredders, from Vecoplan, are engineered for the pre-shredding of hard-to-handle materials, including MSW and other domestic waste, industrial and production waste, C&D debris and used timber, as well as other bulky wastes that are prone to contamination with
-
Supplier: Houghton International, Inc.
Description: Houghton’s Garia™ series line of neat cutting oils contain active chemistry for medium to severe cutting of aluminum, cast iron, steel and stainless steel. Additives ensure long sump life and resistance to dilution with tramp oils. The oils show excellent results by working
- Function / Application: Grinding Fluid, Lubricant, Metal Cutting
- Industry & Features: Specialty
-
Supplier: Houghton International, Inc.
Description: Houghton’s Metalina™ product line of synthetic fluids provides excellent cooling and filterability, and readily rejects tramp oils for easy removal and recycling. These products form clear solutions when mixed with water, which provides easier monitoring of tools and parts and
- Applications: Specialty
- Function: Coolant (Flood / Mist), Lubricant, Grinding Fluid, Metal Working Fluid
-
Supplier: Industrial Magnetics, Inc.
Description: Spout Plate Magnets feature a diverter to provide maximum tramp metal separation and superior wash-off protection for high volume, below-the-flow applications. The diverter protects collected metal from being washed back into the product flow, while preventing product
- Magnetic Separator Component: Plate Magnet
- Permanent Magnet Materials: Ceramic (Ferrite)
- Width: 4 to 30 inch
-
Supplier: Adams Magnetic Products Co.
Description: What are Cow Magnets? Cow magnets were originally used as a tool to save the lives of cows, which eat everything from grass and dirt to nails, staples and bits of bailing wire (referred to as tramp iron). A cow has 4 compartments in its stomach, and when these tramp iron items work
- Length: 0.2750 to 3 inch
- Magnetic Separator Component: Other
- Outside Diameter: 0.5000 to 0.6250 inch
- Permanent Magnet Materials: AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: Sanborn Technologies
Description: down to 2 micron and tramp oils to 0.5%. Oil is decanted to an integrated tank, and up to 22 pounds of solids are collected in an easy to clean, self-draining liner. Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding
- Capacity: 3.7 gallons
- Primary Function: Oil Filtering / Removal
- Removal Rate: 160 GPH
- Technology: Centrifuge
-
Supplier: Sanborn Technologies
Description: down to 2 micron and tramp oils to 0.5%. Oil is decanted to an integrated tank, and up to 22 pounds of solids are collected in an easy to clean, self-draining liner. Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding
-
Supplier: ASTM International
Description: , lead, mercury, and selenium), and (3) magnetic and nonmagnetic tramp metal tests are specified. The sieve test apparatus shall include balances, sieves, sieve shaker, and oven. The test apparatus for hazardous metal test shall include metal sieve, pH, membrane filter,
-
Supplier: Vecoplan, LLC
Description: material to shredding rotor. VFD Inverter Drive, eliminates gearboxes & fluid couplings, matches rotor speed & torque to load characteristics, and senses tramp metal & stops automatically. “W” Rotors, with cutting geometry to shred both flexible & fibrous, or
-
Supplier: Vecoplan, LLC
Description: material to shredding rotor. VFD Inverter Drive, eliminates gearboxes & fluid couplings, matches rotor speed & torque to load characteristics, and senses tramp metal & stops automatically. “W” Rotors, with cutting geometry to shred both flexible & fibrous, or
-
Supplier: Eriez
Description: The Suspended Electromagnet provides tramp metal collection from conveyed materials. The electromagnet is typically mounted or suspended over a conveyor belt to remove large pieces of tramp metal that represent a hazard to downstream crushers, mills, pulverizers and
-
Supplier: ASTM International
Description: content, total lead content, tramp metal content, and sharp tramp metal content. It does not address the accessibility of loose-fill rubber playground surfacing, or the release of organic chemicals from loose-fill rubber intended to be used as a playground surface.
-
Supplier: Bepex International LLC
Description: Tramp metal discharge for removal of foreign material or hard-to-grind fractions Moves product through 360° screen to ensure uniformity of grind, minimum horsepower and vibration as well as lowest product temperature rise A single band clamp design allows for easy screen removal
-
Supplier: Bepex International LLC
Description: Compact design requires minimum space for in-line installations Standard design for pressure rating to 150 psig and vacuum supports a wide range of applications Tramp metal discharge for removal of foreign material or hard-to-grind fractions Moves product through
-
Supplier: Eriez
Description: The Compact Forced Cooled Suspended Magnets provide the traditional quality, performance, reliability and value of Eriez separators, but at a smaller size which leads to increased productivity and profitability. These separators are designed to capture tramp metal from both shallow or
-
Supplier: ISC Sales, Inc.
Description: . Cartridges are designed to offer effective removal of oil from water in either a conventional 2.5? or 4.5? outer diameter size design. The oil free technology removes oily sheen, synthetic and natural oils, BTEX, PCB’s, solvents and organically bound metals. This series of filters
- Assembly / Element Type: Cartridge
- Configuration: In-line
- Filter Media: Polypropylene (PP), Other
- Filtration Grade (Micron Rating): 5 µm
-
Supplier: ASTM International
Description: 1.1 This specification establishes test methods and performance requirements for particle size distribution, extractable hazardous metal content, total lead content, tramp metal content, and sharp tramp metal content for loose-fill rubber that is intended to be
-
Supplier: ASTM International
Description: separation for the removal of metallics. At the time of delivery, the aggregates shall not contain injurious amounts of foreign materials such as clay, loam, wood, tramp metal, unhydrated lime, or other deleterious materials. The physical requirements for which the aggregates shall be
-
Supplier: Inductotherm Group
Description: The VCAP furnace is designed for Induction Melting a solid charge in an air atmosphere (or vacuum), with final degassing stage under vacuum. The final pouring of the metal is performed in air or under protective atmosphere of inert gas. Configuration is based on the Inductotherm range of
- Application: Foundry / Melting, Industrial
- Heat Source / Transfer: Induction
-
Supplier: Eriez
Description: Eriez' Magnetic Hump and Round Pipe Separators provide a simple and effective way to remove tramp iron contamination from gravity or pneumatically conveyed dry, free flowing products such as feed, grain, wood ships, food stuffs, sand or plastic. The housing is "dog-legged" on two sides at
-
Supplier: Hitachi High-Tech America
Description: Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements analysis Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in
- Data Processing Functions: Yes
- Detector Window: Be Window
- Display Options: Digital Readout
- Excitation Source: X-Ray Tubes
-
Supplier: Nex Flow Air Products Corp.
Description: The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 18 CFM
-
Supplier: International Thermal Systems LLC.
Description: metal chips. The cleaning solution drains from the cabinet into a heated solution tank located directly above the tank where it passes through a chip basket before being recirculated back to the spray manifold. Rinse Stage – Upon exiting the wash stage, a rinse stage using high
- Application / Operation: General Cleaning / Surface Prep
- Internal Depth / Height: 24 to 36 inch
- Internal Width: 24 inch
- Machine Mounting: Floor / Skid
-
Supplier: International Thermal Systems LLC.
Description: and metal chips. The cleaning solution drains from the cabinet into a heated solution tank located directly beneath the conveyor belt where it passes through a chip basket before being recirculated back to the spray manifold. Rinse Stage: Upon exiting the wash stage, a rinse stage using
- Application / Operation: General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
- Machine Type: Degreasers, Spray Washers
- Power Source: Electric
-
Supplier: International Thermal Systems LLC.
Description: and metal chips. The cleaning solution drains from the cabinet into a heated solution tank located directly beneath the conveyor belt where it passes through a chip basket before being recirculated back to the spray manifold. Rinse Stage: Upon exiting the wash stage, a rinse stage using
- Application / Operation: General Cleaning / Surface Prep
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Coating / Pretreatment, Integral Rinsing
- Internal Depth / Height: 6 to 18 inch
Find Suppliers by Category Top
Featured Products Top
-
and increased use of scrap as a base material means it’s crucial for foundries and metals manufacturers to control tramp and trace elements in the lowest ppm range. Historically, OES analysis at this level was out of reach for many businesses. That’s now changed with the OE750 (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for Hitachi High-Tech America -
The Machine Tool Coolant Recyler quickly and efficiently removes tramp oil and metal fines and other particulate matter and restores coolant to like-new condition. This portable unit cleans both water-based and synthetic machine tool coolants. Save on disposal costs and purchases of new (read more)
Browse Metalworking Fluid Filters Datasheets for Hilliard Corporation (The) -
• Vacuum degassing (hydrogen and nitrogen removal) • Reduction of low vapor pressure tramp elements (e.g. Pb, Cd, Bi, Zn) • Deoxidation using combination of vacuum and C-O reaction • Decarburization - Intensified C-O reaction at low pressure enabling excellent (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group
Conduct Research Top
-
Product Purity: Six Ways to Attack Metal Contamination to Improve Product Purity and Avoid Recalls
use today for achieving the highest product purity and avoiding costly tramp metal damage.
-
Six Ways to Attack Metal Contamination to Improve Product Purity and Avoid Recalls
use today for achieving the highest product purity and avoiding costly tramp metal damage. Readers will learn about the relationship between magnetic separation and metal detection. They will gain a better understanding of the importance of emphasizing product purity and equipment protection from
-
Vinewood Acres Picks Eriez (R) SuperBrute Plate Magnet to Remove Metal Contaminants from Grape Harvest
Eriez Permanent Plate Magnets provide dependable and economical solutions to problems associated with tramp iron contamination in processing lines. This case study examines a grape harvesting for wine production application.
-
Central Filtration Systems for MWFs
. Metal chips, grinding grit or both (swarf). 2. Hydraulic and lubricating oils (extraneous oil or tramp oil). 3. Debris such as shop rags, scraps of food, paper, etc. Filtration implies the use of filter media (porous cloth or paper; metal screens) to remove solid matter from fluid. This, indeed
-
Residue
deposits are likely to occur. Such deposits, called residue, can plate out on hard surfaces in direct contact with the circulating fluid. The presence of tramp oil, rust preventatives and insoluble soaps due to water hardness or dissolved metals (such as iron or aluminum) lead to this type of residue
More Information Top
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
The igni- tion sources for the two grinder/mill explosion case histories in Section 5.3.17 were frictional hot spots caused by tramp metal rubbing against the grinder/mill wall.
-
Assessment of incineration and melting treatment technologies for RWMC buried waste
with organic solvents, and some tramp metals .
-
Guidelines for Engineering Design for Process Safety 2nd Edition
tramp metals and other .
-
Rules of Thumb in Engineering Practice
Batch: Plate: batch, remove tramp metal from solids moving in ducts or on conveying belt.
-
Guidelines for Design Solutions for Process Equipment Failures
Care must be taken to prevent the entry of tramp metal and other foreign materials into size reduction equipment.
-
Journal of Spacecraft and Rockets > Attitude-control rocket exhaust plume effects on spacecraft functional surfaces
Analytical Studies of the Damage-Producing Capabilities of Propellant Tramp Metals .
-
Alternatives for managing wastes from reactors and post-fission operations in the LWR fuel cycle. Volume 2. Alternatives for waste treatment
Knife cutters hav the disadvantage of being susceptible to damage from tramp metal in the feed and of requiring the knives to be re-ground or replaced periodically.
-
Design evaluation of the HTGR fuel element size reduction system
Tramp metal from minor failures such as loose screws, bolts, and nuts .