Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kelco Industries
Description: Guardian’s trigger switch features a high current rating with an electrical and mechanical life of 50,000 cycles. This versatile switch is available in either single or two-position circuits, with various forces available up to 10 amps. This high performance trigger
-
Supplier: Renishaw
Description: The TP20 is a compact 5-way, or 6-way, kinematic touch-trigger probe system. The two-piece design, comprising probe body and detachable stylus module(s), connected using a highly repeatable magnetic kinematic coupling. This provides the facility to change stylus configurations either manually
- Probe Type: Touch-Trigger (Discrete Point) Probe
- Sensor Type: Kinematic (Switching)
-
Supplier: SAE International
Description: The Time-Triggered Ethernet (SAE AS6802) standard defines a fault-tolerant synchronization strategy for building and maintaining synchronized time in a distributed system of end systems and switches (we use the term end system for "data terminal equipment" (DTE) as specified in IEEE
-
-
Supplier: Omron Electronic Components – Americas
Description: within 3,000 m/s2)• Durability for trigger is 300,000 operations or more• Wire saving by connecting flat cable AWG#28 directly to the switch
- Actuator Specifications: Raised Pushbutton, Other
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO)
- Features: Dustproof, RoHS
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) defines a fault-tolerant synchronization strategy for building and maintaining synchronized time in a distributed system of end systems and switches (we use the term "end system" for data terminal equipment (DTE), as specified in IEEE 802.3), which can be used
-
Supplier: Accuris
Description: Switch - Pilots Control Wheel Trigger Cancelled - November 1955
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Gate Type: Inverter
- Logic Family: Transistor-Transistor Logic (TTL)
- Operating Temperature: -55 to 125 C
- Package Type: DIP, Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Gate Type: Inverter
- Logic Family: Transistor-Transistor Logic (TTL)
- Operating Temperature: -55 to 125 C
- Package Type: DIP, Other
-
Supplier: Accuris
Description: SWITCH ASSEMBLIES, SENSITIVE, TRIGGER, 7 AMPERES, UNSEALED
-
Supplier: Accuris
Description: SWITCH, TRIGGER, SINGLE POLE, TWO STAGE, MOMENTARY
-
Supplier: Accuris
Description: SWITCH, ASSEMBLIES, SENSITIVE, TRIGGER, 7 AMPERES, UNSEALED
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800H Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with E-Stop" on cap
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T Illuminiated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with E-Stop" on cap
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T Illuminiated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with E-Stop" on cap
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800H Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with E-Stop" on cap
-
Supplier: Hydrofarm, Inc.
Description: 4 Lights/Load Switcher, 240V In, 240V Out, 120V Trigger
-
Description: wire-free radio transmission, i.e. - push button fixed; - pull switch fixed; - push button portable; - pull switch portable. This standard also gives guidance on automatically-activa ted trigger devices. For the requirements and tests applicable to such trigger devices,
-
Supplier: Nexperia B.V.
Description: The 74AHC1G14 and 74AHCT1G14 are single inverters with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5
- IC Package Type: Other
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V, Other
- TJ: -40 to 125 C
- Technology: Other
-
Motion Controllers - Basic Motion Control Card with Multi Latch/Compare Trigger Function -- PCI-1274Supplier: Advantech
Description: The PCI-1274 is a basic motion control PCI card with multi-latch/compare trigger function. PCI-1274 utilizes the high-performance FPGA to provide Point-to-Point, Latch and Compare Trigger with a SoftMotion algorithm inside to perform precise position control. PCI-1274 also has internal
-
Supplier: Larson Electronics LLC
Description: light. A trigger style switch allows operators to cycle through five possible light modes and operate three rear mounted LEDs independantly or in tandem with the main forward LEDs. This reachargeable flashlight has a 12 hour runtime from a single charge and is constructed with a high
-
Description: MINATURE IP6X TRIGGER SWITCH
- Device Type: Linear Limit Switch
- Maximum AC Voltage Rating: 42 volts
- Maximum Current Rating: 0.0100 amps
-
Supplier: CSA Group
Description: wire-free radio transmission, i.e. - push button fixed; - pull switch fixed; - push button portable; - pull switch portable. This standard also gives guidance on automatically-activa ted trigger devices. For the requirements and tests applicable to such trigger devices,
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TRIGGER DPST-NO 18A 125V
- Device Type: Linear Limit Switch
- Maximum Current Rating: 18 amps
- Maximum DC Voltage Rating: 125 volts
- Switch Configuration: Double Pole, Single Throw (DPST), Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches ROCKER TRIGGER
- Standards / Compliances: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The 74AUP3G17 provides three Schmitt trigger buffers. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3
- Logic Family: Other
- Operating Temperature: -40 to 125 C
- Package Type: Other
- Schmitt Trigger: Yes
-
Supplier: ODG (Origin Data Global)
Description: Pushbutton Switches S/A U2-016 EX. TRIGGER # 36231
-
Supplier: Hernon Manufacturing, Inc.
Description: This foot/hand switch assembly connects to Hernon control boxes to trigger dispensing.
-
Supplier: DigiKey
Description: MINATURE IP6X TRIGGER SWITCH
- Actuating Force: 71.94 oz
- Features: Dustproof
- Maximum Current Rating: 0.0100 amps
- Operating Temperature: -4 to 149 F
-
Supplier: Sierra Instruments, Inc.
Description: contact. Product Benefits Built for heavy industry Liquid level switch for the detection of the liquid level in tanks and process vessels Industry-leading performance switch alarm triggered on level change as small as 0.03 inch (0.8 mm) High
- Approvals: CENELEC, CSA Mark, Other
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Threaded
- Features: Audible or Visual Alarms
-
Supplier: SCHURTER Inc
Description: Selling Proposition Variable supply voltage, RGB with integrated series resistor High reliability Wiping and cleaning the surface does not trigger a switching operation Characteristics Housing made from stainless steel With ring illumination Wearless, no moving parts Attractive design
- Current: 0.1000 amps
- Diameter: 0.8661 inch
- Features: Illuminated Switch
- Operating Temperature: -22 to 185 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches SWITCH, TRIGGER S/A U2-041, EXCEPT
-
Supplier: VAST STOCK CO., LIMITED
Description: Basic / Snap Action Switches Trigger Switch
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 8 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Emergency Stop Switches / E-Stop Switches TRIGGER E-STOP
- Maximum Current Rating: 1.2 amps
-
Supplier: Radwell International
Description: TOGGLE SWITCH, 16A, TRIGGER STYLE, DPST, 125VAC, CONNECTION: SCREW TERMINALS . FREE 2 YEAR RADWELL WARRANTY
- Pole and Throw Specifications: DPST
-
Supplier: Nexperia B.V.
Description: flip-flop take on the logic levels set up at the D inputs. Features and benefits 16-bit edge-triggered flip-flop 3-state buffers Output capability: +12 mA and -12 mA TTL input and output switching levels Input and output interface capability
- Features: ESD Protection
- IC Package Type: Other
- Logic Family: Other
- Maximum Clocking Frequency (fMAX): 150 MHz
Find Suppliers by Category Top
Featured Products Top
-
-
contactless switching are vying for the favor of developers and buyers. But not everyone is suitable to the same extent. Often, they also send out false signals under certain conditions (e.g., splash water, rain) and this trigger unintentional switching. The optical technology TOF (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
E-Switch introduces the TD1260 Series detector switch, a high-performance solution designed for precise and reliable detection in a variety of applications. This compact switch offers exceptional durability and accuracy, making it ideal for use in security systems, automated equipment, consumer (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
inefficiency. In these two examples, older boiler systems are fitted with mechanical switches that can only trigger alarms when the pressure in the fuel system or water filter is abnormal. In addition, there is also no way of confirming (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The MSS switching technology is extremely precise and is designed for applications where some degree of pressure is required to trigger the switching function. Not too little and not too much: Capacitive technology triggers switching with only a touch, while mechanical technology has moving (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
determined from the Time of Flight. The standard detection distance for the TTS series is programmed for 20-60mm. The minimum setting allows for wiping or cleaning of the switch surface without triggering a false signal. With no moving parts, the TTS has a service life of more than 20 million switching (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
designed to be used as a single key or in arrays behind non-conductive surfaces. The standard CHS is designed to mount behind a glass surface up to 2mm in thickness. Simply remove the protective cover and adhere the switch. The switch is programmed so that it does not false trigger in (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
to prevent error trigger Diffuse reflective or retro-reflective possible High EMC protection and light immunity using built-in digital filter Available in front mounting using M18 nut and fastening cap or side mounting using M3 bolt screw and nuts (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
handle, quick trigger and a base that provides a built-in stand. Replaceable plug-in heating element and cordset for long-term use Trigger switch control system (switch, safety and lock) Industry leading, field repairable Compact, light, easy-to-use design Three airflow settings: Ambient (No Heat), 600°F (315°C) and 1200°F (649°C) (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc. -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech
Conduct Research Top
-
Optical Level Switches (.pdf)
An optical level switch works by emitting a beam of infrared light within a prism and measuring the amount of light received. When the measured fluid reaches the sensor the amount of emitted light received drops thus triggering the contacts. As the sensor is detecting the state between material
-
Top Applications of Resettable Thermal Switch in Household Appliances
in. These devices trigger and reset once they've returned to the normal temperature. The versatility of use and safety it provides make the resettable thermal switch a must in every home. Scroll down to learn more about these resettable thermal switches.
-
Design Considerations for Heavy Duty/Off-road Interior Switches
Switches no longer are viewed as a simple electrical component. Today, they are the primary interface when powering devices, triggering relays, selecting functions or enabling a myriad of human/machine interfaces. Depending on the application, the switch may or may not be seen, and may not directly
-
Remotely Operated Underwater Vehicles
displacement joystick base fitted with a grip containing two miniature force-operated joysticks, one 4-way trimmer switch and a rocking trigger switch. In total, it provides 10 axes of control.
-
Portable Power for Permanent Speed Sensors
Portable Power for Permanent Speed Sensors allows accurate speed measurements and TTL trigger pulses for vibration monitoring, dynamic balancing and synchronous time averaging, Monarch provides a combination of a permanently mounted speed sensor, which is wired to a "switch box" and powered
-
Solid State Relays Overview and Applications
with a photocoupler and the MOS FET switch is used as an output switch. The OCMOS FET using a photo Detector to drive the MOS FET is a new type of SSR developed recently and being commercialized. An OCMOS FET operates this way: A control signal applied to the OCMOS FET input terminals triggers
-
Boiler Water Feeding -- On/Off vs. Modulating
arrangement for a single- or multiple-boiler application. Â With this piping scheme, a single- or multiple-pump arrangement (one is standby with manual switching) is dedicated to a single boiler, and its operation is triggered by the low-water-cutoff and pump control on the boiler, which
-
Speeding Smart Discovery in High Point
that they said were essentially undruggable , Mjalli says. While it has partnerships with larger manufacturers such as Merck and Novo Nordisk, it also hopes to bring some of its own drugs to market. One targets genes that may be responsible for obesity, which Mjalli says trigger the hungry
More Information Top
-
Fundamental science investigations to develop a 6-MV
laser triggered gas switch for ZR: first annual report.
Tests of 6-MV Triggered Switches on APPRM at SNL, Proc. of the Int.
-
Pulsed Power
The second- type switches are gas spark relays, trigatrons, laser- triggered switches , etc.
-
Design and experimental results on a terawatt magnetically controlled plasma opening switch
Trigger switch ..........................................................................
-
The laser triggering of high-voltage switches
The laser- triggered switching (LTS) of high-voltage spark gaps is considered.
-
Low jitter, high voltage, repetitive laser triggered gas switches
Some data on rep-rated spark gaps exist for 10-50 kV electrically triggered switches that were operated for 0.5-10 million shots [41-43].
-
Laser triggering of water switches in terrawatt-class
pulse power accelerators.
All of our water breakdown studies are discussed in the Paper titled “Laser- Triggered Switching ” by J. R. Woodworth and D. L. Johnson on page 595 in the Digest of Technical papers of the 14th IEEE International Pulsed Power Conference held …
-
Sustainable Construction Materials and Computer Engineering
The Performance Test for Trigger Switch of Underwater Plasma Acoustic Source .
-
International magnetic pulse compression workshop: (Proceedings)
The first type of light triggered switches to be described arc the intrinsic silicon switches.
Indicates content that may require registration and/or purchase.