-
Supplier: Fabory North America
Description: Hexagon head partially threaded bolts UNF.
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 3/8"
-
Supplier: TFC Ltd.
Description: UNC - dimensions in inches Material: Grade S Finishes: Self-Colour BS 1768 ANSI B18.2.1
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
-
Supplier: Fabory North America
Description: Hexagon head Fully threaded screw UNC.
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: Jergens, Inc.
Description: Jergens T-Slot Bolts protect your expensive machine table slots. Their finished machined head provides at least 50% more bearing surface under your table slot. T-Slot Bolts outlast T-Bolts in wearability in most applications. Features, Benefits, & Product Specifications:
- Bolt Type: T-Head Bolt
- Inch: 1"
- Material: Steel, Other
-
Supplier: Jergens, Inc.
Description: Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table. Features, Benefits, & Product
- Bolt Type: T-Head Bolt
- Material: Steel, Other
-
Supplier: Jergens, Inc.
Description: Jergens T-Strap Bolts are ideal for strapping and holding down heavy equipment such as fuel tanks in place. Features, Benefits, & Product Specifications: Material: C-1021 Steel Forging Finish: Black Oxide Thread: 2A-UNC
- Bolt Type: T-Head Bolt
- Inch: 1/2"
- Material: Steel, Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements CORE
- Bolt Type: T-Head Bolt, U-Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Square Bolt, Heavy Square Bolt, Custom Head Dimensions: ASME B18.2.1, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton
- Bolt Type: Square Head Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: Jergens, Inc.
Description: Jergens Dovetail Bolts can be used for clamping guide members on the front of press brakes. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Black Oxide Heat Treat: RC 34-38 Thread: 2A-UNC
- Inch: 5/8"
- Material: Steel, Other
-
Supplier: Minerallac Company
Description: HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/2"
- Length: 2 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER PACKAGING QUANTITY 50 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 5/16"
- Length: 4 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 5/16"
- Length: 2.5 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER PACKAGING QUANTITY 50 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 5/16"
- Length: 3.5 inch
- Material: Steel
-
Supplier: Appleton Electric
Description: ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.25 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-1/4 INCH CENTER DISTANCE TRADE SIZE 1/2 INCH LENGTH FROM GUIDING END TO BOLT END 2.38 INCH INCLUDES HEX NUT USED ON RIGID
- Bolt Type: U-Bolt
- Inch: Other
-
Supplier: Appleton Electric
Description: ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.44 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-7/16 INCH CENTER DISTANCE TRADE SIZE 3/4 INCH LENGTH FROM GUIDING END TO BOLT END 2.75 INCH INCLUDES HEX NUT USED ON RIGID
- Bolt Type: U-Bolt
- Inch: Other
-
Supplier: Appleton Electric
Description: ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.69 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-11/16 INCH CENTER DISTANCE TRADE SIZE 1 INCH LENGTH FROM GUIDING END TO BOLT END 3 INCH INCLUDES HEX NUT USED ON RIGID
- Bolt Type: U-Bolt
- Inch: Other
-
Supplier: Appleton Electric
Description: ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.06 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 2-1/16 INCH CENTER DISTANCE TRADE SIZE 1-1/4 INCH LENGTH FROM GUIDING END TO BOLT END 3.13 INCH INCLUDES HEX NUT USED ON RIGID
- Bolt Type: U-Bolt
- Inch: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: steel and stainless steel bolting materials for high temperature or high pressure service. This specification includes fasteners intended for use in pressure vessels, valves, flanges, and fittings. Although, this material is often available in UNC national coarse thread, diameters
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: Other
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2"
- Material: Stainless Steel, Other
-
Supplier: Dyson Corporation (The)
Description: Hex Bolts Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute and unified dimensionally with British and Canadian Standards.
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI, BS
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 720 inch
-
Supplier: Dyson Corporation (The)
Description: SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.
- Bolt Type: Anchor Bolt
- Inch: 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Steel, Stainless Steel, Superalloy, Titanium, Exotic Metals
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Bolt Type: T-Head Bolt
- Inch: 5/8"
- Length: 3 inch
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Bolt Type: T-Head Bolt
- Inch: 1/2"
- Length: 2 inch
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Bolt Type: T-Head Bolt
- Inch: 5/8"
- Length: 4 inch
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Bolt Type: T-Head Bolt
- Inch: 1/2"
- Length: 4 inch
- Material: Steel
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Coatings or Finishes: Black Oxide, Other
- English Size: 5/16"
- Fastener Head Style: Hex Head
- Fastener Materials: Alloy Steel, Brass, Stainless Steel
-
Supplier: Peco Fasteners, Inc.
Description: 50 MM 10 NOMINAL DIAMETER UNC-2A THREAD SERIES 1 PITCH PACKAGING QUANTITY 10 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: # 10
- Length: 1.97 inch
-
Supplier: Hubbell Incorporated
Description: FULLY THREADED TYPE 2024-T4 ALUMINUM ALLOY MATERIAL 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 5/8 INCH THREAD LENGTH UNC-2A THREAD SERIES 11 TPI FINISH/COATING ANODIC COATED LENGTH - DECIMAL - UOM IN
- Bolt Type: Hexagon Bolt / Tap Bolt
- Length: 6 inch
- Material: Other
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the
- Eye Inside Diameter: 1.88 inch
- Eye Section Diameter: 0.8125 inch
- Features: Swivel
- Inch: 1"
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S952F-1212 S952F-1616 S952F-2020 S952F-2424 S952F-3232
- Category: Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S941F-1212 S941F-1616 S941F-2020 S941F-2424 S941F-3232
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S971F-1212 S971F-1616 S971F-2020 S971F-2424 S971F-3232
-
Supplier: SAE International
Description: No scope available.
Find Suppliers by Category Top
Featured Products Top
-
, valves, flanges, and fittings. Although, this material is often available in UNC national coarse thread, diameters above one inch are typically specified 8 threads per inch (tpi). Bayou City Bolt & Supply Company, Inc. is in the business of providing industrial (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
pressure vessels, valves, flanges, and fittings. Although, this material is often available in UNC national coarse thread, diameters above one inch are typically specified 8 threads per inch (tpi). Bayou City Bolt & Supply Company, Inc. is in the business of (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc.
More Information Top
-
Unc Bolt Exporters, Unc Bolt Selling Leads
Search unc bolt .
-
AN ALL COMPOSITE BRIDGE SIDEWALK
Load sharing among three (3) rows of bolts in the flange assuming 314 in. UNC bolts with end, row and column spacing of 3Duni, 4D¡¡r and 4Dun¡, respectively, results in a maximum per bolt load of Pun r*.