Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aurora Instruments
Description: Spectrophotometry involves the use of a spectrophotometer. A spectrophotometer is a photometer (a device for measuring light intensity) that can measure intensity as a function of the color, or more specifically, the wavelength of light. UV/Vis spectroscopy is routinely used in
- Instrument Type: Spectrophotometer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Spectrophotometer PCE-CSM 22 High-quality spectrophotometer / Dual aperture size / Pass or Fail delta display / Evaluation via software over Bluetooth or USB / UV and 18-color LED as light source PCE-CSM 22 is a handheld spectrophotometer
- Instrument Type: Spectrophotometer
- Measurement Scale: Hunter L, a, b, CIELAB, CIELCH, XYZ, Yxy, Other
- Operating Temperature: 32 to 104 F
- Spectral Range: 400 to 700 nm
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Designed by the leaders in UV-Visible Spectroscopy for molecular absorption quantitative analysis, the UV-1280 Multipurpose UV-Visible Spectrophotometer offers wavelength scanning from 190-1100nm. This lower-cost, high-quality instrument is ideal for applications ranging
- Application Software Included: Yes
- Computer Interface: Yes
- Data Storage Options: Yes
- Display Options: Video Display
-
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Available as either a stand-alone instrument or a PC-controlled instrument, the compact, double-beam UV-1800 uses the Czerny-Turner mounting for its monochromator, boasts the highest resolution in its class, and features a bright optical system. Key features include:• Best
- Additional Output Options: Outputs an Analog Voltage
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface, Parallel Interface
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: In addition to advanced optical systems and Shimadzu's unique "Lo-Ray-Ligh" diffraction gratings, which substantially reduce stray light, Shimadzu's ultra-compact single-monochromator UV-2600 and double monochromator UV- 2700 offer a number of high-performance and productivity
- Application Software Included: Yes
- Computer Interface: Yes
- Detector Type: Photomultiplier, Other Detector
- Display Options: None
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions Features High Sensitivity Shimadzu developed the world’s first UV-VIS-NIR spectrophotometer with three
- Application Software Included: Yes
- Computer Interface: Yes
- Detector Type: Photomultiplier
- Display Options: None
-
Supplier: Terra Universal, Inc.
Description: A powerful tool for the laboratory that requires a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations or cell density measurements. Free Shipping!
- Instrument Type: Spectrophotometer
- Portable: Yes
- Resolution: 5 nm
- Spectral Range: 190 to 900 nm
-
Supplier: Kipp & Zonen, Inc.
Description: spectrophotometer, azimuth tracker and stand. It provides near simultaneous observations of the total ozone column, SO2, and UV spectra. The two-axis tracking, appropriate filter selections, on-board wavelength calibration and data logging are managed through internal electronics
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Using the patented Innovative Optical System technology the CM-3610A can handle measurements for numerical gloss control (NGC) for simultaneous measurements with (SCI) and without (SCE) specular components. Additionally, numerical UV control (NUVC) is the top technology for UV
- Instrument Type: Spectrophotometer
- Operating Humidity: 0.0 to 80 %
- Operating Temperature: 41 to 104 F
- Property Measured: Gloss
-
Supplier: Hitachi High-Tech America
Description: Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of
- Display Options: None
- Infrared Range: Near
- Microscope: Yes
- Optical System: Monochromator
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Built with an innovative optical system, the CM-3600A Spectrophotometer is a compact bench-top measurement instrument designed to evaluate the color, relative gloss, and UV characteristics of samples small to large in size. This high accuracy, versatile spectrophotometer is used
- Application Software Included: Yes
- Instrument Type: Spectrophotometer
- Operating Humidity: 0.0 to 80 %
- Operating Temperature: 55.4 to 91.4 F
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: -lit and provides 2,048 x 14 pixels, 16-bit ADC Hardware I/O trigger UV-VIS spectroradiometry is highly accurate with model versions VIS and UV/VIS A precision spectrograph with density filter wheel that is integrated OD 1-4 4 ms integration time Dark current correction achieved
- Instrument Type: Spectrophotometer
- Property Measured: Color
- Spectral Range: 360 to 830 nm
-
Supplier: Terra Universal, Inc.
Description: The LAMBDA Bio+ has been specially designed for life-science laboratories that require a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations and cell density measurements Free Shipping!
- Absorbance: 2.5 (#)
- Display Options: Digital Readout
- Local Interface: Digital Front Panel
- Photometric System Design: Scanning Single Beam, Scanning Double Beam
-
Supplier: Terra Universal, Inc.
Description: The LAMBDA XLS+ has been specially designed for the academic and industrial laboratories that require a small-footprint, dedicated instrument for a wide-range of applications Free Shipping!
- Absorbance: 2.5 (#)
- Display Options: Digital Readout
- Local Interface: Digital Front Panel
- Photometric System Design: Scanning Single Beam, Scanning Double Beam
-
Supplier: Hach
Description: scanner, and that's it! And for those who prefer an instrument without RFID technology, Hach can supply the DR6000 without an RFID scanner as well. The DR6000 is a benchtop UV-VIS (190 - 1100 nm), split beam spectrophotometer that delivers top performance for both routine laboratory
- Absorbance: 3 (#)
- Application Software Included: Yes
- Data Storage Options: Yes
- Display Options: Video Display
-
Supplier: Hach
Description: The DR1900 excels in the field because it is the lightest and most compact portable spectrophotometer. Your field testing takes you to potentially dusty and wet conditions where other equipment simply won't be safe. The DR1900 is built for rugged conditions, and it's flexible, --accepting the
- Absorbance: 3 (#)
- Computer Interface: Yes
- Data Storage Options: Yes
- Display Options: Video Display
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CM-2600d Spectrophotometer is a handheld, portable measurement instrument designed to evaluate the color, relative gloss, and UV characteristics of samples very small to large in size, particularly with flat surfaces. This high performance, precise spectrophotometer enables
- Application Software Included: Yes
- Computer Interface: Yes
- Instrument Type: Spectrophotometer
- Measurement Scale: Hunter L, a, b, cE*CMC, XYZ, Yxy
-
Supplier: Mettler-Toledo GmbH
Description: & Play Installation All smart accessories are recognized automatically by the spectrophotometer. Making installation easy and efficient. Optional Thermostat Heating or cooling of cuvettes is possible using an external thermostat Product Family:uv
-
Supplier: Hitachi High Technologies America, Inc.
Description: Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-7000 Fully-automated, Rapid spectrophotometer is designed in order to improve detect throughput, reduce work load and protect operator health. It employs accurate sampling pump, anti-corrosive sampling pin and fluid tube, and in combination with the cutting-edge fluid control
- Absorbance: 3 (#)
- Computer Interface Options: Serial Interface
- Detector Type: Charge Coupled Device (CCD)
- Display Options: None
-
Supplier: Hach
Description: scanner, and that's it! And for those who prefer an instrument without RFID technology, Hach can supply the DR3900 without an RFID scanner as well. The DR3900 is a benchtop visible spectrum (320 - 1100 nm), split beam spectrophotometer with over 220 pre-programmed methods optimized for
- Absorbance: 3 (#)
- Data Storage Options: Yes
- Display Options: Video Display
- Light Source: Tungsten-Halogen Lamp
-
Supplier: Mettler-Toledo GmbH
Description: also be used for sample recovery and cuvette cleaning. Plug & Play Installation FillPalMini is recognized automatically by the spectrophotometer. Making installation easy and efficient. Connect Your UV/VIS instrument With the flow cuvette, UV
-
Supplier: optek-Danulat, Inc.
Description: The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used for
- Instrument Type: Spectrophotometer
- Property Measured: Other
-
Supplier: Mettler-Toledo GmbH
Description: transfer, human error becomes negligible. Data integrity is ensured. Product Family:uv-vis-spectr ometers000900050009 Type Input device Material Number(s) 21901297
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Mettler-Toledo GmbH
Description: Precise and secure.Precision cuvette holder enables mounting of 10 mm standard cuvettes. Dedicated to 10mm standard cuvettes Accommodates standard cuvettes with 10mm path length or cuvettes with shorter path lengths and appropriate spacer. Product Family:uv-vis-spectr ometers000900050011
-
Supplier: Accuris
Description: EVALUATION PROCEDURE FOR UV ENERGY OF OPTICALLY BRIGHTENED TEXTILES: SPECTROPHOTOMETER CALIBRATION
-
Supplier: optek-Danulat, Inc.
Description: The model AF46-EX is an advanced, dual channel UV absorption sensor with two additional lamp reference channels. This sensor is designed for inline operation and provides accurate concentration measurements with great repeatability, linearity and resolution. The AF46-EX can be used in
- Instrument Type: Spectrophotometer
- Property Measured: Other
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR DETERMINATION OF HYDROQUINONE (HQ) CONTENT IN VINYL ACETATE MONOMER (VAM) USING ULTRAVIOLET-VISIBLE (UV-VIS) SPECTROPHOTOMETER
-
Supplier: Biochrom, Ltd.
Description: High performance compact "workhorse" UV/Vis Spectrophotometer for the analytical laboratory. Ideal in a multiuser, multi-application laboratory and for users who require IQ/OQ validation Features 8 position sample changer as standard Automatic sipper See
- Absorbance: 3 (#)
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
-
Supplier: Biochrom, Ltd.
Description: -7000-04) IQ/OQ documentation Suffering UV-Vis confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Resolution PC software with optional Life Science and 21 CFR software
- Absorbance: 4 (#)
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Other Computer Interface
-
Supplier: Biochrom, Ltd.
Description: spectrophotometer for your application. http://www.biochrom. co.uk/select-a-spect rophotometer/ Automatic sipper Tube adaptors Cell changers Temperature contol Customize both the start-up menu and the accessible methods Optional Accessories
- Absorbance: 3 (#)
- Additional Output Options: Outputs an Analog Voltage
- Application Software Included: Yes
- Computer Interface: Yes
-
Supplier: Biochrom, Ltd.
Description: The Biochrom WPA Biowave II spectrophotometer takes up just 11" (30cm) of bench space and still provides the technical performance and on-board analysis capabilities of much larger instruments and without the price tag. The advanced dual channel optics cover all wavelengths in the range (190
- Absorbance: 2.5 (#)
- Application Software Included: Yes
- Computer Interface: Yes
- Computer Interface Options: Other Computer Interface
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of hydroquinone (HQ) in colorless vinyl acetate monomer (VAM). This test method is applicable to the determination of HQ in the concentration range from 1 to 25 ppm. 1.2 For purposes of determining conformance of an observed or a calculated value using
-
Supplier: optek-Danulat, Inc.
Description: The model AF45-EX is a single channel UV absorption sensor with an additional lamp reference channel. The sensor is designed for inline operation and provides accurate concentration measurements with great repeatability, linearity and resolution. The AF45-EX can be used in hazardous
- Instrument Type: Spectrophotometer
- Property Measured: Other
-
Supplier: Edmund Optics Inc.
Description: Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1? UV Fused Silica Windows are precision manufactured using UV-grade synthetic
- Diameter, Square Side, or Rectangular Length: 25 mm
- Materials: UV Grade Fused Silica
- Parallelism or Wedge Angle: 5 arcmin
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1? UV Fused Silica Windows are precision manufactured using UV-grade synthetic
- Materials: UV Grade Fused Silica
- Parallelism or Wedge Angle: 5 arcmin
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 4 mm
-
Supplier: Edmund Optics Inc.
Description: Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1? UV Fused Silica Windows are precision manufactured using UV-grade synthetic
- Diameter, Square Side, or Rectangular Length: 20 mm
- Materials: UV Grade Fused Silica
- Parallelism or Wedge Angle: 5 arcmin
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1? UV Fused Silica Windows are precision manufactured using UV-grade synthetic
- Diameter, Square Side, or Rectangular Length: 25 mm
- Materials: UV Grade Fused Silica
- Parallelism or Wedge Angle: 5 arcmin
- Surface Quality: 60-40 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
Designed to stand horizontally, the CM-3600A Spectrophotometer measures the color, relative gloss, and UV characteristics of opaque, transparent, translucent, and fluorescent samples small to large in size. This instrument is recognized for its advanced optical system (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
features, including a tight inter-instrument agreement, UV cut filter, and SCI and SCE switch modes, for communicating and evaluating the color and appearance of liquid and solid samples with various surface conditions and optical brighteners. Konica Minolta Sensing spectrophotometers are (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
multi-layer dielectric coating. Typical types of dielectric coatings are BBAR, V-coatings, and Dual wavelength coatings. Foctek measure the coating spectral curves by Perkin-Elmer Lambda 950(UV/VIS/NIR) spectrophotometer for our coatings. The coating spectral curves measured by Perkin (read more)
Browse Optical Lenses Datasheets for Foctek Photonics, Inc. -
to provide a full range of inspection reports and CoC( Certificate of Conformance) for full optical characterization such as surface quality, dimensions, centricity, coating transmittance/reflectance (with SHIMADU UV3600 spectrophotometer), and overall/partial surface accuracy (with 6 inches of ZYGO (read more)
Browse Achromats Datasheets for Shanghai Optics -
. Thermal Shock Sensitivity: LiF crystals are sensitive to thermal shock. Main Applications: X-ray Monochromator Plates: Ideal for use in X-ray monochromators. UV Photomultiplier Tubes: Well (read more)
Browse Optical Crystals Datasheets for HG Optronics, Inc. -
HGO grows Pr:YLF laser crystals using Czochralski technology. Pr3+:YLF has been found as promising laser material for producing visible lasers directly and UV lasers through intracavity second-harmonic generation (read more)
Browse Optical Crystals Datasheets for HG Optronics, Inc.
Conduct Research Top
-
UV-Vis-NIR Spectrophotometer Analyzer Comparison
The Moxtek (R) Proflux (R) UVD260 and UVD240 analyzers provide superior broadband performance in spectroscopy applications ranging from 240nm in the Deep UV up to 3.3μm in the mid-wavelength infrared. Moxtek Proflux designs utilize wafer-scale aluminum Nanowire (R) fabrication technology
-
EPA Rule for Specific UV Absorbance (SUVA) for Total Organic Carbon (TOC) Analysis
Specific UV Absorbance (SUVA) is an analysis of drinking water that uses UV absorbance at 254nm to identify dissolved organic carbon (DOC) levels. UV absorbance is easily determined using a spectrophotometer.
-
The Best of Pittcon 2007
with company founder Jim Waters, Meanwhile, fellow Silver winner Paraytec s ActiPix capillary-based UV absorbance detectors and spectrophotometers use a patented technology to extend the use of UV Vis. The ActiPix D100 combines the self focusing capabilities of fused silica capillaries with
-
Optical Transmission Properties of Adhesives
transmission of an epoxy, a cured film, usually about 0.002 to 0.004 inches (2 to 4 mils) in thickness, is prepared. This specimen would then be put through a UV-Vis and IR spectrophotometers to obtain the transmission curve. Some of the products that Master Bond sent out for independent testing include EP30
More Information Top
-
Advances in Chemical Engineering II
After each hydrolysis run, the aqueous phases were filtered and the filtrates were analyzed using a DNS method with 752S UV spectrophotometer to determine the content of total fermentable sugar.
-
Advances in Chemical Engineering III
The concentration of 4-CP were measured by the UV spectrophotometer (UV2450, SHIMADZU) at room temperature.
-
Advances in Environmental Technologies
(A)- UV spectrophotometer , (B)-UV light source, (C)-the fibers of retro-reflection probe (D)-electronics for light intensity sampling, (E)-center control electronic board, (G)-protection of the retro-reflection probe, (H)-retro-reflection probe.
-
Progress in Environmental Science and Engineering
Then the OD value of each tube was determined by using UV spectrophotometer at 560nm and the enzyme activities were calculated.
-
Advanced Materials and Processes II
The UV-vis absorption spectra were measured by a ZF-1 UV spectrophotometer .
-
Advances in Chemistry Research II
UV-2550 UV spectrophotometer (Shimadzu, Japan); PXS-270 ion meter (Shanghai Precision & Scientific Instrument Co., Ltd); Atomic absorption spectrophotometer (Shimadzu, Japan); Bioq-MU2010 ultrafiltration equipment (Huihetang Bioengineering equipment (shanghai) CO., .
-
Progress in Environmental Science and Engineering
Each run of reactions lasted for 45 mins, and the RhB was analyzed by a UV spectrophotometer (UV 7504/PC) at its characteristic wavelength (553 nm) to determine the degradation yield.
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol3-issue3/G0334655.pdf
UV Spectrophotometer Based AI Techniques for Remnant Life Estimation of Power Transformers .
-
Advances in Textile Engineering and Materials III
The standard solution was scanned by the UV spectrophotometer , under the defined conditions, the maximum absorption wavelength was 242 nm.
-
Advanced Engineering Materials III
Pb-DTPA-Carrier protein, DTPA-Carrier protein and carrier protein were detected qualitatively with ICP-MS, UV spectrophotometer and electrophoresis.