-
Supplier: American Portwell Technology Inc.
Description: Intel® 852GM chipset supporting Intel® ULV Celeron® M processor based Half-sized PCI SBC with VGA, LCD, G-LAN and Audio
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- CompactFlashTM: Yes
- Features: Watchdog Timer?, Keyboard Support?, Mouse Support?, Speaker Support?, RJ-45 Connectors?
-
Description: OF-5.7-VGA - 5.7" VGA 220 Nit LED kit Includes: NEW 5.7" LED 220 Nit LCD VGA/NSTC Input controller OSD Button Board Mounting Bracket
- Applications: Computer
- External Connections: Serial Interface, USB
- Image Resolution (In Pixels): 640 x 480
- Mounting Options: Panel Mount
-
Description: OF-5.7-VGA - 5.7" VGA 220 Nit LED kit Includes: NEW 5.7" LED 220 Nit LCD VGA Input controller OSD Button Board Mounting Bracket
- Applications: Computer
- External Connections: Serial Interface, USB
- Image Resolution (In Pixels): 640 x 480
- Mounting Options: Panel Mount
-
-
Supplier: American Portwell Technology Inc.
Description: Embedded Micro ATX industrial board based on Intel® 855GME chipset supporting Intel® Pentium® M or Celeron® M processor with VGA / Panel / Gigabit LAN/ Audio / 4COM / SATA
- Certifications: FCC, Other
- Chipset Type: Intel® Chipset
- Max Speed: 1.8 GHz
- Memory Capacity: 2 GB
-
Description: OF-5.7-VGAT - 5.7" VGA 220 Nit LED kit Includes: NEW 5.7" LED 220 Nit LCD VGA Input controller OSD Button Board Mounting Bracket Touch kit - USB/RS232
- Applications: Computer
- External Connections: Serial Interface, USB
- Image Resolution (In Pixels): 640 x 480
- Screen Diagonal: 5.7 inch
-
Supplier: Xoxide
Description: accelerates the heat dissipation process to ensure the VGA board is running under optimal temperature. Enhanced RAM and VR Cooling In order to boost the cooling efficiency of RAM and VR, the Accelero TWIN TURBO II comes with the G-1, an electrically non-conductive thermal
-
Supplier: American Portwell Technology Inc.
Description: Intel® 852GM chipset supporting Intel® ULV Celeron® M processor based Half-sized PCI SBC with VGA, LCD, LAN and Audio
- CPU Speed: 600 MHz
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- Features: Watchdog Timer?, Speaker Support?, RJ-45 Connectors?
-
Supplier: American Portwell Technology Inc.
Description: Intel® E7520 chipset supporting Intel® dual-core Xeon® processor based PICMG 1.3 Single Board Computer with DDR2 400 SDRAM, VGA and Dual Gigabit Ethernet
- CPU Speed: 2000 MHz
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- CompactFlashTM: Yes
-
Supplier: DigiKey
Description: SBC 3GHZ 2 CORE 0GB/8GB RAM
- CPU Speed: 3000 MHz
- Communication Networks: Ethernet
- Features: Watchdog Timer?
- Hard Drive Support?: Other
-
Supplier: DigiKey
Description: SBC 1.5GHZ 4 CORE 0GB/8GB RAM
- CPU Speed: 1500 MHz
- Communication Networks: Ethernet
- Features: Watchdog Timer?
- Hard Drive Support?: Other
-
Supplier: DigiKey
Description: SBC 2.8GHZ 4 CORE 0GB/16GB RAM
- CPU Speed: 2800 MHz
- Communication Networks: Ethernet
- Features: Watchdog Timer?
- Hard Drive Support?: Other
-
Supplier: DigiKey
Description: SBC 1.8GHZ 2 CORE 0GB/8GB RAM
- CPU Speed: 1800 MHz
- Communication Networks: Ethernet
- Features: Watchdog Timer?
- Hard Drive Support?: Other
-
Supplier: Acromag, Inc.
Description: Celeron-based board for cost-sensitive applications FPGA-based VME to PCIe bridge Intel 8-Series QM87 PCH chipset Up to 1.50GHz CPU Up to 16GB DDR3L ECC RAM Dual PMC/XMC Sites The XVME-6700 will add 7 to 10 years of life to your
- CPU Speed: 1500 MHz
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- I/O Bus Specifications: PCI, VMEbus
-
Supplier: congatec
Description: Intel HD Graphics Generation 9 Long life components for 24/7 embedded use Extended Temperature variants Two Intel® i210/211 Ethernet controllers allowing for enhanced industrial communication On board TPM for enhanced security CPUs
- CPU Speed: 1100 to 1600 MHz
- Cache Memory (L1 & L2): 2000 KB
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
-
Supplier: NEXCOM USA
Description: Embedded CPU board, w/ CPU/VGA/LAN/Audio. Compact Flash Socket
- CPU Speed: 800 MHz
- Cache Memory (L1 & L2): 192 KB
- Chipset Type: VIA Chipset
- Communication Networks: GPIB (IEEE 488, HPIB), Ethernet
-
Supplier: ELMA Electronic Inc.
Description: -chip GDDR5 memory (1GHz 128-bit) PCI-Express 2.1 (x8 lanes on Pn5 connector) Outputs: 6 independant display controllers 2 of them can be configured as legacy displays allowing the following configurations (1) : VGA + 5 Display
-
Supplier: Computer Express L.L.C.
Description: • Intel Ultra Low Voltage Cerleron 400MHz CPU FSB100MHz (fan-less) • 1 x 144-pin SO-DIMM 100/133MHz up to 512MB • Intel 815E Integrated VGA or SMI LynxDM+ SM722 for Flat Panel/CRT and TV-out/DVI (optional) • Intel 82562ET 10/100 Base-T Fast Ethernet • Mini-PCI Socket
- Chipset Type: Intel® Chipset
- LAN / Networking: 1
- Max Speed: 0.4000 GHz
- Memory Capacity: 0.5120 GB
-
Supplier: Infineon Technologies AG
Description: debugging GPIO headers to connect additional interface boards for camera control function such as pan, tilt, zoom, lighting, sync in/out, etc. Provision to mount a standard tripod holder Omnivision MIPI CSI-2 image sensor daughterboard features • VGA 60 fps
- Category: Development Board
- Ports: USB
- Supported System: Other
-
Single Board Computers (SBC) - Fanless E3800 PC/104 Quad Core Single Board Computer -- PPM-C407-3845Supplier: WINSYSTEMS, INC.
Description: Atom™ E3800 Processors Up to 4 GB Soldered Down DDR3 RAM Two Fully Independent Displays (VGA, DisplayPort & LVDS) 1 Gb Ethernet Controller Fanless -40° to +85°C operational temperature 4 Serial Ports and 4 USB 2.0 ports 24 Bidirectional GPIO with event sense Bus Expansion: MiniPCIe,
- CPU Speed: 1910 MHz
- Cache Memory (L1 & L2): 2000 KB
- Chipset Type: Intel® Chipset
- Communication Networks: GPIB (IEEE 488, HPIB), Ethernet
-
Supplier: Computer Express L.L.C.
Description: • Vortex86SX 32-bit x 86 Embedded SoC • Onboard DDRII 128MB System Memory • CRT/LCD (LVDS/TTL) displays, onboard 16MB VRAM • Built-in on chip 10/100 Base-T Ethernet • 4 x USB 2.0 Ports, 4 x Serial Ports • PC/104 Interface • Onboard 128MB IDE Flash Disk or 4MB SPI Flash Disk •
- Hard Drive Support?: IDE Interface
- I/O Bus Specifications: PC/104 (PC/104-Plus, EBX, ETX), USB
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: -4 to 158 F
-
Supplier: ELMA Electronic Inc.
Description: The TP D2x/msd is a 3U cPCI PC-compatible low power, high functionality, 3U CompactPCI® board supporting the Intel® Atom™ processor E3800 product family with 4 Gbytes of DDR3L ECC DRAM. Features Intel® Atom™ processor E3800 product family
- CPU Speed: 1460 to 1910 MHz
- Communication Networks: Ethernet
- I/O Bus Specifications: PMC
- Ports: Serial Ports, USB
-
Supplier: AAEON Electronics, Inc.
Description: LX800 Processor Main Feature AMD Geode LX800 Processor AMD Geode LX800 + CS5536 Onboard 256 MB DDR400 Memory 10/100Base-TX x 1 Integrated 2D Graphics Accelerator, VGA/LVDS Support AC97 Audio Codec
- Chipset Type: Other
- Communication Networks: Ethernet
- Features: Keyboard Support?, Mouse Support?, RJ-45 Connectors?
- Hard Drive Support?: Other
-
Supplier: Global American, Inc.
Description: controller providing one DDR3-1066/1333 SO-DIMM SDRAM up to 4GB(807UE) or 8GB(827E,847E). This embedded board supports an array of video interfaces including VGA, DVI and 24-bit dual channel LVDS.
- Chipset Type: Intel® Chipset
- Features: Real Clock Timer?
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Supplier: Ant Computer, Inc.
Description: Socket 370 Pentium 3 CPU full size card w/ 2-VGA/Sound/LAN
- CPU Speed: 566 to 1260 MHz
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- Features: Watchdog Timer?, Keyboard Support?, Mouse Support?, Speaker Support?
-
Supplier: VersaLogic Corporation
Description: The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for
- CPU Speed: 500 MHz
- Chipset Type: Other
- Communication Networks: Ethernet
- CompactFlashTM: Yes
-
Supplier: Trenton Systems, Inc.
Description: LCD flat panel, SDRAM memory
- CPU Speed: 1200 MHz
- Cache Memory (L1 & L2): 256 KB
- Chipset Type: Other
- Communication Networks: Ethernet
-
Supplier: Indocomp Systems, Inc.
Description: /O chipset integrates Ethernet and audio with AC97 PnP AWARD FLASH BIOS Y2K compliant with ACPI support On-Board PCI extension slot. 10/100 Base-T Ethernet controller with RJ-45 connector on-board. Option for Secondary Intel 82559 Ethernet controller with RJ-45.
-
Supplier: Synertron Technology, Inc.
Description: 3.5" SBC supports Intel® 11th Gen Tiger Lake-UP3, i7 / i5 / i3 / Celeron CPU, VGA, HDMI (or DP), eDP / LVDS, 3 x Intel Gb Ethernet, Audio, 2 x M.2, Touch Screen controller, 4DI / 4DO, 6 x USB, 4 x COM, 1 x Mini PCIe, 1 x SIM, Battery Charger, SMBus LEX SYSTEM
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
- I/O Bus Specifications: USB, Other
- Operating Temperature: -40 to 158 F
-
Supplier: RS Components, Ltd.
Description: The EB071 board features a VGA graphics card with an on-board PICASO-GFX2 processor chip from 4D Systems. This allows you to display text and graphics via a VGA monitor or television. Features & Benefits of the EB071 VGA Multimedia Board.
- Category: Development Suite / Kit
-
Supplier: Aaeon Systems Inc.
Description: The IMBI-QM57 supports the Intel® 32/45nm Core? i7/i5 rPGA988 Processor with an integrated memory controller and graphics engine and is paired with the Intel® QM57 Platform Controller Hub. The board supports up to 8GB of DDR3 800/1066 memory with two SODIMM slots. Expansion
- Chipset Type: Intel® Chipset
- On Board Features: Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Other
-
Supplier: AAEON Electronics, Inc.
Description: Industrial Motherboard With Intel Core i7/i5/i3 Processor Main Feature Intel 32/45nm Core i7/i5/i3 LGA1156 Processor Integrated Graphic & Memory Controller Intel Q57 Dual-Channel DDR3 1066/1333 Memory (Up To 8 GB
- Chipset Type: Intel® Chipset
- Memory Capacity: 8 GB
- On Board Features: Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Other
-
Supplier: Aaeon Systems Inc.
Description: 3.5" embedded board is perfect for applications such as Factory Automation, Industrial Automation and In-Vehicle. For In-Vehicle purposes, end users can easily display advertisements via VGA, the 24-bit single channel LVDS, or the optional DVI." GENE-TC05 supports frequently used
- Chipset Type: Intel® Chipset
- Features: Watchdog Timer?, RJ-45 Connectors?
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Supplier: Matrox Imaging
Description: Designed for computationally-dema nding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric.
- CPU Speed: 2830 MHz
- Cache Memory (L1 & L2): 12000 KB
- Chipset Type: Intel® Chipset
- Communication Networks: Ethernet
-
Supplier: Ant Computer, Inc.
Description: ULV Celeron M Mini-ITX Motherboard with VGA/Sound/2LAN FEATURES > Low power CPU for fanless solution > Mini-ITX form factor > Support Mini-PCI card > Support 4 x COM ports
- Chipset Type: Intel® Chipset
- Max Speed: 0.6000 to 1 GHz
- Mini PCI: 1
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, Floppy Drive Support?, On-board IDE Channels?, On-board Video Controller?, On-board Ethernet Controller?
-
Supplier: 4D Systems Pty. Ltd.
Description: TFT-LCD Module with embedded Picaso processor. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
Featured Products Top
-
uncompressed UYVY format at 30 fps while a frame rate of 60 fps can be achieved at the VGA resolution. The support for NVIDIA Jetson AGX Orin™ / AGX Xavier™ also makes this camera an ideal solution for even some of the most data-hungry embedded vision applications. (read more)
Browse Board Cameras Datasheets for e-con Systems™ Inc -
rated product, making it suitable for rough outdoor conditions. The camera also provides throughputs capable of streaming uncompressed video data of VGA @ 60 and FHD @ 30 frames per second. It uses the GMSL2 interface technology, allowing transmission of high bandwidth (read more)
Browse Board Cameras Datasheets for e-con Systems™ Inc -
Microprocessor Based Indicating Temperature and Process Controls
Indicating microcontroller based controls where a visual indication is necessary, featuring a variety of indicating microprocessor based 1/8 DIN and touchscreen displays built to your needs.
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
What makes us different is not so much the control or the actual medium of the touchscreen, but it’s the fact that we can build it, and we can do all the code and make the displays on all the graphics to the exact way our customers want them. When they take it out of the box, it does exactly what they need.
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
We can work from your drawings, sketches, descriptions, ideas or obsolete products to meet your exact needs.
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Drive, AC, 0.5HP, 480V, 1.2A, CT, OP
(read more)
Browse Motor Controllers Datasheets for Galco Industrial Electronics -
programming available General Options Open circuit board or rugged epoxy encapsulation Single or multiple zone I/O Large range of I/O options Panel or sub-panel Mount Analog and/or digital I (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
FEATURES Open PC Board (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
An extensive line of non-indicating, simple analog controls (from single zone to multiple zone controls). Features: Open PC Board or Rugged Epoxy Encapsulation Large range of I/O options Single or (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Microprocessor Based Indicating Temperature and Process Controls
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation
More Information Top
-
Porting AIX onto the Student Electronic Notebook
The BIOS of this card is responsible for disabling the on- board VGA controller of the motherboard so that the system can use it (the Yamaha) as its master display.
-
WANG TEMPEST PRODUCTS:
The PC, based on a 20MHz 80386SX microprocessor, includes an on‐ board VGA controller and two full‐size 16‐bit AT bus slots.
-
Fanless PanelPC for embedded applications
The PC has up to 512Mb of RAM and an on- board VGA controller , which can be used to drive a second display, audio and dual LAN interfaces.
-
Coreco Imaging introduces Mamba-100, high speed embedded vision processor
Other hardware features of the Mamba-100 include an on- board VGA controller , a 100BaseT network controller, two IDE ports, one floppy drive port, two serial ports, and one parallel port.
-
Resistive Touch Screen - Resistive Touch Screen Manufacturers, Suppliers
10.4" Open Frame Kiosk LCD Monitor 12V 4:3 Resistive Touch Screen 10.4 inch industrial touch LCD ; 10.4 inch open frame monitor with resistive touch screen, industrial controller board with VGA DVI input used for...
-
Computational and Ambient Intelligence
It has a Xilinx Virtex II FPGA device, three independently accessible SRAM banks, PCI Bus interface and a vision extension board with a VGA controller and other connectors.
-
ZAPPER‐BASED PCI CAPTURE CARD
The company adds that some acquisition boards incorporate a VGA controller to achieve real‐time image display.
-
Single Board Computers - Advantech Co., Ltd., Embedded Computing Group
Other design feature include an on- board VGA /LCD controller , a 10/100Mbps Ethernet interface, DOC 2000 support for a solid-state disk, and a "face-up" PC/104 connector.
-
RoboCup 2001: Robot Soccer World Cup V
The team consists of four Pioneer I robots[1] each equipped with a single onboard linux computer (Pentium 200 MHz CPU, 64 MB RAM, 2.5” hard disk, on- board eth- ernet, and VGA controller , and an inexpensive BT848-based PCI video…
-
Vallon MPC-1 Mobile Personal Computer
Processor: low-power embedded Pentium III 500 MHz with 512 kbyte cache, 256 Mbyte SDRAM (optional 512 Mbyte) Graphics board : Chips 69000 PCI VGA controller 2 Mbyte VRAM Interfaces: 4 × RS-232, 2 × USB, LPT, PS/2 keyboard/mouse, external CD-ROM…