Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: VOC, 1000 PPM
- Operating Temperature: -40 to 131 F
-
Supplier: DigiKey
Description: VOC, 10 PPM
- Operating Temperature: -40 to 131 F
-
Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Application: Process Gas
- Display: Analog
- Instrument Type: Analyzer
- Measurement Type: Trace
-
-
Supplier: Belimo Americas
Description: Duct sensor CO2 / VOC, AC/DC 24 V, 2 outputs DC 0…5/10 V adjustable
- Electrical Outputs: Analog Voltage
- Specific Gas Types: Other, Carbon Dioxide (CO2)
-
Supplier: Belimo Americas
Description: Duct sensor CO2 / VOC / temperature, AC/DC 24 V, 3 outputs DC 0…5/10 V adjustable
- Electrical Outputs: Analog Voltage
- Features: Temperature Measurement
- Specific Gas Types: Other, Carbon Dioxide (CO2)
-
Supplier: CO2Meter.com
Description: IAQ sensor module measures and calculates the suspended particle number exactly, and output particle mass concentration µg/m3 directly via mathematical algorithm and scientific calibration. VOC sensor is MOX type, which has extremely high sensitivity to various kinds of organic
-
Supplier: CO2Meter.com
Description: The iAQ-2000 by Applied Sensor is designed to sense the level of volatile organic compounds (VOCs) such as smoke, cooking odors, bio-effluence and pollutants including CO, CH4, LPG Alcohols Ketones Organic acids Amines Aliphatic
-
Supplier: Acme Engineering Products
Description: The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM
- Electrical Outputs: Analog Current, Switch
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
-
Supplier: DigiKey
Description: Humidity, Particulate Matter, Temperature, VOC Sensor I²C
- Operating Temperature: 14 to 122 F
-
Supplier: CO2Meter.com
Description: AM1008W Integrated IAQ CO2 and PM Sensor is designed to measure carbon dioxide, volatile organic compounds, particulate matter, and relative humidity. This gas sensor is ideal for indoor air quality environments where the need to monitor the atmospheric levels can mitigate
- Measurement Type: Trace
-
Supplier: DigiKey
Description: AIR QUALITY MOX VOC I2C SPI
- Operating Temperature: -40 to 185 F
-
Supplier: Siemens Analytical Products
Description: -alloy steel, titanium and others under protective atmosphere. Other application possibilities come up in hardening shops, in the chemical industry and the food industry. OXYMAT 64 works with ZrO2 sensors, which is measuring gas with steady flow through a 650°C heated, pipe-shaped
-
Supplier: Siemens Analytical Products
Description: using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 0.5 % (detection limit 50 ppm) up to 0 to 100% in a single device, and even 99,5 to 100%. The sensor in the detector does not come into contact
-
Supplier: ams
Description: The AS-MLV-P2 high-performance sensor component is highly sensitive to volatile organic compounds for superior monitoring of indoor air quality. Produced using a combination of thin-film, thick-film and other patent-pending proprietary technologies. The AS-MLV-P2 component is available in a
- Operating Temperature: 32 to 122 F
-
Supplier: Siemens Analytical Products
Description: For continuous measurement of hydrogen and noble gases, the thermal conductivity of the sample gas mixture is measured and used to calculate the concentration. Only binary gas mixtures can be measured directly. If more than two components are present, the concentration of all
-
Supplier: Siemens Analytical Products
Description: calibration function using ambient air is a unique advantage. A check with calibration gases is necessary once a year only. Menu-guided operation with plain text allows users and service personnel to operate the device immediately. The information in the logbook allows preventive maintenance
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Waterproof instrument with sensors as specified: PID (VOCs), Combustibles (LEL), Oxygen (O2), Carbon Monoxide (CO) and Hydrogen Sulfide (H2S) Standard Alkaline Batteries Stainless steel alligator clip Calibration cap
-
Supplier: Acme Engineering Products
Description: The Acme Volatile Organic Compounds Detector, REF-IR-ST Sensor/Transmitter, is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most
- Application: Confined Space Monitoring
- Display: Digital
- Electrical Outputs: Switch
- Features: Audible or Visual Alarms, Controller
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC
- Electrical Outputs: Analog Voltage, Analog Current
- Features: Sensor Array, Temperature Measurement
- Measurement Type: %LEL, %Volume
- Number of Gases Sensed: Multi Gas
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech 4S PID Sensor is a simple plug-and-play sensor and able to deliver a dynamic and dependable response to thousands of volatile organic compounds (VOCs) across many diverse applications. The sensor incorporates lamps of exceptional brightness and stability
- Electrical Outputs: Analog Voltage
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
- Operating Humidity: 15 to 90 %
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Sensirion AG Category: Sensors, Transducers Gas Sensors Series: SEN5x Package: Tray Product Status: Active Type: Humidity, NOx, Particulate Matter, Temperature, VOC Accuracy: ±4.5% RH Output: I²C Operating
- Operating Temperature: 14 to 122 F
-
Supplier: Global Detection Systems Corp.
Description: The GDS-48 Remote Sensor accepts catalytic bead combustible sensors, SmartIR infrared combustible sensors, and Photoionization VOC sensors and can be used to detect combustible gas, carbon dioxide and volatile organic compounds such as benzene or toluene.
- Electrical Outputs: Analog Current
- Features: Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, Trace
-
Supplier: LIXINC Electronics Co., Limited
Description: AIR QUALITY GAS SENSOR FOR VOC'S
- Operating Temperature: -40 to 185 F
-
Supplier: LIXINC Electronics Co., Limited
Description: AIR QUALITY GAS SENSOR FOR VOC'S
- Operating Temperature: 14 to 122 F
-
Supplier: MSA Safety
Description: Multigas Detector One PID, four gases…detects hundreds of chemicals Simultaneously detects O2, CO, H2S, combustible gas, and hundreds of VOCs, including direct readings of 100 pre-programmed gases Offers tremendous flexibility in a reliable, durable
-
Supplier: ENMET Corporation
Description: Available for VOCs, Oxygen, H2, CO2, CO, and many Other Toxic Gases Internal Pump and Sensors for Monitoring Scrubber Exhaust, Tank Headspaces, Ductwork, or other Enclosed Spaces, plus the Capability of Ambient Air Monitoring with Remote Sensor/Transmitters Monitors Up to
- Display: Digital
- Instrument Type: Monitor
-
Supplier: FIS Inc.
Description: The SB-AQ1 is a tin dioxide semiconductor gas sensor which has a very high sensitivity to VOCs, solvents and many other gases. This model is suitable for air quality monitoring for general applications.
- General Gas Types: Combustible Gas
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
- Operating Humidity: Up to 95 %
-
Supplier: Sensirion
Description: sensor as well as a SHTC1 humidity and temperature sensor. The SGP30 gas sensor combines multiple metal-oxide sensing elements – the pixels – on one chip, thereby offering the possibility to measure a total VOC signal (tVOC) and a CO2 equivalent signal
- Features: Temperature Measurement
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
- Operating Humidity: 0.0 to 100 %
-
Supplier: Industrial Scientific Corporation
Description: The MX6 iBrid® is the most adaptable six-gas monitor on the market. With hundreds of possible sensor combinations and a robust list of available configuration settings, the MX6 iBrid gas detector is ready to monitor oxygen, toxic and combustible gas, and volatile organic
- Application: Personal Exposure Monitoring, Confined Space Monitoring, Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Switch
- Features: Audible or Visual Alarms, Interchangeable Probes, Intrinsically Safe, Sampling Pump
-
Supplier: Electro Optical Components, Inc.
Description: kinds of VOC gases such as methane, ethanol, gasoline, benzene, etc.. These detectors can quickly pinpoint the failure and give clear vision of leaking gases. They can scan large areas rapidly and pinpoint leaks in real time. They are ideal for monitoring areas that are
- Electrical Outputs: Analog Voltage
- Measurement Type: Leakage
- Number of Gases Sensed: Multi Gas
- Operating Temperature: -40 to 140 F
-
Supplier: FIS Inc.
Description: The SP3S-AQ2 series is a tin dioxide semi conductor gas sensor which has a high sensitivity to various air pollution sources (e.g. VOCs) with quick response speed. This series uses a compact plastic housing with 3 pins configuration achieving an excellent gas sensing
- General Gas Types: Combustible Gas
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
- Operating Humidity: Up to 95 %
-
Supplier: FIS Inc.
Description: The SP3-AQ2 series is a tin dioxide semiconductor gas sensor which has an excellent sensitivity to various air pollution sources (e.g. VOCs) with quick response speed. This sensor uses a compact plastic housing with 3 pins configuration achieving a wide applicability in
- General Gas Types: Combustible Gas
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
- Operating Humidity: Up to 95 %
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Waterproof instrument with sensors as specified: PID (VOCs), Combustibles (LEL), Oxygen (O2), Carbon Monoxide (CO) and Hydrogen Sulfide (H2S) Sensor compartment cover for diffusion operation Battery (as specified) Stainless
-
Supplier: CO2Meter.com
Description: sensitivity to various kinds of organic volatile gases such as formaldehyde, benzene, ethanol, formic acid, nicotine and some inorganic gases like carbon monoxide, ammonia and hydrogen. Features 5 in 1 sensor module which integrated particle, VOC NO2 and RH&T
- Measurement Type: Trace
-
Supplier: TSI Incorporated
Description: . With five bright LED lights on three sides of the instrument, alarms are easily seen from a variety of perspectives. With vibration and loud audible alarm, GM460 will easily alert users when needed. Features & Benefits Monitor up to 6 gases 2 smart sensor slots auto
- Instrument Type: Monitor
-
Supplier: RS Components, Ltd.
Description: Digital Multipixel VOC Gas Sensor DFN6 - Air & Gas Measurement - Gas Detection
- Instrument Type: Detector
-
Supplier: RS Components, Ltd.
Description: Digital Multipixel VOC Gas Sensor DFN6 - Air & Gas Measurement - Gas Detection
- Instrument Type: Detector
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Grove - VOC and eCO2 Gas Sensor (SGP30)
-
Supplier: RS Components, Ltd.
Description: Digital Multipixel VOC Gas Sensor DFN6 - Air & Gas Measurement - Gas Detection Delivery on production packaging - Reel. This product is non-returnable.
- Instrument Type: Detector
-
Supplier: ams
Description: The iAQ-core Indoor Air Quality Module is a low-cost, ultracompact solution for detecting poor air quality. This module uses micromachined metal oxide semiconductor (MOS) technology to detect a broad range of VOCs while correlating directly with CO2 and TVOC levels in the room.
- Operating Temperature: 32 to 122 F
- Specific Gas Types: Carbon Dioxide (CO2)
-
Supplier: ams
Description: The iAQ-core Indoor Air Quality Module is a low-cost, ultracompact solution for detecting poor air quality. This module uses micromachined metal oxide semiconductor (MOS) technology to detect a broad range of VOCs while correlating directly with CO2 and TVOC levels in the room.
- Operating Temperature: 32 to 122 F
- Specific Gas Types: Carbon Dioxide (CO2)
-
Supplier: MSA Safety
Description: MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to 6 gases simultaneously and is now available with integrated PID sensor for VOC
- Application: Personal Exposure Monitoring, Confined Space Monitoring
- Display: Digital
- Features: Audible or Visual Alarms, Interchangeable Probes, Hazardous Environments, Intrinsically Safe, Sampling Pump
- General Gas Types: Toxic Gas, Combustible Gas
-
Supplier: Acme Chip Technology Co., Limited
Description: GROVE VOC/ECO2 GAS SENSOR SGP30
- Category: Development Board
- Manufacturer: Other
- Supported System: Other
-
Supplier: RS Components, Ltd.
Description: Compact PCB mounting gas sensors from Figaro for use in the detection of gaseous air contaminants. Three types are available: TGS2600 has high sensitivity to gases such as hydrogen, ethanol and carbon monoxide, TGS2602 has high sensitivity to VOCs and odorous gases
- Instrument Type: Detector
- Specific Gas Types: Other
-
Supplier: ENMET Corporation
Description: ProAir 2200 Monitor for Process Compressed Air Lines Gas Monitor for Process Compressed Air Lines Available for monitoring VOCs, dew point, oxygen, H2, CO2, CO and other toxic gases ProAir 2200 is a microprocessor-based monitor especially designed for use in industrial
- Display: Digital
- Instrument Type: Monitor
-
Supplier: Compur Monitors, Inc.
Description: PIDs (Photo â€" Ionisation â€" Detectors) detect VOCs (Volatile Organic Compounds) in the ppm range, which other sensor types are unable to monitor, like solvents and fuels. A PID sensor uses high energy ultra violet light radiation to break gas molecules into
- Application: Confined Space Monitoring
- Mounting Type: Fixed
-
Supplier: TSI Incorporated
Description: -time, near-reference data for environmental monitoring. This instrument is compatible with a variety of sensors to detect volatile organic compounds (VOCs), gases, wind speed and more. Construction — Measure dust while minimizing downtime. The Environmental Dust
- Instrument Type: Monitor
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: INTRODUCTION AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and
- Control Signal Output: Analog Voltage, Serial / Digital
- Control Technique: Linear Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: Other
-
Supplier: Kurz Instruments, Inc.
Description: Natural gas Industrial GasesVOC mass flow Nuclear power plants O.E.M. applications Many Other applications exist for the 454FTB
-
Supplier: ASTM International
Description: 1.1 This standard practice describes a method for rapid delineation of volatile organic contaminants (VOC) in the subsurface using a membrane interface probe. Logging with the membrane interface probe is usually performed with direct push equipment. 1.2 This standard practice
-
Supplier: ASTM International
Description: 1.1 This standard practice describes a method for rapid delineation of volatile organic contaminants (VOC) in the subsurface using a membrane interface probe. Logging with the membrane interface probe is usually performed with direct push equipment. 1.2 This standard practice describes
-
Supplier: ASTM International
Description: 1.1 This standard practice describes a field procedure for the rapid delineation of volatile organic compounds (VOC) in the subsurface using a membrane interface probe. Logging with the membrane interface probe is usually performed with direct push (DP) equipment. DP methods are typically
-
Supplier: Larson Electronics LLC
Description: many oil and gas companies. It’s a proactive way to identify sources of Volatile Organic Compound (VOC) emissions and repair leaking components before it is too late. By using the most advanced VOC detection you will improve safety and productivity and minimize emissions.
Find Suppliers by Category Top
Featured Products Top
-
Tech's 7-Smart Electrochemical Sensors for air quality monitoring (www.eoc-inc.com) . With this advancement, you can effortlessly monitor CO, SO2, NO2, NO, O3, NH3, H2S, and VOCs on a straightforward platform, easily swapping them out as required. If (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
H2S gas with ultra-high resolutions. The design optimizes the sensor sensitivity, accuracy and long-term stability and enables the sensor to detect (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The upgraded version Hydrogen Cyanide (HCN) sensor is much more specific to the target gas (except for SO2 and H2S). Electro Optical Components (EOC) also offers a full line of state of the (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Tongdy - Our value line of HVAC CO2 and VOC transmitters with many different models and options. Day/Night CO2 Controller for indoor greenhouses and grow rooms. Whether you're interested in indoor air quality, LEED certification, CO2 safety or greenhouse control, we have the right product to fit your requirements and budget. (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Electrochemical Gas Detection PID Sensors for Measuring VOCs (Volital Optical Components) Anarex Gas Detection Systems using Various Technologies (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
sensors. PID Sensors - Great for measuring VOCs Hydrogen (H2) Sensors - A flamable gas that needs to be monitored (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
incinerators– PrevEx Flammability Analyzers Combustible, toxic and oxygen monitoring in production and storage areas - SmartMaxII and Gas Sensors (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
gases, including volatile organic compounds (VOCs). Because of how frequently PIDs are used and the importance of their accountability and reliability, PID calibration for the oil and gas industries need to be carefully implemented. In this article, we will look at PID calibration and what are the (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
: Temperature sensors Humidity sensors Pressure sensors Position sensors Flow switches Vibration sensors Gas sensors (oxygen, CO2, CO, methane, etc.) CO2 sensors are most commonly used because additional (read more)
Browse HVAC Controllers Datasheets for CO2Meter.com
Conduct Research Top
-
How To Select a Total Hydrocarbon Analyzer For Use in an Industrial Application (.pdf)
Several different sensor technologies may be used to detect hydrocarbons, including: catalytic; photo-ionization; infra-red; gas chromatography; and flame ionization. Of these possibilities, flame ionization (FID) is considered the best choice for continuously monitoring the total concentration
-
What's Controlling Your Ventilation?
, carbon monoxide sensors, and carbon dioxide sensors. These are understandable, but what is this new VOC sensor we are reading about that senses not a specific gas, but actually monitors "indoor air quality"? How does it work? Does it work? What does it sense? How is it applied?
-
Why Measure CO2?
, and turn them off when they leave. Studies have shown that CO2 - based air control can result in up to 50% energy savings. Capnography and Medicine. capnography sensor. Capnography is the monitoring of carbon dioxide in the respiratory gases. It is increasingly being used by emergency medical personnel
More Information Top
-
Automotive-sensing technology
IR emitter / VOC gas sensor (pulsed) window sound detector .
-
Diverse Adsorption/Desorption Abilities Originating from the Nanostructural Morphology of VOC Gas Sensing Devices Based on Molybdenum Trioxide Nanorod Arrays
The develop- ment of gas sensors based on α-MoO3 nanorod arrays with the ability to functionally control morphology opens the door to realize a low-power-consumption, low-cost fabrication process for VOC gas sensors .
-
Sensor for volatile organic compounds using an interdigitated gold electrode modified with a nanocomposite made from poly(3,4-ethylenedioxythiophene)-poly(styr...
This study aimed to develop the VOC gas sensors with high sensitivity, fast response and recovery, and good revers- ibility.
-
Sensing characteristics of nano-network structure of polypyrrole for volatile organic compounds (VOCs) gases
C. Sensorfabrication PPy VOCs gas sensor was fabricated by dipping method.
-
Fabrications of volatile organic compound detector systems based on semiconductor materials SnO2 nanostructure
Therefore, the presence of VOCs gas sensor device is required.
-
Volatile organic compounds optical fiber gas sensor based on evanescentl field coupling and solvatochromism
With the increase of people`s health consciousness, the needs of VOCs gas sensor increased.
-
Engineered Technologies in Materials Science, Geotechnics, Environment and Mechanical Engineering
VOC Gas Sensor Based on ZnO Synthesized by Sol–Gel Process and Improvement in Gas Sensitivity by Adding TiO2 .
-
Cost-effective Monitoring for a Soil Vapor Extraction (SVE) System. A Simplified Modeling and Gas Sensor Test
A VOC gas sensor was developed which recognizes TPH- GRO concentrations between 250 and 50 ppm.
-
D-Fiber volatile organic compound sensor
Block diagram of the setup used for VOC gas sensor response tests.
-
Ion mobility sensor based on photo-ionization light source for trace gas sensing
Fig.1 Schematic of a FAIMS based trace VOC gas sensor .