Products/Services for Wall Mounted Electric Strip Heaters
-
Strip Heaters - (137 companies)...protective sleeve, and mounting hardware. Sleeve / Sheath Material Sleeve, jacket or sheath materials include aluminum, iron, steel, stainless steel, aluminized steel, and zinc-coated steel. Insulation Many strip heaters are equipped with insulation...PhaseSleeve (Sheath) MaterialInsulation Options
-
Electric Heaters - (283 companies)...made up of a coil, ribbon (straight or corrugated), or strip of wire that gives off heat like a lamp filament. When an electric current flows through it, it glows red hot and converts electrical energy into heat. Types of Electric Heaters. Heating...
-
Industrial Heaters - (1946 companies)...by Medium. Air Heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Image Credit: BERNER International Corp. Water Heaters. Water heaters are gas, oil or electric...
-
Power Strips - (207 companies)...strips can lie on the ground, or be mounted on a rack, walls, workbenches, etc. Other mounting types include modular or desktop, monitor shelf, cabinet or cabinet mount, vertical mount, and hardwire mount. It is important to consider the number...
-
Ceiling Fans - (83 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Thermal Switches and Thermal Protectors - (593 companies)...to circuitry in power supplies, electric motors, transformers, lighting fixtures, ballasts, and battery packs. Temperature control applications include operation of heat pumps, electronic cooling fans, low voltage relays that actuate a motor starter...
-
Water Heaters - (407 companies)...of solar water heaters mount on roofs or walls and have storage tanks and solar collectors. Gas water heaters have a combustion chamber and use either natural gas or liquid propane (LPN). Although they are less efficient than electric water heaters...
-
Cabinets and Casework - (649 companies)...components. They are made of wood, plastic, steel, aluminum, glass, or composite materials. Cabinets are rectangular storage unit with doors, shelves, and drawers. They may be free-standing or wall-mounted. Cabinet doors have handles and hinges...
-
Radiant Heaters - (238 companies)...or sheath. Many heaters are available with multiple sheath material options. Sheath materials for radiant heaters include aluminum, brass, copper, iron, nickel alloy, stainless steel, and steel. Mounting. Radiant heaters can be installed several...
-
Washers - (1164 companies)...the slot is the same width as the "center hole," allowing the washer to be removed, replaced, or inserted without completely removing the fastener. Image Credit:TE-CO, Inc. D-shape washers have a flat edge cut away on the parameter. They are mounted...
Product News
-
Tempco Electric Heater Corporation
Tempco Improves Strip Heater Design A company who supplies and repairs processing equipment for the semiconductor industry approached Tempco with a mica insulated strip heater that was supplied to them by another heater manufacturer. The customer was experiencing issues with the thickness of the strip heater and having difficulties with the lead wires breaking off during operation and handling. Upon inspecting the original sample, Tempco engineers observed several internal design flaws. Several special internal and external... (read more)Browse Strip Heaters Datasheets for Tempco Electric Heater Corporation -
Altech Corp.
Wall and Rail Mounting Receptacles Altech provides a range of UL approved receptacles, including panel mount, wall mount, DIN rail mount, and built-in DIN rail mount options. These receptacles have the following features: DIN Rail, Panel Mount, or Wall Mount installation options, a rating of 15A/125V AC, finger protection with an IP54 rating, and insulation material made of thermoplastic. Additionally, these receptacles are available in three different colors. (read more)Browse Power Connectors Datasheets for Altech Corp. -
Inductotherm Group
Inductotherm Strip Heaters Equipment includes in-line strip annealing systems, strip heaters, edge heaters, galvanneal heaters, boost heaters, tin reflow systems, paint dryers and anti-fingerprint systems. Adding induction technology to process lines can significantly reduce yield losses and increase profitability. * Galvannealing. * Edge Heating. * Tin Reflow. * Boost Heating. * Paint and Coating Drying (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
Backer Hotwatt Inc.
STRIP HEATERS MICA INSULATED Applications. Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features. Strip heaters may be used singly or in groups to provide therequired amount of heat. For maximum distribution, it is recommended that the strip heaters be clamped securely to area to be heated to prevent distortion or unequal expansion. Made in U.S.A. (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Inc.
Strip Heaters: Ceramic Insulated Applications. Dies, Molds, Plastic Forming and Sealing, Tank and Kettle Heating. For specific applications, correctly rated elements should be used to prevent overheating and to ensure long life. Features. The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 F and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Inc.
Finned Strip heaters Applications. Air Heating, Air Ovens, Load Banks. Construction. Seamless stainless steel sheath. Post terminals. Ceramic element support. Element wire is situated in close proximity to outside surface for maximum heat. transfer and minimum internal temperature while preserving good dielectric qualities. Magnesium oxide packing. Aluminum fins offering maximum radiating surface and providing for rapid heat transfer. to the surrounding medium. Stainless steel fins are available for corrosive... (read more)Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Inc.
Custom Electric Heaters and Assemblies Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to industrial user's and original equipment manufacturers in the medical, commercial, packaging, instrumentation, aviation, transportation, refrigeration/air conditioning and military fields. (read more)Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Tempco Electric Heater Corporation
Two Tall Orders for Tempco Strip Heaters Tempco was recently asked to quote and manufacture four 206-inch Channel Strip Heaters (CSH). Our customer in the food and beverage packaging industry needed the extra-long heaters to keep the area around some chain rails heated. The requested length went a few feet beyond our longest CSH to date, which had required special attention during production. After some deliberation, Tempco accepted the challenge. Visit our blog to learn more about how we adjusted in Production to accommodate... (read more)Browse Strip Heaters Datasheets for Tempco Electric Heater Corporation -
Tempco Electric Heater Corporation
Tempco Finned Strip Heater in 3D Printer Tempco was approached by a customer in the 3D Printing industry who was seeking a basic, finned channel strip heater (CSF). The design specifications that they gave to Tempco included: a flexible lead wire termination. a ground wire. a size constraint on the fins. a length constraint on the overall heater length. a specific lead wire gauge. After a few exchanges regarding design specifications, Tempco designed a heater with a smaller, more appropriate lead wire gauge and the customer approved... (read more)Browse Strip Heaters Datasheets for Tempco Electric Heater Corporation -
Autec Power Inc.
The Evolution of Wall-Mount Phone Chargers Components are vital to maintaining the power and operation of our gadgets. These gadgets guarantee smooth operation in our contemporary, tech-driven lifestyles by doing everything from charging our cell phones to running our laptops. Furthermore, the ease and accessibility of charging our smartphones has increased significantly with the introduction of wall-mount phone chargers. Let's explore the nuances of power sources, battery chargers, and the development of wall-mount phone chargers (read more)Browse Battery Chargers Datasheets for Autec Power Inc.
-
HEDL FACILITIES CATALOG 400 AREA
All the trailers are provided with air conditioning and heating, ranging from heat pumps to wall - mounted units and electric strip heaters .
-
Report on HVAC option selections for a relocatable classroom energy and indoor environmental quality field study
Electric powered heating systems available for the RC markets are either the wall mount compressor based systems that operate in a heat pump mode and have an electric resistance strip heater for pick-up (overall coefficient of performance (COP) of about 2 …
-
ZASMHBA0001178
Electric heating may be by one of the following methods, depending on the maximum operating temperature: · Sheathed resistance strip heaters are mounted externally to the side walls near the bottom.
-
EBR-II FUEL-UNLOADING MACHINE: DESIGN AND PERFORMANCE CHARACTERISTICS.
For heating, 12-kW electric strip heaters , bolted to the inside wall of the oven, are used. … and fuel subassembly, is filtered by the vapor trap and the molecular sieve mounted on the carriage.
-
ULTRA HIGH TEMPERATURE REACTOR EXPERIMENT (UHTREX) FACILITY DESCRIPTION AND SAFETY ANALYSIS REPORT.
Two thermocouples inside wells measure internal bed temperatures, and three thermocouples mounted on the bed walls measure surface temperatures. Before the stream enters the cleanup system blower, it is heated to 100°F in a length of pipe traced with electric strip heaters .
-
Some Features of a Turbulent Separated Flow and Heat Transfer Behind a Step and a Rib. 2. Heat Transfer in a Separated Flow
The temperature behind the obstacles was measured by 40 Chromel–Copel thermocouples flush- mounted along the plate centerline … The heat flux (q = const) was generated by transmitting alternating electric current over a strip heater located on the plate; the strip heater was made of foil approximately 10 µm thick and had a size of 150×400 mm. The heat flux from the wall qw was calculated as the difference q −qloss.
-
Frick / Knöll building construction lesson 2
The inner window sills that are desired as storage surfaces or radiators must optically line may not hinder the necessary air flow therefore (s. also section 5.3.2). The advantages of the arrangement of radiators on window parapets decrease with increasing improvement of the thermal protection properties of outer walls , in particular windows clearly. … plaster connection profiles (protector) a) Self-Adhesive plaster connection profile with lateral protective strip for bonding of … After completion of works, the protective strip is removed. b) closure of the clamping joint through additional …
-
wn_g.pl (finlayson-gwc2014.zip)
… about the atmosphere at various altitudes'). g(104212272,'a recording of just the sound'). g(104212453,'a spectrograph for acoustic spectra'). g(104212553,'sound recording on a narrow strip of a motion picture … … sun'). g(104214859,' heater consisting of a self … … out a shower of sparks'). g(104218544,'(on early automobiles) a lever mounted on the steering … … of an internal-combustion engine and ignites the gas by means of an electric spark'). g(104218960 … … g(104225662,'a sharp-pointed projection along the top of a fence or wall '). g(104225773 …
-
Journal of Thermophysics and Heat Transfer > Use of membrane transport in an absorption thermal transfer cycle
… al.,2 is a sketch of the experimental setup after the system is stripped of all external … All of the thermocouples have self-adhesive back- ings and are tape- mounted on the external surface of the metal walls , except at points 7, 11, and 12 where the probes are made directly to sense the fluid temperatures. The generator and the evaporator are equipped with electric heaters for facilitating controlled heat input.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sound recording on a narrow strip of a motion picture film |sound_recording_N narrow_J strip _N motion_picture_N film_N … … a satellite around the sun |craft_N capable_J travel_V outer_space_N technically_R satellite_N sun_N 04265275_N| heater consisting of a … … shaped_J electrode_N space_N 04268969_N| a firework that burns slowly and throws out a shower of sparks |firework_N burn_V slowly_R throw_out_V shower_V spark_V 04269086_N| (on early automobiles) a lever mounted on the steering column … … by means of an electric spark |electrical_device_N fit_V cylinder_head_N … … metal_N 04276404_N| a sharp-pointed projection along the top of a fence or wall (or a dinosaur …