Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qorvo
Description: The Qorvo QPF4506B is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power
- Features: RoHS Compliant
- IC Package Type: Other
- Supply Voltage: 5 V
-
Supplier: Qorvo
Description: The Qorvo QPF4200 is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption
- Features: RoHS Compliant
- IC Package Type: Other
- Supply Voltage: 5 V
-
Supplier: Qorvo
Description: Qorvo's RFPA5542 is a three-stage power amplifier (PA) designed for 802.11a/n/ac applications. The integrated input and output 50 ohm match greatly reduces the layout area, bill of materials and manufacturability cost in the customer application. The PA is optimized to minimize the
- Amplifier Type: Power Amplifier
- Frequency Range: 4900 to 5850 MHz
- Maximum Gain: 33 dB
- Minimum Gain: 33 dB
-
-
Supplier: Qorvo
Description: The Qorvo QPF4228 is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power
- Features: RoHS Compliant
- IC Package Type: Other
- Supply Voltage: 3.3 V
-
Supplier: NETGEAR Inc.
Description: NETGEAR AC1200 Dual Band WiFi Range Extender boosts your existing network range, delivering AC dual band WiFi up to 1200Mbps. FastLane technology improves performance using both WiFi bands. High-power amplifiers and internal antenna array increase range for whole
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: NETGEAR Inc.
Description: The NETGEAR Nighthawk AC1900 WiFi Range Extender boosts your existing network range, delivering extreme dual band WiFi up to 1900Mbps. The 700mW high-powered amplifiers provide extreme range, while the dual core 1GHz processor enables maximum WiFi performance. It
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
- Number of Ports: 6 #
-
Supplier: Broadcom Inc.
Description: The Avago Technologies MGA-25203 linear power amplifier is designed for mobile and fixed wireless data applications in the 5.1GHz to 5.9GHz frequency range. The power amplifier is optimized for IEEE 802.11a/b/g/n WLAN and 802.16 WiMAX applications.
- Amplifier Type: Power Amplifier
- Applications: Mobile / Wireless Systems
- Frequency Range: 5100 to 5900 MHz
- Maximum Gain: 30 to 33 dB
-
Supplier: Broadcom Inc.
Description: The Avago Technologies MGA-22003 linear power amplifier is designed for mobile and fixed wireless data applications in the 2.3GHz to 2.7GHz frequency range. The power amplifier is optimized for IEEE 802.16 WiMAX modulation but can be used for any high linearity
- Amplifier Type: Power Amplifier
- Applications: Mobile / Wireless Systems
- Frequency Range: 2300 to 2700 MHz
- Maximum Gain: 35 to 37 dB
-
Supplier: NETGEAR Inc.
Description: simultaneously streaming to multiple devices Works with any WiFi router EXTEND | EXTREME RANGE & PERFORMANCE Extreme dual band WiFi speed — up to 2.2Gbps High-power amplifiers and internal antenna array increase range Beamforming+ improves
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
- Number of Ports: 1 #
-
Supplier: Intelligraphics, Inc.
Description: and QCA4004 are full-featured, dual-band, single stream 802.11n solutions that serve as a highly integrated Wi-Fi link with an energy efficient on board power amplifier (PA) and LNA. RF switches are also integrated for the 2.4 GHz band. The QCA4002 and QCA4004 are optimized for
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent
- Applications: Mobile / Wireless Systems
- Data Rate: 54000 kbps
- Features: RoHS, Antenna Connector
- Form Factor / Package: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Applications: Mobile / Wireless Systems
- Features: RoHS, Antenna Connector
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: 5150 to 5850 MHz
-
Supplier: NETGEAR Inc.
Description: better connections for your iPads®, smartphones, laptops and more. Dual band WiFi up to 1.9Gbps Supports new 802.11ac & b/g/n WiFi devices High-power amplifiers & internal antenna array increases range MU-MIMO for simultaneously streaming to multiple
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
- Number of Ports: 1 #
-
Supplier: Infineon Technologies AG
Description: data rates up to 78 Mbps. On-chip power amplifier and low-noise amplifiers are included for both the 2.4 and 5GHz bands plus an internal +20dBm Bluetooth power amplifier. Wi-Fi Features Wi-Fi 5 (802.11ac) Dual-band (2.4/5 GHz) 1x1 SISO MCS8 (256-QAM)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: range (-40 to +85 °C) support and the CYW43732 offers support for dedicated LNA for the Wi-Fi and Bluetooth® subsystems. Included on-chip are 2.4 GHz and 5 GHz power amplifiers and low-noise amplifiers. All versions offer a USB hub and SDIO Wi-Fi host interfaces
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: 1x1 Dual-band Wi-Fi 4 (802.11n) + Bluetooth® 5.2 combo Infineon’s AIROC™ CYW43012 an ultra-low power single-chip, combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.0. With a low-power architecture, the CYW43012 is ideal for
- Features: RoHS Compliant
- IC Package Type: Other
- TJ: -20 to 70 C
- Technology: Bluetooth
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85780-11 is a highly integrated, front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power WiFi 6E applications
- Frequency Range: 5945 to 7125 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY85784-11 is a highly integrated, front-end module (FEM) incorporating a single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a high-gain low-noise amplifier (LNA) with bypass, and a power amplifier (PA) intended for high-power Wi-Fi 6E
- Frequency Range: 5925 to 7125 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Larch Networks
Description: environment is cleaner, the wireless access is more stable, the wireless access users are more, and the wireless rate is faster, which is the wireless of the, Airport, hotel, campus, Smart city and other crowd-intensive environments. Access provides a good solution. The PCB 2.4G and 5G WIFI
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Frequency Band: 2400 to 5800 MHz
- Network Media: Wireless
-
Supplier: RFMW
Description: Qorvo's RFPA5552 is a three-stage power amplifier (PA) designed for Wi-Fi 802.11a/n/ac systems. The compact form factor and integrated matching minimizes layout area in the application and greatly reduces the number of external components. Performance is focused on optimizing
-
Supplier: DigiKey
Description: RF Amplifier IC 802.11/WiFi, WLAN 57GHz ~ 65GHz Die
- Amplifier Type: Low Noise Amplifier, Power Amplifier
- Applications: Mobile / Wireless Systems
- Frequency Range: 57000 to 65000 MHz
- Maximum Gain: 21 dB
-
Supplier: DigiKey
Description: RF Amplifier IC 802.11/WiFi, WLAN 71GHz ~ 86GHz Die
- Amplifier Type: Low Noise Amplifier, Power Amplifier
- Applications: Mobile / Wireless Systems
- Frequency Range: 71000 to 86000 MHz
- Maximum Gain: 16 dB
-
Supplier: DigiKey
Description: RF Amplifier IC 802.11/WiFi, WLAN 50GHz ~ 66GHz Die
- Amplifier Type: Low Noise Amplifier, Power Amplifier
- Applications: Mobile / Wireless Systems
- Frequency Range: 50000 to 66000 MHz
- Maximum Gain: 24 dB
-
Supplier: RFMW
Description: The Qorvo RFPA5522 is a three-stage power amplifier (PA) designed for 802.11a/n/ac applications. The integrated input and output 50â?¦ match greatly reduces the layout area, bill of materials and manufacturability cost in the customer application. The RFPA5522 is manufactured
-
Supplier: RFMW
Description: The Qorvo RFPA5542 is a three-stage power amplifier (PA) designed for 802.11a/n/ac applications. The integrated input and output 50O match greatly reduces the layout area, bill of materials and manufacturability cost in the customer application. The PA is optimized to minimize the
-
Supplier: Microchip Technology, Inc.
Description: mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 36
-
Supplier: Microchip Technology, Inc.
Description: 802.11n mode. The ATWINC3400 features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 48
-
Supplier: Microchip Technology, Inc.
Description: stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator. The ATWILC1000
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator. The ATWILC1000 can be
- Operating Temperature: -40 to 85 C
-
Supplier: Radicom Research, Inc.
Description: Interfaces: Serial and SPI (master only) USB interface available with a Serial-to-USB adapter 802.11 b/g/n compliant Solutions with WLAN, MAC, baseband and power amplifier WiFi client and AP mode support RTOS & TCP/IP stack support
- Form Factor: Board
- Modem Type: Radio Modem
- Network Media: Wireless
-
Supplier: TRENDnet Inc.
Description: Extends concurrent WiFi AC and N networks AC1200: 867 Mbps WiFi AC + 300 Mbps WiFi N bands* Extreme speeds for buffer-free 4K / 3D / HD video streaming Plugs directly into an electrical outlet External antennas and high power amplifiers increase WiFi
- Network Media: Wireless
-
Supplier: RS Components, Ltd.
Description: microcontroller. â?¢Perfect for IoT, Smart devices and Multimedia streaming. â?¢Energy saving. â?¢CryptoAuthenticat ionâ?¢ ATECC508 I/O operating voltage 2.7 V to 3.6 V. â?¢Power amplifier & on-board switching regulator
- Interface: I2C, SPI, Other
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6V, Other
- TJ: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: The BGB707L7ESD is a Silicon Germanium Carbon (SiGe:C) low noise amplifier MMIC with integrated ESD protection and active biasing. The device is as flexible as a discrete transistor and features high gain, reduced power consumption and very low distortion for a very wide range of
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 50 to 10000 MHz
- Noise Figure: 0.4000 dB
- Nominal Operating Current: 0.0021 to 0.0250 amps
-
Supplier: RS Components, Ltd.
Description: The Microchip RN1810 is a low-power 2.4 GHz 802.11b/g/n WiFi Module that combines all the necessary components into a surface mount solution. The RN1810 integrates a TCP/IP networking stack, cryptographic accelerator, power management subsystem, real-time clock, 2.4 GHz
- Interface: Other
- Supply Voltage: 3.3 V, Other
- TJ: -40 to 85 C
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Richardson RFPD
Description: to power the device up and down during operation. In the 50 O environment and at 3 V, the MAAL-011078 offers 0.5 dB noise figure at 2.6 GHz, with 22 dB of gain and over 33 dBm output third order intercept point (OIP3). It is ideal for 4G cellular infrastructure and Wi-Fi applications.
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 700 to 6000 MHz
- Maximum Gain: 23 dB
- Maximum Operating Voltage: 3 volts
Find Suppliers by Category Top
Featured Products Top
-
The Qorvo® QPF4259 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power (read more)
Browse Network and Communication Chips Datasheets for Qorvo -
The Qorvo® QPF4559 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power (read more)
Browse Network and Communication Chips Datasheets for Qorvo -
The Qorvo QPF4659 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power (read more)
Browse RF Modules Datasheets for Qorvo -
The Qorvo® QPF4632 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves (read more)
Browse RF Modules Datasheets for Qorvo -
from Mouser Electronics, is a highly integrated device featuring a small form factor at only 21.5mm x 14.5mm x3.4mm. This module includes an integrated power amplifier, low noise amplifier (LNA), all necessary power management functions, and an integrated antenna. This module targets low power WiFi (read more)
Browse Wireless Systems Datasheets for Mouser Electronics -
optimization. The QM45500 integrates a multi-TX state 5 - 7 GHz Wi-Fi power amplifier (PA), single pole three throw switch (SP3T) ANT switch, bypassable low noise amplifier (LNA) with multiple RX states, and power coupler into a single device. The Qorvo® QM45639 is (read more)
Browse RF Modules Datasheets for Qorvo -
control and DPD optimization. The QM42500 integrates a multi-TX state 2.4 GHz Wi-Fi power amplifier (PA) that is also used for HP BT, single pole four throw switch (SP4T) ANT switch, bypassable low noise amplifier (LNA) with multiple RX states, and power coupler into a single device (read more)
Browse RF Modules Datasheets for Qorvo -
Samsung’s display power management Murata’s 2.4 GHz Wi-Fi front-end module Bosch Sensortec’s six-axis MEMS accelerometer and gyroscope Apple’s audio amplifier (read more)
Browse Product Development Services Datasheets for TechInsights Inc.
Conduct Research Top
-
Electropages.com: Compact Wi-Fi 6 FEM Minimizes Layout Area in IEEE 80211ax Systems
Qorvo QPF4532 5GHz Wi-Fi 6 Front End Module (FEM), available now from Mouser, is optimised for IEEE 802.11ax systems. The FEM features a 5150MHz to 5850MHz frequency range, up to 31dB transmit gain, and a low 2dB noise figure. This highly integrated device combines a 5GHz power amplifier, regulator
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Projects Agency (DARPA) to develop high power wide band amplifiers in gallium nitride. Intel's Moore echoes competitiveness concerns Intel Corp. co-founder Gordon Moore warned that the U.S. must boost spending on basic research and education in order to maintain global competitiveness. Moore, fellow
-
TECH TIPS on Implementing the IIOT via IO-Link
in applications like plastic and rubber production, food and beverage processing, and material handling. Such sensors have allowed engineers to eliminate the need for an. external PLC or amplifier for filling/emptying applications by providing basic logic functions in addition to sensing. Likewise
More Information Top
-
IndexSCR
MO2C-1 10:10 Challenges in Designing 5GHz 802.11ac WiFi Power Amplifiers (Invited Paper) (Yazhou Wang, Randy Naylor) .
-
LTX-Credence Announces The Selection Of Its PAx Tester As ANADIGICS' Preferred Test Platform
ANADIGICS Will Use the PAx for Both Cellular and WiFi Power Amplifiers .
-
WiFi™ Front End Module Design for Smart Phone Applications
In order to maintain the total transmit power at the antenna port, WiFi power amplifier (PA) has to have linear power of 18-19dBm at the PA output port.
-
RFMD Introduces RF3482 Single-Chip Integrated Front End Module
RFMD's highly integrated RF3482 single-chip FEM integrates a WiFi power amplifier with a single-pole, three-throw (SP3T) switch for 2.4 GHz to 2.5 Ghz ISM band applications.
-
5.27.10 -- Tutorial: GPS Receiver Testing; News From IMS2010
Skyworks Launches Mid- And High-Power WiFi Power Amplifiers .
-
MTT-S 2009: Avago Launches Miniature Wi-Fi And WiMAX Linear Amplifier Modules
Avago Technologies, a leading supplier of analog interface components for communications, industrial and consumer applications, recently announced a new series of miniature fully matched WiMAX and WiFi power amplifier modules for mobile and fixed wireless data applications.
-
New Dual-Band CDMA Power Amplifiers Support AMPS/Cellular And PCS Frequency Bands
"ANADIGICS is one of the world's leading suppliers of CDMA, GSM, 3G and WiFi power amplifiers for mobile wireless communications," said Dr. Ali Khatibzadeh, Senior Vice President and General Manager of Wireless Products at ANADIGICS. " .
-
SST Communications Introduces New 2.4 GHz WLAN Power Amplifier With Ultra-High Linear Output Power
The SST12CP11 is the latest addition to SST Communications' broad range of WiFi power amplifier products, which include high-efficiency and high-gain designs for embedded and high-performance WLAN applications.
-
Avago Launches Miniature WiFi and WiMAX Linear Amplifier Modules
Avago has announced a series of miniature fully matched WiMAX and WiFi power amplifier modules for mobile and fixed wireless data applications.
-
SST Communications - 2.4 GHz WLAN Power Amplifier with Ultra-High Linear Output Power
The SST12CP11 is the latest addition to SST Communications’ broad range of WiFi power amplifier products, which include high-efficiency and high-gain designs for embedded and high-performance WLAN applications.