-
Supplier: Micromega Dynamics
Description: Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial
- Acceleration: 2 to 200 g
- Features: Wireless
- Frequency Range: 0.0 to 250 Hz
- Minimum Accuracy: 0.3000 to 0.5000 +/-% FS
-
Supplier: Advantech
Description: The 250mV/g accelerometer is selected for use with Advantech Wzzard Wireless Sensing Solutions, data collectors and online systems using 2-wire constant current drive. The transmitter vibration/temperatur e sensor is built to high industrial specifications and rigorous ISO
- Features: Wireless
- Frequency Range: 0.3000 to 10000 Hz
- Operating Temperature: -58 to 257 F
-
Supplier: OMEGA Engineering, Inc.
Description: • Silicon-on-Sapphire Sensor Assures High Stability and Repeatability • Low Power Radio Transmitter Built-in with Range up to 500 Feet • High Accuracy 12 bit • No License is Required • IP65/NEMA 4 Stainless Steel Body • Solid State Reliability • High Shock and Vibration
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
- Media: Liquid, Gas, Hazardous
- Operating Temperature: -4 to 176 F
-
-
Supplier: TECAT Performance Systems, LLC
Description: Vibration Pressure Distance/displacemen t Magnetic field And many more through a variety of available MEMS sensors capable of being added to the remote unit The WISER LC100-PP System The first product in the WISER OEM family, the
- Function: Transmitter Only
- Operating Frequency: 2400 MHz
- Operating Temperature: -40 to 80 C
- Output Power: 13.4 dBm
-
Supplier: CAS DataLoggers
Description: The Accsense A1-01a wireless environmental data logger is designed for general environmental measurements. It provides several different internal sensors, as well as a screw terminal connector for connecting to a wide range of external analog sensors. The pod also includes a +5Vdc output to
- Digital Outputs: Other
- Electrical Outputs: Analog Voltage
- Features: Datalogger, Battery Powered
- Form Factor: Transmitter
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™
- Features: RoHS, Adjustable Output Power, LED Indicators, Data logging
- Form Factor / Package: Stand Alone
- Maximum Transmission Distance: 70 to 2000 m
- Operating Frequency: 2400 MHz
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature
- Features: RoHS, Adjustable Output Power, LED Indicators, Sensor Excitation, Data logging
- Form Factor / Package: Stand Alone
- Input Sensor Types: Strain Gage / Bridge, Other
- Maximum Transmission Distance: 70 to 2000 m
-
Supplier: LORD MicroStrain Sensing Systems
Description: The V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node features 4 differential input channels with optional bridge completion, 3 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of user
- Features: RoHS, Adjustable Output Power, LED Indicators, Sensor Excitation, Data logging
- Form Factor / Package: Stand Alone
- Input Sensor Types: Strain Gage / Bridge, Other
- Maximum Transmission Distance: 70 to 2000 m
-
Supplier: LORD MicroStrain Sensing Systems
Description: Features precision time-keeping and extended range capabilities; measures strain, torque, load, pressure and magnetic fields. Overview The SG-Link® -LXRS™ 3 Channel Wireless Analog Sensor Node features 1 differential input channel with
- Features: RoHS, Adjustable Output Power, LED Indicators, Sensor Excitation, Data logging
- Form Factor / Package: Stand Alone
- Input Sensor Types: Strain Gage / Bridge, Other
- Maximum Transmission Distance: 70 to 2000 m
-
Supplier: Demag Cranes & Components
Description: Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s)
- Applications: Crane / Materials Handling
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: DigiKey
Description: WIRELESS VIBRATION NODE, 2.4GHZ
- Applications: Mobile / Wireless Systems, Other
- Function: Transceiver
- Operating Frequency: 2400 MHz
- Output Power: 18 dBm
-
Supplier: DigiKey
Description: WIRELESS VIBRATION NODE 2.4GHZ
- Applications: Mobile / Wireless Systems, Other
- Communication Interface: Serial Interface
- Function: Transceiver
- Operating Frequency: 2400 MHz
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated For wireless use, the WH30TQG has a 1.5m (5 ft.) high-flex cable and a mini TA4F connector for direct connection to Shure bodypack transmitters. The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists
- Features: Wireless Microphone
-
Supplier: Acromag, Inc.
Description: is useful to isolate non-isolated transmitters. This module can also interface AC current signals with the model 5020-350 toroid sensor producing a 0 to 11.17mA input. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet
- Analog Input Channels: 1 #
- Form Factor: Modular Bay / Slot System
- Operating Temperature: -40 to 176 F
- Signal Inputs: DC Current Input?
-
Supplier: Visual Sound, Inc.
Description: specially designed instrument-mount clip assembly, which securely holds the mic in place, while isolating it from mechanical vibration. The mic is terminated in a TA4F connector wired for use with EV & Telex bodypack transmitters, and includes a two-stage foam windscreen, and a gig
- Directivity: Directional, Cardioid
-
Supplier: Visual Sound, Inc.
Description: the mic in place, while isolating it from mechanical vibration. The mic is terminated in a TA4F connector wired for use with EV & Telex bodypack transmitters, and includes a two-stage foam windscreen, and a gig bag. One of the worlds most compact, lightweight microphones
-
Supplier: Visual Sound, Inc.
Description: mini-XLR output cable makes setup and transportation easier Heavy-duty shock mount greatly reduces mechanical noise and vibration Comes with A400 adapter plate that allows AKG WMS40PRO and WMS450 bodypack transmitters to be attached directly to the microphone Tight cardioid pickup
- Directivity: Directional, Cardioid
-
Supplier: Acromag, Inc.
Description: .17mA output. For interfacing two-wire transmitters, please refe to the uB42 which is similar to the uB32 but provides field excitation for the loop-powered transmitter. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Modular Bay / Slot System
- Operating Temperature: -40 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
correct operation of pumps in the process? Vibration monitoring systems are used for condition-based maintenance of machines and installations. Continuously monitoring vibrations caused by cavitation or mechanical failures, controlling water pressure peaks that break pipes and (read more)
Browse Vibration Transmitters Datasheets for ifm electronic gmbh -
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should be considered. These topics are covered in much greater detail in Dataforth application note...
(read more)
Browse Vibration Transmitters Datasheets for Dataforth Corporation -
applications include: anti-theft devices, man-down alarms to detect non motion, smart appliances to turn off power when not in use and portable equipment to do the same. Movement/Vibration Sensor: Non Mercury Contacts Movement/Vibration Sensor: Mercury Contacts Movement/Vibration Switch: Non Mercury Movement/Vibration Switch: Mercury (read more)
Browse Vibration Sensors Datasheets for Comus International -
-to-use vibration monitor developed based on our many years of experience in rotating machinery maintenance and from our perspective as a vibration sensor user. It aims at preventive maintenance and ensures basic performance to detect abnormal vibration before machine failure. conanair can be (read more)
Browse Vibration Sensors Datasheets for NSXe Co. LTD. -
"conanair" is a Wi-Fi vibration sensor for preventive/predictive maintenance. It's inexpensive and compact, also truthfully easy to set up though, almost all expensive precision diagnosis of bearing fault can be covered by "conanair." It can be used in any field, such as Aerospace, Automotive, Factory, Manufacturer, Building & Construction, and more. (read more)
Browse Vibration Sensors Datasheets for NSXe Co. LTD. -
It is important to keep a check on the health of your employees and the functionality of all devices. Though, it isn’t easy to get a new system. However, the Wi-Fi vibration sensor “conanair” can solve those problems. (read more)
Browse Vibration Sensors Datasheets for NSXe Co. LTD. -
Expensive, high-resolution vibration sensors were conventionally required to capture the impact vibration caused by bearing damage. However, the inexpensive, low-resolution "conanair" has captured the same impact vibrations, enabling the diagnosis of bearings (read more)
Browse Vibration Sensors Datasheets for NSXe Co. LTD. -
What is “conanair” in the first place? Despite the significant benefits of vibration sensing, some businesses might be intimidated by the technology. As a business, you should not be afraid. Instead, you are excited by thinking about saving money (read more)
Browse Vibration Sensors Datasheets for NSXe Co. LTD. -
The Comus Group introduces the first motion sensor to the Smart sensor category. The PDM1000 is an adjustable motion sensor, with NPN or PNP outputs and a motion level range of 5 - 2000 mg.
(read more)
Browse Vibration Sensors Datasheets for Comus International -
conanair can be used flexibly. conanair is a Wi-Fi vibration sensor for predictive/preventive maintenance. It has two modes: manual and automatic modes. You can choose the mode and change the mode anytime you want easily. After measuring, data can be saved as (read more)
Browse Vibration Sensors Datasheets for NSXe Co. LTD.
More Information Top
-
Plant Maintenance Product | Emerson Process Management's CSI 9420 Wireless Vibration Transmitter delivers information for machinery analysis | Plant Services
Home / Products & Vendors / Products / 2010 / Emerson Process Management's CSI 9420 Wireless Vibration Transmitter delivers information for machinery analysis .
-
Online and remote machine condition monitoring and fault diagnosis system using wireless sensor networks
The system continuously monitors the status of the target motor systems using wireless vibration transmitters .
-
Implementation of envelope analysis on a wireless condition monitoring system for bearing fault diagnosis
[11] CSI 9420 Wireless Vibration Transmitter –providing Accurate Vibration Monitoring in Hard-to-reach Lo- cations, .
-
Plant Maintenance Product | Emerson Process Management expands its Fisher control valve series to include the NotchFlo DST valve and Fisher DST Trim | Plant Se...
Emerson increases efficiency, power module life in wireless vibration transmitter .
-
Plant Services Products
Emerson Process Management's CSI 9420 Wireless Vibration Transmitter delivers...
-
Production Operations: November 2007 Equipment Round-Up - Instrumentation and Process Control
CSI 9420 Machinery Health Transmitter is a wireless vibration transmitter that monitors mechanical equipment to deliver predictive diagnostics for improved reliability and plant safety.
-
Marginal Expense Oil Well Wireless Monitoring
Figure 1: Schematic of the patented, self-contained vibration sensor/ wireless transmitter unit (not to scale).
-
Smooth operators | News | The Engineer
Products that claim ease of integration include Wilcoxon Research's iT230 vibration transmitter and Adaptive Wireless Solutions' Sensicast wireless condition monitoring solution.
-
Vibration analysis of a bearing integrated sensor module
This paper focuses on the vibration analysis of a wireless transmitter module with an integrated sensor that is embedded into the bearing outer raceway for high signal-to-noise ratio data acquisition.
-
Copper foil-type vibration-based electromagnetic energy harvester
The goal is to develop vibration-based power generators suitable for harvesting energy from these commonly available vibration levels to power wireless transmitters and sensors. .