AdvancAir® Custom Cleanroom Air Conditioner

Featured Product from Air Innovations LLC

More Info Email Supplier Request a Quote

AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations.

Our engineering staff will work with you one-on-one to create a full-sized prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental test chambers. Small scale or full-run production capabilities are available.

Units are assembled for installation either vertically or horizontally, on the floor inside or exterior to the cleanroom, on a mezzanine, or suspended from building structural.

ADVANCAIR® Custom Room Air Conditioner Technical Capabilities

  • Temperature control as tight as plus or minus 0.02ºC
  • Humidification control capable of plus or minus 0.5% RH
  • Sophisticated process and static pressure controls
  • Chilled water or DX-based systems
  • Computer managed system-wide control for the total environmental process, capable of integration into facility control system
  • Vertical or horizontal configurations
  • Meet Semi S2-93 and S8-05 standards
  • Non-out-gassing construction available

Examples of AdvancAir applications installed around the world

Continue Reading: