Custom Environmental Control Systems

Featured Product from Air Innovations LLC

More Info Email Supplier Request a Quote

When it comes to environmental control requirements, no two industries, companies or processes are exactly the same. To customers looking to control temperature, pressurization, humidity and cleanliness with an environmental control unit within their unique environments, this often poses a problem. That's why we're here.

From homeland security and semiconductors to military and aerospace, Air Innovations designs and manufactures world-class custom environmental control units (ECUs) that are tailored to the exact needs of your industry and to the specific requirements of your process.

Industries and Applications of our Custom Environmental Control Solutions

Here are some examples of areas in which we've helped our customers overcome challenges with custom ECU solutions:

  • Pharmaceutical research and manufacturing
  • Research and development laboratories
  • Hospital laboratories
  • Archive storage in libraries and museums
  • Material handling
  • Injection molding
  • Process manufacturing

In addition to the above areas, we have manufactured Class 1 Div. 1 and Class 1 Div. II explosion proof environmental control units.

Each environmental control unit (ECU) solution we design is engineered, tested and manufactured with quality and precision. Innovation isn't just part of our name - it's at the core of our capabilities.

Capabilities in Custom Environmental Control

  • Temperature control tolerances from plus or minus a few degrees to 0.01°C and +/-0.5% RH
  • Up to 6,000 CFM
  • HEPA or chemical air filtration
  • 1/4-ton to 15-ton cooling
  • UV air sterilization
  • Ultrasonic or steam humidification

We've listed just a handful of examples of what we can do for you. We call them "custom" solutions for a reason - because you can contact us with a problem and we'll respond with the solution. Review our custom environmental control unit case studies below to see how we back up our talk. Or better yet, contact an Air Innovations product applications specialist today - or submit a custom project inquiry online.

Air Innovations can create a custom environmental control solution to fit your specific needs. For more information, Contact Us or call 1-800-825-3268 today!