LiPOLY® Thermally Conductive Putty
Featured Product from Shiu Li Technology Co., Ltd
LiPOLY® has created a new advanced thermal interface material. H-putty is a tolerance filled, thermally conductive putty that maintains high compressibility with low stress, high reliability, and will not flow vertically. Our H-putty can replace thermals pads in design gaps of 0.1mm-3.0mm. H-Putty has a bond line thickness of 100-3000μm. The thermal conductivity of the H-putty series is 3.5/6.0/8.0 W/m*K.
Product line:E-catalog
More Featured Products