Solvent-free, Nano-Thermal Interface Grease
Featured Product from Shiu Li Technology Co., Ltd
Nano-Thermal Interface Grease: TT3000
LiPOLY TT3000 is a Nano type thermal interface material based on a unique formula. TT3000 is a highly reliable thermal grease made of Non-Solvent silicone oil compounds and thermal fillers. TT3000 provides superior performance and reliability while mitigating against pump-out and floating issues on the interface. TT3000 has improved the operating process while simultaneously providing high thermal conductivity and excellent low thermal resistance, improving the components performance as well as the product lifecycle.
Features
- Thermal conductivity: 6.0 W/m*K
- Low thermal impedance
- Stable and homogeneous compound to ensure thermal performance
- Formula can fill gaps at low pressure
- High stability and reliability
- Solvent-free formula
- The product is qualified for RoHS and REACH
Applications
- CPU, ICs and chip coolers
- Power transistors and switching power supplies
- Between any heat generating component and heatsink
Shiu Li Technology Co., LTD
Shiu Li Technology Co., LTD has established itself as a world-leading thermal management manufacturer, developing high-performance thermal solutions for product designers around the globe. Selling under its brand LiPOLY, Shi Li Technology Co. LTD has heavily invested in the development of advanced thermal conductive products for high powered modules. In 2018, Shiu Li Technology LLC was established in the United States to better serve customers in North America and Europe.
Shiu Li Technology has served more than 2000 customers worldwide, delivering thermal solutions in computer manufacturing, data communication, consumer electronics, data centers, military equipment, automotive equipment, lighting, power conversion, and more.