Different motor types are used to provide rotary motion within industrial applications. Each application has different requirements for speed, torque and accuracy, as well as its constraints in build-in volume and budget. This page briefly introduces different types of motors and their performance in positioning/indexing
5 questions answered
A perfect vacuum is an environment without any matter of gas in it. In industrial applications, a vacuum environment is considered to have a pressure much lower than the atmospheric pressure and is therefore formally only a partial vacuum. In the semiconductor market, vacuum systems are used at various manufacturing stages to reduce impurities and prevent cont... Read more...
More Product Announcements from TecnotionProgrammable SmartDisplays go beyond the traditional switch by seamlessly integrating a tactile switch with an OLED or LCD display. This revolutionary combination not only ensures the reliability of a physical switch but also opens up a world of dynamic flexibility through a digital display.
Choose SmartDisplay for Your Next Application Design!
- ...
BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500- hour at 85 °C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200. Read more...
More Product Announcements from Cornell DubilierDesigned for harsh environments, the ALH series of AC-rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. Read more...
More Product Announcements from Cornell DubilierFrom Nail Clips, Test Terminals, Nails or Accessories!
Nail clip test terminals: standard, heavy-duty, high-temp, multi-wire connection, on threaded post, insulation-piercing,
METCASE has launched elegant new TECHNOMET-CONTROL VESA-mount aluminum enclosures for touch screens, displays, panel PCs and HMI electronics. These are ideal for machine control, factory processing, security systems, test and measurement, point-of-sale, IIoT and detection. Read more...
More Product Announcements from METCASEWhen it comes to environmental control requirements, no two industries, companies or processes are the same. Customers looking to control temperature, pressurization, humidity, and cleanliness with an environmental control unit within their unique environments, this often poses a problem. That's why we are here. Read more...
More Product Announcements from Air Innovations LLCHYPER-EFFICIENT HOUSEHOLD APPLIANCES NEED TO SWITCH MOTOR TECHNOLOGY TO ACHIEVE BETTER ENERGY USE Read more...
More Product Announcements from Isabellenhutte USANew XMWT80L1G – Designed to Replace Larger, Bulkier Caseless & Connectorized Terminations
TTM Technologies RF and Specialty Components’ new XMWT80L1G is a flip-chip, surface-mountable 50 Ω termination with a power rating of 0.5 Watts (AVG) and a peak-to-average ratio of 12 dB. This thick film ALN component has industry-leading bandwidth of DC-81 GHz. Read more...
More Product Announcements from Richardson RFPD