Vortec

The Vortex A/C uses compressed air and vortex tube technology to create clean, dry, low-pressure cold air to cool the electronic enclosure. Read more...

More Product Announcements from Vortec
Cornell Dubilier

VMF/VPF Hybrid LIC Supercapacitors offer greater energy density, low self-discharge rate, and ultra-fast charging. Read more...

More Product Announcements from Cornell Dubilier
Electri-Flex Company

Type LNMP Flexible Electrical Conduit provides an extreme all temperature rating from -55°C through 105°C and is ideally suited for continuous flexing applications due to its all PVC construction. Download the LNMP Spec Sheet to learn more today. Read more...

More Product Announcements from Electri-Flex Company
RS Components, Ltd.

As factories become more digitized and connected, manufacturers have a growing need for IP67-rated connectors that can withstand the harsh conditions on the factory floor. Explore a range of durable, industrial connectors, antennas, and more. Read more...

More Product Announcements from RS Components, Ltd.
SCHURTER Inc

The detachable hospital grade power cords are offered with IEC 60320 C13 and C19, 10 and 16A respectively, cord connectors on the equipment end and NEMA 5-15 on the plug end. The power cord, (6051.2121) with the C13 cord connector and SJT 3x16AWG cable, is rated 13 A/125 VAC. The power cord with the C19, (6051.2131) cord connector and SJT 3x14 AWG cable, is rated 15 A/125 VAC. Read more...

More Product Announcements from SCHURTER Inc
Electri-Flex Company

ELECTRI-FLEX COMPANY, Roselle, IL, announces product Types ATLA and LAFG have passed additional testing and now conform to Annex A “Heavy-Duty” for CSA Certification. Types ATLA and LAFG join Liquatite® product Types LA, CSA, ZHLA and CBLA, and offer a variety of Heavy-Duty flexible conduits to choose from that are ideal solutions for any application. Read more...

More Product Announcements from Electri-Flex Company
Richardson RFPD

Richardson RFPD offers fully automated custom testing and sorting of components and assemblies to your exact specifications. Read more...

More Product Announcements from Richardson RFPD
Vortec

ProtEX Vortex A/C Coolers are designed specifically for purged Electrical enclosures in ATEX Zones 1 and 21, UL Class I, Div. 1 (Groups A,B,C and D), Class II, Div. 1 (Groups F and G), Class III and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features and provides reliable safety and protection for hazardous location enclosures. Read more...

More Product Announcements from Vortec
Oriental Motor USA

Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. Read more...

More Product Announcements from Oriental Motor USA
Knowles

Today, the design and development of many applications, such as power electronics in electric vehicles (EVs), is driven largely by concerns about size and weight. This means the film capacitors traditionally used by electronics engineers aren’t always the best option. Instead, multi-layer ceramic capacitors (MLCCs) are emerging as an excellent alternative to film capacitors. Read more...

More Product Announcements from Knowles