Festo Corporation

Festo now offers an entire range of ball valves, Namur solenoids, actuators, positioners, and sensors assembled and ready to install. Read more...

More Product Announcements from Festo Corporation
Hamilton Company

Our superior performance valves with ceramic, PTFE, and CTFE inserts provide comprehensive liquid handling for delivering chemically inert flow paths. Read more...

More Product Announcements from Hamilton Company
Hamilton Company

The Hamilton PSD/6 is the newest full-height syringe pump to join the Hamilton PSD family. It is Hamilton’s most compact full height pump and offers the largest range of compatible syringes sizes. Enhanced flow stability and increased dispense times make it ideal for applications like flow cytometry and micro fluidics.

The PSD/6 performs all standard liquid handling function... Read more...

More Product Announcements from Hamilton Company
BRIM Electronics, Inc.

BRIMFLEXTM BSR Silicone Rubber Tubing is an extremely elastic and stable high temperature & low temperature tubing. Read more...

More Product Announcements from BRIM Electronics, Inc.
BRIM Electronics, Inc.

BRIMFLEXtm PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. Read more...

More Product Announcements from BRIM Electronics, Inc.
Vaughan Company

The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. Read more...

More Product Announcements from Vaughan Company
Vaughan Company

The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Read more...

More Product Announcements from Vaughan Company
Vaughan Company

Vaughan's E-Series Dry Pit Pedestal Chopper Pump is ideally suited for installation where floor space is limited. Easily retrofits conventional non-clog dry pit pumps, where clogging or bearing-and-seal failure are common problems. The chopper impeller design eliminates clogging and the need for an expensive comminutor. Applications include sludge mixing and transfer. Read more...

More Product Announcements from Vaughan Company
Vaughan Company

The Vaughan Horizontal End-Suction Chopper Pump provides trouble free operation in the most severe pumping environments. Retrofits are made easy with centerline connections, and choice of packing or mechanical seal. The combination of chopping and pumping eliminates the need for a comminutor. Read more...

More Product Announcements from Vaughan Company
Vaughan Company

The Vaughan Vertical Wet Well Chopper Pump solves severe pumping problems for industries such as chemical, wood products, mining, steel, food processing and municipal. The combination of the Chopper Impeller Design with the patented Seal-and-Bearing System has led to warranty costs among the lowest in the industry, with applications among the toughest. Read more...

More Product Announcements from Vaughan Company