The Anderson Power SBE Connector Series is an excellent choice for applications including; material handling, motor control, robotics and more.. Read more...
More Product Announcements from Anderson Power ProductsCO2Meter releases new PRO-10 Portable CO2 Safety Detector designed for real-time monitoring and personnel protection. Read more...
More Product Announcements from CO2Meter.comLEMO is expanding its field-proven M Series with a new multi coaxial configuration, named LM.232, available in size LM with up to 12x coaxial contacts. These new plugs and fixed sockets have been specifically designed for all applications requiring high frequency performance in harsh environments. Read more...
More Product Announcements from LEMO USA, Inc.LEMO’s new High Power connectors have been specifically designed using the robust, light & compact M series’ bodies combined with new gold-plated low-resistance high-power contacts. Read more...
More Product Announcements from LEMO USA, Inc.Reduce lead times on mil-spec products with Glenair Read more...
More Product Announcements from Powell Electronics, Inc.Cable assemblies with an assortment of connectors, wire or cable type, length, & color.
Manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead to various off-... Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.EOD Tactical Solutions Defence Kits
E-Z-Hook is proud to manufacture products specifically designed for military and tactical use. Since entering the industry in 1970, we are currently servicing government and defense organizations on a global scale. In 2005, we expanded into the explosive ordinance disposal (EOD) space, initially with customized needle beds and then... Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.An insulation piercing connector was specifically designed for harness board applications.
Accepts wire up to 0.20″, which can be inserted from multiple angles within the 180-degree opening. Part is available with 4 different threaded post sizes. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Double hook & ultra-thin body for side-by-side stacking connections.
Diagnostic work in tight spaces is made easy by the X2015 slim double-gripper clip by E-Z-Hook. Direct contact from the double-gripper hooks thru the pin means no compromising on connections. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.AMETEK Land now offers an air-cooling system to protect its thermal imaging cameras against high-temperature environments. Read more...
More Product Announcements from LAND