Our HP-AT101 Series, HP-ATA Series, and any other blocks are perfect for HVAC applications. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Precise gas mixing is a cornerstone of effective gas chromatography. Using precise gas mixing for gas chromatography ensures accurate calibration, enhances flexibility, and offers cost-effective, safe, and efficient solutions for laboratory operations. Read more...
More Product Announcements from Environics, Inc.Tab Internal Wiring Type Terminal Blocks Read more...
More Product Announcements from BlockMaster Electronics, Inc.As technology evolves, Positronic SP Max connectors deliver resilient connectivity solutions for challenging environments. Read more...
More Product Announcements from Powell Electronics, Inc.The OnLogic PS1000-1 is a wide temperature, ruggedized power supply capable of delivering up to 1000 watts of DC power at 48V. Read more...
More Product Announcements from OnLogic Inc.PS1000-1 Hardened IT Power Supply 1000W, 48V, 20.8A (North American Power Cord)
The OnLogic PS1000-1 is a wide temperature, ruggedized power supply capable of delivering up to 1000 watts of DC power at 48V. It can be used to power commercial information technology equipment including IT devices within railway, maritime, and medical applications*. (North American Power Cord) Read more...
More Product Announcements from OnLogic Inc.Lightweight, compact, and built to mil-spec standards, the Amphenol 2M Series ensures top performance in demanding military and aerospace applications. Designed for armored vehicles, aircraft, UAVs, and more, these connectors exceed Glenair Mighty Mouse with advanced vibration and shielding capabilities. Available in multiple coupling mechanisms, including quick-disconnect options, at PE... Read more...
More Product Announcements from PEI-GenesisWith a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Read more...
More Product Announcements from Pratt & Whitney Measurement Systems, Inc.Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Read more...
More Product Announcements from Pratt & Whitney Measurement Systems, Inc.Your solution for vertical measuring is the Laseruler which is laser-interferometer