Reducing the Cost of Test with Innovative, High-Efficiency ATE Solutions
Cosmic presents ATE, handler and burn-in solutions for mixed-signal and high-power applications for automotive, industrial, and power semiconductor markets. Read more...
Cable Length: 1000mm
Connector: Multiplug TPS
Dimensions (L*W*H)(mm): 120*75*30mm
Input Voltage: 9-32Vdc
Output Current: 6.31A
Output Power: 120W
Output Voltage: 24Vdc
Weight: 0.5kg Read more...
More Product Announcements from TPS Elektronik GmbHCooling: Water Cooled (Optional)
Output Current: 0-1000A
Output Power: 10000W
Output Voltage: 0-10V
Type: 4U Read more...
More Product Announcements from TPS Elektronik GmbHThe M39S is an ultra-high precision scanning system designed to inspect matched cylindrical components by measuring bore IDs and shaft ODs along the full axial length. Using advanced pneumatic gauging technology, it delivers sub-micron accuracy for selective assembly, match grinding, honing, and quality control applications. Read more...
More Product Announcements from Marposs CorpAltech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring. Read more...
More Product Announcements from Altech Corp.Micross also continues production of its First Generation (Technograph) NED device. Read more...
More Product Announcements from Micross Components, Inc.Mission-critical systems demand uncompromising connectivity
Modern defense systems require rugged, lightweight connectivity in harsh environments. LEMO’s OPTIMA interconnect solutions support soldier systems, tactical communications and defense platforms with secure locking and reliable high-speed data transmission Read more...
PIC® Wire & Cable has expanded its MACHFORCE® D38999-Style Connector line with two new RoHS-compliant plating options: Black Zinc Nickel and Electroless Nickel, joining the existing Olive Drab Cadmium finish. These additions support evolving global standards and reflect PIC's commitment to high-performance solutions that reduce downtime and enhance operational reliability. Read more...
More Product Announcements from PIC Wire & CableBlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps Read more...
More Product Announcements from BlockMaster Electronics, Inc.To support automotive engineers with the demands of modern vehicle testing, Hottinger Brüel & Kjær (HBK) has launched Fusion RX, a Road Load Data Acquisition (RLDA) platform for capturing reliable load data. Read more...
More Product Announcements from Hottinger Bruel and Kjaer UK Ltd.