Wine Guardian's ceiling mounted wine cooling units, by Air Innovations, are quiet, split wine conditioning systems that are ideal for small- to mid-size wine rooms with no room to install a traditional unit. Read more...
More Product Announcements from Air Innovations LLCAdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Read more...
More Product Announcements from Air Innovations LLCMany original equipment manufacturers (OEMs) have specialized equipment or parts of their equipment that require special environmental conditions to operate or that process something requiring a controlled environment. Air Innovations solves challenges related to temperature control, humidity regulation, and filtration in a way that helps OEMs differentiate themselves from their competit... Read more...
More Product Announcements from Air Innovations LLCSimilar to all medical facilities, hospitals are subject to strict hygiene standards. These requirements and restrictions are aimed toward ensuring the health and well-being of all patients, facility employees, and visitors. They may include implementing rigorous cleaning schedules as well as integrating specialized equipment—e.g., HVAC systems— Read more...
More Product Announcements from Air Innovations LLCWhen it comes to aerospace HVAC applications, we understand each solution is unique. Our solutions have showcased a broad range of capabilities including HEPA filtration, pressurization, humidification & dehumidification, and more. Whether customers need adjustable output temperatures over a broad potential temp range (45°-85°F / 7°-29.5°C) or precisely controlled tem... Read more...
More Product Announcements from Air Innovations LLCThe MyZone personal desk environment (model ME200) is a console management system that attaches to a personal work surface and combines environmental control, lighting control, and lift functions inside a single unit. The user can control these features with a non-fixed controller, which can be positioned anywhere on their desk. Read more...
More Product Announcements from Air Innovations LLCThe Challenge:
Custom ECU for Semiconductor Application
One of the biggest challenges in using lithography in high-volume semiconductor fabrication is photomask defectivity. A global supplier to the semiconductor and photomask making industries asked Air Innovations to create an environmental control unit (ECU) that could service... Read more...
More Product Announcements from Air Innovations LLCPharmaceutical Manufacturing: Explosion-Proof Air Conditioners
The Challenge:
Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure.
The Solution:
We configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. Read more...
More Product Announcements from Air Innovations LLCThe Challenge:
Air Innovations was asked to design a Class I Division I environmental control system (ECU) to cool an electrical cabinet that houses several variable frequency drives for a large centrifuge machine.
The Solution:
An explosion-proof system was designed to integrate inside the client’s custom purged electrical cabinet... Read more...
More Product Announcements from Air Innovations LLCHEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial applications such as computer rooms, laboratories, hospitals, facility additions, mini-environm... Read more...
More Product Announcements from Air Innovations LLC