4-Way Power Divider Covers Ultra-Broadband 3 to 40 GHz
Read more...
KRYTAR 2-Way Power Divider: Model 6020080 2-Way Power Divider, 2-8 GHz Read more...
More Product Announcements from KRYTAR, Inc.KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment offers eight models of 2-way power dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. Read more...
More Product Announcements from KRYTAR, Inc.Model 102040030 offers 30 dB coupling over ultra-broadband frequency of 2.0-40.0 GHz in a compact lightweight package and lends itself to wireless designs and many test and measurement applications within S through K-Bands. Read more...
More Product Announcements from KRYTAR, Inc.Space applications demand products of high quality, with appropriate additional testing to ensure long-term reliability. Our world-class engineering team understands the challenges of developing components optimized for space, including meeting ever evolving SWaP (size, weight and power) requirements and rigorous testing standards. Read more...
More Product Announcements from Knowles Precision DevicesModels 2239 provides two-way stereo audio over fiber. Typical applications include paging systems, music distribution, and control with audio tones, two way audio communication.
The 2239 has 1/8" (3.5mm) microphone input and stereo line level phono jack inputs. The 2239 digitizes the audio input into 16-bit samples at 48KHz rate. The microphone input is copied to both channels, th... Read more...
More Product Announcements from S.I. Tech, Inc.S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications.
- Multimode or Single mode Fiber
- Plastic or Glass Fiber
- 9600 Bps to 12 Mbps – switch selectable
- Din Rail Mounting
- Status Indicators
- Tested & Approved by Profibus Lab
Learn More Read more...
More Product Announcements from S.I. Tech, Inc.As 2022 is coming to an end, it's time to be prepared for 2020 by:
#1 Reviewing your critical equipment
#2 Stocking up for unplanned emergencies
#3 Sending us your parts that need repair Read more...
More Product Announcements from Classic Automation LLCDiscover antenna tuners that offer the highest design flexibility and accelerated time-to-market for devices such as smartphones, notebooks, wearables, VR headsets, and other cellular applications. Read more...
More Product Announcements from Infineon Technologies AGThis Passive Loop Antenna is an electrostatic shielded loop antenna that minimizes the E-field response and is an excellent solution for low frequency magnetic field emissions and immunity testing in the frequency range of 9K Hz to 30 MHz. Read more...
More Product Announcements from A.H. Systems Inc.