S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications.
S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depe... Read more...
More Product Announcements from S.I. Tech, Inc.The AT0603 Series provides virtually flat loss over a broad frequency spectrum and is ideal where low noise, low inductance and low parasitic capacitance is required. Read more...
More Product Announcements from Richardson RFPDHigh-frequency applications on the Ku and X bands need cables with
outstanding signal integrity and low insertion loss. MicroMATES assemblies give you superior signal integrity, low insertion loss, less RF interference, and a robust yet easy-to-install design. Read more...
SCHURTER now offers DIN-Rail mount adaptor kits with metal clips. The kits provide a simple solution for converting panel mount block filters to DIN-Rail mount for use inside control cabinets. Simply affix the clip to the filter using the screws provided in the kit, then snap the converted filter onto the DIN-Rail.
Panel mount block filters are commonly used in equipment to filter... Read more...
More Product Announcements from SCHURTER IncHigh gain, low VSWR, input handling capability up to 800 watts CW, and rugged design make this horn antenna excellent for both immunity and emissions testing. Read more...
More Product Announcements from A.H. Systems Inc.Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and loose samples are currently available. Skyworks offers a family of ultra-small profile filters available in surface-mount techn... Read more...
More Product Announcements from Skyworks Solutions, Inc.New Model 264030 offers 30 dB of Nominal Coupling over the frequency range of 26.5 to 40.0 GHz (Ka-Band) Read more...
More Product Announcements from KRYTAR, Inc.Skyworks' SKY72310-11 is a 50 MHz to 2.1GHz fractional-N frequency synthesizer for high-performance Land Mobile Radio/Professional Mobile Radio (LMR/PMR) systems. Read more...
More Product Announcements from Skyworks Solutions, Inc.The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. Read more...
More Product Announcements from Skyworks Solutions, Inc.High Linearity LNAs for Cellular 5G NR Infrastructure Applications Read more...
More Product Announcements from Skyworks Solutions, Inc.