Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: ISO 19675:2017 specifies requirements for the dimensions, material and manufacture of a steel block for calibrating ultrasonic test equipment used in ultrasonic testing with the phased array technique.
-
Supplier: Accuris
Description: Non-destructive testing \x97 Ultrasonic testing \x97 Specification for a calibration block for phased array testing (PAUT)
-
Supplier: Accuris
Description: Non-destructive testing - Ultrasonic testing - Specification for a calibration block for phased array testing (PAUT) (ISO 19675:2017)
-
-
Supplier: Accuris
Description: Non-destructive testing \x96 Ultrasonic testing \x96 Specification for a calibration block for phased array testing (PAUT)
-
Supplier: Accuris
Description: Non-destructive testing \x96 Ultrasonic testing \x96 Specification for a calibration block for phased array testing (PAUT) (ISO 19675:2017)
-
Description: are described in IEC 60565-2 [1]. Also excluded are calibrations of digital hydrophones and systems, calibration of marine autonomous acoustic recorders, calibration of acoustic vector sensors such as particle velocity sensors and pressure gradient hydrophones,
-
Supplier: ASTM International
Description: potential usefulness for ultrasonic examinations. Other electronic instrument characteristics in phased-array units are similar to non-phased-array units and may be measured as described in E 1065 or E 1324. 1.3 Ultrasonic examination systems using pulsed-wave trains and
-
Supplier: ASTM International
Description: long-term changes in the characteristics of a given instrument or system. Significant changes may be indicative of impending failure, and, if beyond certain limits, will require corrective maintenance. Some electronic instrument characteristics in phased-array units are similar to
-
Supplier: CSA Group
Description: ISO 18563-3:2015 addresses ultrasonic test systems implementing linear phased array probes, in contact (with or without wedge) or in immersion, with centre frequencies in the range of 0,5 MHz?10 MHz. It provides methods and acceptance criteria for verifying the performance of combined
-
Supplier: kTB Solutions
Description: phased-array radar and electronic warfare (EW) applications. Test & Measurement: Calibration of spectrum analyzers, vector network analyzers, and millimeter-wave test setups. Aerospace and Defense: Critical systems requiring ultra-low phase noise, such as navigation and SIGINT
- Oscillation Frequency: 1,000 to 16,000 MHz
- Phase Noise (@ 10kHz): -174 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: Evident Scientific
Description: The Dual Linear Array™ probe for corrosion inspection provides many advantages over conventional ultrasonic dual element transducers. This phased array solution improves productivity through features such as larger beam coverage, faster scan speed, and C-scan imaging with
- Probe Frequency: 7,500 kHz
- Measurement Range: 1 mm
- Features & Format: Array
- Probe Style: Dual Element
-
Supplier: AENOR
Description: Non-destructive testing - Ultrasonic testing - Specification for a calibration block for phased array testing (PAUT) (ISO 19675:2017)
-
Supplier: Evident Scientific
Description: Olympus is proud to introduce the OmniScan® SX, a flaw detector that benefits from more than 20 years of phased array experience and shares the OmniScan DNA. For improved ease of use, the OmniScan SX features a new streamlined software interface displayed on an 8.4 in. (21.3 cm) touch
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday Detector, Debonding / Bond Integrity, Digital Imaging System, General Corrosion Detection, Inclusions, Material Condition, Pore / Void, Portable / Handheld / Mobile, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection,
- Instrument Type: Conductivity / Resistivity, Corrosion, Flaw Detection
- Instrument Technology: Eddy Current / Electromagnetic, Ultrasonic
-
Supplier: Evident Scientific
Description: for parameter adjustment, and full EN12668‑1 compliance. The advanced conventional ultrasonic functionality of the EPOCH 1000 series is augmented in the EPOCH 1000 i with phased array imaging capabilities. Key Features Available with Phased Array Imaging Package EN12668-1
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday, General Corrosion Detection, Programmable / Digital Control Unit, Surface Cracks / Abrasion, Weld / Joint Inspection
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Description: Contains new chapters on phased array, time of flight diffraction, and guided wave method. Follows the body of knowledge outlined in CP-105 (2011). Up-to-date information on ultrasonic principles, equipment, specialized techniques, and test applications. Also covers qualification and
-
Supplier: Anokiwave
Description: The AWMF-0200 is a highly integrated silicon quad-core dual-pol IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual-pol antenna elements to support both horizontal and vertical polarizations in a phased array.
- Operating Frequency: 26,500 to 29,500 MHz
- Technology: 5G Standard
-
Supplier: Richardson RFPD
Description: NXP MMW9014K ANALOG BEAMFORMER ANTENNA PANEL DEMONSTRATOR OM1714/APD26-01 64 element active phased array for transmit and receive in the N258 band (24.25 - 27.5 GHz). Scan capability +/- 45 degrees in azimuth and elevation. RF interface: 2.4 mm, control: USB, supply: 19V supply. Full
- Primary Frequency Range: 24,250 to 27,500 MHz
-
Supplier: Evident Scientific
Description: four TFM modes facilitates flaw interpretation and sizing Improved Phased Array Twice as fast as the OmniScan MX2 (pulse repetition frequency) Single TOFD menu for accelerated workflow Improved fast phased array calibration minimizes frustration 800% high amplitude
- Instrument Type: Corrosion, Flaw Detection
- Features: Digital Imaging System, General Corrosion Detection, Inclusions, Material Condition, Other, Pore / Void, Portable / Handheld / Mobile, Pressure Vessel Flaws / Cracks, Programmable / Digital Control Unit, Subsurface Crack Detection, Surface Cracks / Abrasion, Tube / Pipeline Defects, Weld / Joint
- Instrument Technology: Ultrasonic
-
Supplier: Qorvo
Description: The QPX0252 is Qorvo’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs
- Operating Frequency: 7,900 to 12,000 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity, X-Band
-
Supplier: Cirrus Logic, Inc.
Description: high-frequency energy output FOUT can be used for calibration. The CS5462 allows for direct configuration of pulse-output format, pulse-output frequency, current channel input range, high-pass filter option and on-chip calibration. The CS5462 offers excellent temperature stability for
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Anokiwave
Description: of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Features NEW Generation 4 IC family 24.25 to 29.5 GHz operation n258, n257, and n261 3GPP bands NEW Higher linear
- Operating Frequency: 24,500 to 29,500 MHz
- Device Type: Beamformers, Transceiver
- Features: Dual Polarity, Other
- Package Type: FCCSP
-
Supplier: Richardson RFPD
Description: The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The SUMMIT
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: Transcat, Inc.
Description: .002% of setting or +/- 1 lsd/ 0.01 FPM Light output 1800 Lux @ 6000 FPM, 8 inches (20cm) Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees Light Source 7 LED Array Color Temperature 5600°K External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output Tachometer
-
Supplier: Transcat, Inc.
Description: .002% of setting or +/- 1 lsd/ 0.01 FPM Light output 1800 Lux @ 6000 FPM, 8 inches (20cm) Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees Light Source 7 LED Array Color Temperature 5600°K External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output Tachometer
-
Supplier: ValueTronics International, Inc.
Description: Simulation Solar arrays consist of multiple solar cells characterized by a complex voltage and current profile that is represented in an I-V curve Automatically generate the I-V curve of a solar array in the software by specifying open circuit voltage (Voc), short circuit current
- DC Output Power: 5,099.999999999998 watts
- Type: DC Power Supply
-
Supplier: Micromeritics
Description: The AutoChem II 2920 is a fully automated chemisorption analyzer that can provide your laboratory with the ability to conduct a comprehensive array of highly precise studies of chemical adsorption and temperature-programmed reactions. With this single instrument, you can acquire valuable
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Analog Meter
- Test Media: Chemicals, Metals
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: CSA Group
Description: system (SFRS) of structures. ii) Annex X has been added to define an alternative ultrasonic examination technique for manual conventional and manual phased array ultrasound. New acceptance criteria were developed for equivalent sensitivity to the fixed attenuation (Clause 8.2)
Find Suppliers by Category Top
Featured Products Top
-
10 GHz). The General Appplications: Satellite Communication: Stable signal generation for transponders and high-frequency transceivers. Radar and EW Systems: Low-noise frequency sources for phased-array radar and electronic warfare (EW) applications. Test (read more)
Browse Oscillators Datasheets for kTB Solutions -
The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The (read more)
Browse RF Modules Datasheets for Richardson RFPD
Conduct Research Top
-
Flow Measurement, 2nd Edition
selection, installation, calibration, and maintenance. Fundamental considerations such as mixed-phase flow, piping effects, and flow conditioning are examined at length. The problem of attaining a meaningful flow signal through linearization, compensation, and totalization is discussed. Join the thousands
More Information Top
-
Redundancy Calibration of Phased Array Stations
Key words. radio astronomy, calibration, redundancy, phased array, phased array calibration , high dynamic range imaging.
-
Calibration methods for phased array radars
In the literature, various phased array calibration methods are discussed.
-
Fast and Accurate Array Calibration Using a Synthetic Array Approach
[1] N. Takemura, H. Deguchi, R. Yonezawa, and I. Chiba, “ Phased array calibration method with evaluating phase shifter error,” presented at the Antennas and Propag.
-
Calibration techniques for digital phased arrays
Regardless of whether the beamforming is performed digi- tally or in the traditional analog fashion, the chief concern in active phased array calibration is to establish the correct am- plitude and phase for each of the elements in order to control the …
-
Angle selection and dummy internal spacing methods for phased array antenna calibration based on traveling wave technology
DUMMY INTERNAL SPACING METHOD FOR PHASED ARRAY CALIBRATION BASAED ON TRAVELING WAVE TECHNOLOGY .
-
Automatic calibration method for phased arrays with arbitrary aperture shape
R. Sorace, Phased array calibration , IEEE Trans Antennas Propag 49 (2001), 517–525.
-
A Novel Amplitude-Only Measurement Method to Determine Element Fields in Phased Arrays
Abstract—A novel amplitude-only measurement method is proposed for phased array calibrations .
-
Calibration of panelized polarimetric phased array radar antennas: A case study
With an optimized antenna element capable of this, these goals would actually be on the edge of being achievable with traditional phased array calibration techniques without any polarimetric correction.
-
Calibration of a digital phased array for polarimetric radar
This paper discusses the challenges of polarimetric phased array calibration , and demonstrates these techniques using a linear array of eight S-band dual-polarized antennas connected to an active Digital Array Radar (DAR) pro totype system.
-
2008 Index IEEE Transactions on Antennas and Propagation Vol. 56
Fast Measurement Technique for Phased Array Calibration ; TAP July 2008 1888-1899 Tamayo, J. M., see Rius, J. M., TAP Aug. 2008 2314-2324 Tan, E. L., Fundamental Schemes for Efficient Unconditionally Stable Implicit Finite-Difference Time-Domain Methods; TAP Jan. 2008 …
Indicates content that may require registration and/or purchase.