1550 nm Fiber Optic Couplers

17 Results
Fiber Optic Coupler, Benchtop, 50/50, 2 x 2, 1310/1550 nm, FC/APC. -- F-CPL-L22355-A
from Newport MKS

The F-CPL-L22355-A Benchtop Coupler features male bulkhead connectors instead of fragile fiber pigtails. It mounts easily to optical tables and can withstand frequent handling. Four strong magnets hold the rugged package securely onto steel surfaces. Two countersunk holes, spaced 25 mm/1 in. apart... [See More]

  • Wavelength: 1550 nm; 1310/1550 nm
  • Coupler Connector: FC/APC
  • Cable Type: Single Mode
Optical Fiber Coupler, Broadband, 1 x 2, 10/90, 1310/1550 nm -- F-CPL-B12351
from Newport MKS

The F-CPL-B12351 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 1x2 coupler has a 10/90 (10%) coupling ratio. It has bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-B12351 can be... [See More]

  • Wavelength: 1550 nm; 1310/1550 nm
  • Coupler Package: B
  • Cable Type: Single Mode
  • Coupler Connector: Bare Fiber
Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm -- F-CPL-B14350
from Newport MKS

The F-CPL-B14350 Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low insertion loss and operational over both the 1310 and 1550 nm windows with ±40 nm Bandwidth. This 1x4 coupler... [See More]

  • Wavelength: 1550 nm; 1310/1550 nm
  • Coupler Package: C
  • Cable Type: Single Mode
  • Coupler Connector: Bare Fiber
Optical Fiber Coupler, Broadband, 1 x 8, 1310/1550 nm, ±40 nm -- F-CPL-B18350
from Newport MKS

The F-CPL-B18350 Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low insertion loss and operational over both the 1310 and 1550 nm windows with ±40 nm Bandwidth. This 1x8 coupler... [See More]

  • Wavelength: 1550 nm; 1310/1550 nm
  • Coupler Package: D
  • Cable Type: Single Mode
  • Coupler Connector: Bare Fiber
Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm -- F-CPL-B22351
from Newport MKS

The F-CPL-B22351 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 10/90 (10%) coupling ratio. It has bare fiber ends. Use the model number F-CPL-2x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-B22351 can be... [See More]

  • Wavelength: 1550 nm; 1310/1550 nm
  • Coupler Package: B
  • Cable Type: Single Mode
  • Coupler Connector: Bare Fiber
Wavelength Division Multiplexer, 1x2, 1310/1550nm, ±20nm, FC/APC. -- F-WDM-S11315-FCAPC
from Newport MKS

The F-WDM-S11315-FCAPC Single Mode Wavelength Division Multiplexer uses fused fiber technology. This 1 x 2 WDM is used to separate or combine optical signals at the 1310 ±20 nm and 1550 ±20 nm operating wavelengths allowing for bidirectional communications on a single fiber. WDMs offer... [See More]

  • Wavelength: 1550 nm; 1310/1550 nm
  • Coupler Package: A
  • Cable Type: Single Mode
  • Coupler Connector: FC/APC
FiberSplit Micro Module Couplers & Splitters
from M2 Optics, Inc.

A broad new line of couplers, splitters, and WDM products in a new Micro Module package allows for a wide array of coupling and connector configurations. The FiberSplit Micro package is the next-generation to the older LGX-style version. A small size, low insertion loss, high directivity, and good... [See More]

  • Wavelength: 1550 nm; 1310 nm
  • Coupler Type: Single Window (optional feature)
  • Cable Type: Single Mode
  • Input Ports: 1
Fiber Micro-Lens Array -- FCA 250FS
from Axetris AG

Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications. Features. Applications. Small size. Low insertion loss. Fused Silica or Silicon material. Low surface roughness. 100 % inspection. Parallel channel... [See More]

  • Wavelength: 1300 nm; 1550 nm; 1260-1620 nm
  • Insertion Loss: 1
  • Cable Type: Single Mode
Single Mode Power Combiner -- TFB13A5
from OFS

Single-mode Power Combiners couple 6 or 18 multimode high-power sources and 1 single mode signal source for combined power output or for use with a cladding pumped fiber. [See More]

  • Wavelength: 1060 nm; 1550 nm
  • Coupler Type: Wideband
  • Cable Type: Single Mode / Multimode
  • Input Ports: 6
FIS Bi-Directional Singlemode Coupler -- SDW13550122UC
from Fiber Instrument Sales, Inc./FIS

250 um fiber size, low excess loss, high stability and reliability [See More]

  • Wavelength: 1550 nm; 1310
  • Coupler Type: Dual Window
  • Cable Type: Single Mode
  • Input Ports: 1
Singlemode Optical Splitter -- 2300-12-A
from Microwave Photonic Systems, Inc.

The MPS-2300 Singlemode Optical Splitter/Coupler is available in a variety of configurations and split ratios to meet your specifications. The MPS-2300 can be ordered with either single window or dual window wavelength capability. The single window units are centered on either 1310nm or 1550nm... [See More]

  • Wavelength: 1300 nm; 1550 nm
  • Coupler Type: Single Window; Dual Window
  • Cable Type: Single Mode
  • Input Ports: 1
SM Couplers\Splitters
from Megladon Manufacturing Group, Ltd.

SM Couplers\Splitters. Megladon Couplers and Splitters are custom built to our customers specifications. We are capable of any coupling ratio from 50:50 to 99:1, build bi-directional assemblies, and utilize our HLC processed connectors for the lowest insertion loss performance. We build metal tube,... [See More]

  • Wavelength: 1300 nm; 1550 nm
  • Input Ports: 1
  • Cable Type: Single Mode / Multimode
  • Output Ports: 2
Fused Optical Couplers -- 821 Series Fused WDMs
from Corning Optical Communications

Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our... [See More]

  • Wavelength: 1550 nm; 980/1550 nm; 1480/1550 nm; 1310-1550 nm
  • Input Ports: 1 to 2
  • Cable Type: Single Mode
  • Output Ports: 2
LGX Coupler / Splitter Module
from M2 Optics, Inc.

A broad line of couplers, splitters, and WDM products available in an LGX style package is available to our customers in a wide array of coupling and connector options. FiberSplit I is our LGX style version with bulkhead mount and front panel adapters for easy connectivity. Low insertion loss, high... [See More]

  • Wavelength: 1550 nm; 1310 nm
  • Coupler Type: Single Window (optional feature); Dual Window (optional feature); Wideband (optional feature)
  • Cable Type: Single Mode
  • Input Ports: 1
FIS Bi-Directional Singlemode Coupler -- SDW13550129UC
from Fiber Instrument Sales, Inc./FIS

900 um fiber size, low excess loss, high stability and reliability [See More]

  • Wavelength: 1550 nm; 1310
  • Coupler Type: Dual Window
  • Cable Type: Single Mode
  • Input Ports: 1
FIS High Port Count SM Coupler -- SSSCA1X415510
from Fiber Instrument Sales, Inc./FIS

SM tree coupler module, 900um fiber configuration [See More]

  • Wavelength: 1550 nm
  • Coupler Type: Wideband
  • Cable Type: Single Mode
  • Input Ports: 1
FIS Wavelength Division Multiplexer -- WDM13550122UC
from Fiber Instrument Sales, Inc./FIS

250mm fiber configuration, widely used fro fiber communication systems [See More]

  • Wavelength: 1550 nm; 1310
  • Coupler Type: Dual Window
  • Cable Type: Single Mode
  • Input Ports: 1