Single Mode Fiber Optic Couplers

34 Results
Fiber Coupler, Wavelength Flattened, 1 x 16, 1550 nm -- F-CPL-F16150
from Newport MKS

The F-CPL-F16150 Single Mode Wavelength Flattened Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low insertion loss and optimized over 1550 nm window with ±40 nm Bandwidth. This 1x16 coupler features... [See More]

  • Cable Type: Single Mode
  • Coupler Package: E
  • Wavelength: 1550 nm
  • Coupler Connector: Bare Fiber
Fiber Coupler, Wavelength Flattened, 1 x 2, 10/90, 1310 nm. -- F-CPL-F12131
from Newport MKS

The F-CPL-F12131 Wavelength Flattened Fiber Optic Coupler extends the optimal wavelength range to a band of ±40 nm around the center wavelength of 1310 nm. This 1 x 2 coupler has a 10/90 (10 percent) coupling ratio, and bare fiber ends. Use the model number F-CPL-1x2-OPT and coupler option code... [See More]

  • Cable Type: Single Mode
  • Coupler Package: B
  • Wavelength: 1310 nm
  • Coupler Connector: Bare Fiber
Fiber Coupler, Wavelength Flattened, 1x8, 1550 nm, ±40 nm, FC/APC -- F-CPL-F18150-FCAPC
from Newport MKS

The F-CPL-F18150-FCAPC Single Mode Wavelength Flattened Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low insertion loss and optimized over 1550 nm window with ±40 nm Bandwidth. This 1x8 coupler... [See More]

  • Cable Type: Single Mode
  • Coupler Package: D
  • Wavelength: 1550 nm
  • Coupler Connector: FC/APC
Fiber Optic Coupler, Benchtop, 50/50, 2 x 2, 1310/1550 nm, FC/APC. -- F-CPL-L22355-A
from Newport MKS

The F-CPL-L22355-A Benchtop Coupler features male bulkhead connectors instead of fragile fiber pigtails. It mounts easily to optical tables and can withstand frequent handling. Four strong magnets hold the rugged package securely onto steel surfaces. Two countersunk holes, spaced 25 mm/1 in. apart... [See More]

  • Cable Type: Single Mode
  • Coupler Connector: FC/APC
  • Wavelength: 1550 nm; 1310/1550 nm
Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm -- F-CPL-B14350
from Newport MKS

The F-CPL-B14350 Single Mode Broadband Coupler allows bi-directional coupling and can be used to either split or combine signals with an even ratio. It uses an SMF-28e+ fiber, with low insertion loss and operational over both the 1310 and 1550 nm windows with ±40 nm Bandwidth. This 1x4 coupler... [See More]

  • Cable Type: Single Mode
  • Coupler Package: C
  • Wavelength: 1550 nm; 1310/1550 nm
  • Coupler Connector: Bare Fiber
Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm -- F-CPL-B22351
from Newport MKS

The F-CPL-B22351 Broadband Coupler is operational over both the 1310 and 1550 nm windows. This 2x2 coupler has a 10/90 (10%) coupling ratio. It has bare fiber ends. Use the model number F-CPL-2x2-OPT and coupler option code when ordering non-standard fiber connectorization. The F-CPL-B22351 can be... [See More]

  • Cable Type: Single Mode
  • Coupler Package: B
  • Wavelength: 1550 nm; 1310/1550 nm
  • Coupler Connector: Bare Fiber
Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 633nm, FC/APC -- F-CPL-S12635-FCAPC
from Newport MKS

The F-CPL-S12635-FCAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1x2 coupler with a 50/50 ratio provides optimal performance at a center wavelength of 633 nm in package type A. FC/APC connector ends are standard. [See More]

  • Cable Type: Single Mode
  • Coupler Package: A
  • Wavelength: 633 nm; 633 nm
  • Coupler Connector: FC/APC Narrow Key
Optical Fiber Coupler, Single Wavelength, 2 x 2, 50/50, 780 nm, FC/APC -- F-CPL-S22785-FCAPC
from Newport MKS

The F-CPL-S22785-FCAPC single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 2 x 2 coupler with a 50/50 ratio provides optimal performance at a center wavelength of 780 nm in package type A. FC/APC connector ends are standard. [See More]

  • Cable Type: Single Mode
  • Coupler Package: A
  • Wavelength: 780 nm
  • Coupler Connector: FC/APC Narrow Key
Polarization Insensitive Circulator, 1310 nm, SMF-28 Fiber, FC/APC. -- F-CIR-13-P-FA
from Newport MKS

The F-CIR-13-P-FA Polarization Insensitive Circulator features low insertion loss, high isolation, low Polarization Dependent Loss (PDL), and is the perfect solution for add/drop filters, erbium-doped fiber amplifiers (EDFA), dispersion compensation, bi-directional communication, and optical R &... [See More]

  • Cable Type: Single Mode
  • Coupler Features: Pigtail
  • Wavelength: 1310 nm
  • Coupler Package: Pigtailed
Variable Ratio Coupler, 1550nm, Non-PM, FC/APC Connectors -- F-CPL-1550-N-FA
from Newport MKS

The F-CPL-1550-N-FA Variable Ratio Coupler is an all fiber, polished directional coupler with variable coupling ratio. This device can be used to divide or combine 1550 nm optical signals in fiber optics research. With its low loss and precision mechanism, the F-CPL series gives you smooth and easy... [See More]

  • Cable Type: Single Mode
  • Coupler Connector: FC/APC
  • Wavelength: 1550 nm
1x2 / 2x2 All Band FBT Coupler Singlemode
from HUBER+SUHNER AG

Features. Fiber based splitter for all wavelength bands. Low excess loss. Low polarisation dependent loss (PDL). Excellent mechanical and environmental performance. Telcordia GR-1209/GR-1221. Applications. Telecommunication networks. CATV networks data communication. Network monitoring [See More]

  • Cable Type: Single Mode
Fused Optical Couplers -- 821 Series Fused WDMs
from Corning Optical Communications

Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our... [See More]

  • Cable Type: Single Mode
  • Input Ports: 1 to 2
  • Wavelength: 1550 nm; 980/1550 nm; 1480/1550 nm; 1310-1550 nm
  • Output Ports: 2
FiberSplit Micro Module Couplers & Splitters
from M2 Optics, Inc.

A broad new line of couplers, splitters, and WDM products in a new Micro Module package allows for a wide array of coupling and connector configurations. The FiberSplit Micro package is the next-generation to the older LGX-style version. A small size, low insertion loss, high directivity, and good... [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm; 1310 nm
  • Coupler Type: Single Window (optional feature)
  • Input Ports: 1
Singlemode Optical Splitter -- 2300-12-A
from Microwave Photonic Systems, Inc.

The MPS-2300 Singlemode Optical Splitter/Coupler is available in a variety of configurations and split ratios to meet your specifications. The MPS-2300 can be ordered with either single window or dual window wavelength capability. The single window units are centered on either 1310nm or 1550nm... [See More]

  • Cable Type: Single Mode
  • Wavelength: 1300 nm; 1550 nm
  • Coupler Type: Single Window; Dual Window
  • Input Ports: 1
FIS Bi-Directional Singlemode Coupler -- SDW13550122UC
from Fiber Instrument Sales, Inc./FIS

250 um fiber size, low excess loss, high stability and reliability [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm; 1310
  • Coupler Type: Dual Window
  • Input Ports: 1
Fiber Micro-Lens Array -- FCA 250FS
from Axetris AG

Axetris fiber micro-lens arrays are optimized for coupling light efficiently to single mode fiber arrays for optical communication applications. Features. Applications. Small size. Low insertion loss. Fused Silica or Silicon material. Low surface roughness. 100 % inspection. Parallel channel... [See More]

  • Cable Type: Single Mode
  • Insertion Loss: 1
  • Wavelength: 1300 nm; 1550 nm; 1260-1620 nm
Fiber Optic Coupler, FC/APC Connector, Single Mode, Square Metal Body -- FOA-962
from L-com, Inc.

The L-com FOA-962 is a fiber optic coupler for use with FC/APC connectors. The L-com FOA-962 is designed for used with single mode fiber. The FOA-962 fiber optic coupler has a high quality square metal body which ensures long-lasting operation in a variety of installation scenarios. The L-com... [See More]

  • Cable Type: Single Mode
Fiber Optic Coupling LC-LC Singlemode Duplex Ceramic -- FOT125
from Black Box

This Fiber Optic Coupling is the quick solution when you need to couple two fiber ST connectors. Panelmount design. Connect single-mode fiber in a durable ceramic sleeve. Ceramic sleeves offer precise alignment needed for single-mode applications. [See More]

  • Cable Type: Single Mode
  • Coupler Connector: LC-LC
Duplex Singlemode Fiber Coupler (LC/LC) -- N455-000-S
from Tripp Lite by Eaton

This coupler provides a simple and easy way to link together two Singlemode fiber optic cables with LC connectors. Can be used with duplex or simplex cable assemblies. Features. Dual LC female connectors. For 8.3/125 or 9/125 Singlemode fiber [See More]

  • Cable Type: Single Mode
  • Coupler Connector: LC DUPLEX (FEMALE)
1x2 / 2x2 Dual Band FBT Coupler Singlemode
from HUBER+SUHNER AG

Features. Fiber based splitter for 1310 nm and 1550 nm bands. Low excess loss. Low polarisation dependent loss (PDL). Excellent mechanical and environmental performance. Telcordia GR-1209/GR-1221. Applications. Telecommunication networks. CATV networks data communication. Network monitoring [See More]

  • Cable Type: Single Mode
LGX Coupler / Splitter Module
from M2 Optics, Inc.

A broad line of couplers, splitters, and WDM products available in an LGX style package is available to our customers in a wide array of coupling and connector options. FiberSplit I is our LGX style version with bulkhead mount and front panel adapters for easy connectivity. Low insertion loss, high... [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm; 1310 nm
  • Coupler Type: Single Window (optional feature); Dual Window (optional feature); Wideband (optional feature)
  • Input Ports: 1
FIS Bi-Directional Singlemode Coupler -- SDW13550129UC
from Fiber Instrument Sales, Inc./FIS

900 um fiber size, low excess loss, high stability and reliability [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm; 1310
  • Coupler Type: Dual Window
  • Input Ports: 1
Fiber Optic Coupling LC-LC Singlemode Duplex Ceramic -- FOT126
from Black Box

Quick solution to couple 2 fiber LC connectors. Panel-mount design. Connect singlemode fiber in a durable ceramic sleeve. Ceramic sleeves offer precise alignment needed for single-mode applications. [See More]

  • Cable Type: Single Mode
  • Coupler Connector: LC-LC
Duplex Singlemode Fiber Optic Coupler, (LC/LC) -- N455-000-S-PM
from Tripp Lite by Eaton

This coupler provides a simple and easy way to link together two Singlemode fiber optic cables with LC connectors. Can be used with duplex or simplex cable assemblies. Features. Dual LC Female Connectors. For 8.3/125 or 9/125 Singlemode [See More]

  • Cable Type: Single Mode
  • Coupler Connector: LC DUPLEX (FEMALE)
1x2 / 2x2 FBT Coupler Singlemode
from HUBER+SUHNER AG

Features. Fiber based splitter for 850 nm and/or 1300 nm bands. Low excess loss. Low polarisation dependent loss (PDL). Excellent mechanical and environmental performance. Telcordia GR-1209/GR-1221. Applications. Telecommunication networks. CATV networks data communication. Network monitoring [See More]

  • Cable Type: Single Mode
FIS High Port Count SM Coupler -- SSSCA1X415510
from Fiber Instrument Sales, Inc./FIS

SM tree coupler module, 900um fiber configuration [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm
  • Coupler Type: Wideband
  • Input Ports: 1
Fiber Optic Coupling SC/SC Singlemode Duplex Ceramic Rect -- FOT120
from Black Box

Easy way to make SCSC connection. Panel-mount design. Connect singlemode fiber in durable ceramic sleeve. Ceramic sleeves offer precise alignment for singlemode applications. Quick solution for coupling 2 fiber SC connectors. [See More]

  • Cable Type: Single Mode
  • Coupler Connector: SC-SC
1x2 Dual Band FBT Coupler Singlemode
from HUBER+SUHNER AG

Features. Fiber based splitter for 1310 nm and 1550 nm bands. Low excess loss. Low polarisation dependent loss (PDL). Excellent mechanical and environmental performance. Telcordia GR-1209/GR-1221. Applications. Telecommunication networks. CATV networks data communication. Network monitoring [See More]

  • Cable Type: Single Mode
FIS Rackmount Coupler Module -- RMC-3-2-50-7
from Fiber Instrument Sales, Inc./FIS

Rack mount coupler module 1X2 singlemode 50/50 with FC/PC bulkheads [See More]

  • Cable Type: Single Mode
  • Output Ports: 2
  • Input Ports: 1
  • Splitting Ratio: 50
Fiber Optic Coupling SC/SC Singlemode Simplex Ceramic Rect -- FOT119
from Black Box

Easy SCSC connection. Panel-mount design. Connect singlemode fiber in durable ceramic sleeve. Ceramic sleeves offer precise alignment needed for singlemode applications. Quick solution when coupling 2 fiber SC connectors. [See More]

  • Cable Type: Single Mode
  • Coupler Connector: SC-SC
Fused Coupler WDM 1310 / 1550 nm, Single Mode
from HUBER+SUHNER AG

Features. Compact size. Low Insertion loss. Insensitive to operation wavelength. Bi-directional. Environmentally stable and reliable. Applications. Telecommunications. CATV. Subscriber loop. Local Area Networks (LAN). Optical fiber amplifiers [See More]

  • Cable Type: Single Mode
FIS Wavelength Division Multiplexer -- WDM13550122UC
from Fiber Instrument Sales, Inc./FIS

250mm fiber configuration, widely used fro fiber communication systems [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm; 1310
  • Coupler Type: Dual Window
  • Input Ports: 1
Fiber Optic Coupling ST/ST Singlemode Duplex Ceramic Rect -- FOT111
from Black Box

Quickly couple 2 fiber ST connectors. Panel-mount design. Connect singlemode fiber in durable ceramic sleeve. Ceramic sleeves offer precise alignment needed for single-mode applications. Quick solution when you need to couple two fiber ST connectors. [See More]

  • Cable Type: Single Mode
  • Coupler Connector: ST-ST
Fiber Optic Coupling ST/ST Singlemode Simplex Ceramic Round -- FOT110
from Black Box

Quick solution to couple two fiber ST connectors. Panelmount design. Connect singlemode fiber in durable ceramic sleeve. Ceramic sleeves offer precise alignment needed for singlemode applications. [See More]

  • Cable Type: Single Mode
  • Coupler Connector: ST-ST