Dual Window Fiber Optic Couplers
from Microwave Photonic Systems, Inc.
The MPS-2350 Multimode Optical Splitter/Coupler is available in a variety of configurations and split ratios to meet your specifications. The MPS-2350 can be ordered with any of the following operating wavelengths: 630,850,1310 and 1550nm. Fiber pigtail configurations include 250 µm, 900... [See More]
- Coupler Type: Single Window; Dual Window
- Wavelength: 633 nm (optional feature); 830 nm (optional feature); 1300 nm (optional feature); 1550 nm (optional feature)
- Cable Type: Multimode
- Input Ports: 1
from Fiber Instrument Sales, Inc./FIS
250 um fiber size, low excess loss, high stability and reliability [See More]
- Coupler Type: Dual Window
- Wavelength: 1550 nm; 1310
- Cable Type: Single Mode
- Input Ports: 1
from Corning Optical Communications
Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our... [See More]
- Coupler Type: Single Window; Dual Window
- Wavelength: 1550 nm; Single Window - 1310 ±40 nm, 1528-1563 nm, 1550 ±40 nm, or 1528-1605 nm; Dual Window - 1310/1550 ±40 nm
- Cable Type: Single Mode
- Input Ports: 1
from HUBER+SUHNER AG
Features. Low insertion loss. Low excess loss. Excellent uniformity. Low PDL. High directivity. Environmentally stable and reliable. Wide wavelength rang. Telcordia (Bellcore) compliant. Applications. CATV. Telecommunication. FTTH. Local area networks. Subscriber loop. Test equipment [See More]
- Coupler Type: Dual Window
- Cable Type: Single Mode
from Microwave Photonic Systems, Inc.
The MPS-2350 Multimode Optical Splitter/Coupler is available in a variety of configurations and split ratios to meet your specifications. The MPS-2350 can be ordered with any of the following operating wavelengths: 630,850,1310 and 1550nm. Fiber pigtail configurations include 250 µm, 900... [See More]
- Coupler Type: Single Window; Dual Window
- Wavelength: 633 nm (optional feature); 830 nm (optional feature); 1300 nm (optional feature); 1550 nm (optional feature)
- Cable Type: Multimode
- Input Ports: 1
from Fiber Instrument Sales, Inc./FIS
900 um fiber size, low excess loss, high stability and reliability [See More]
- Coupler Type: Dual Window
- Wavelength: 1550 nm; 1310
- Cable Type: Single Mode
- Input Ports: 1
from Microwave Photonic Systems, Inc.
The MPS-2300 Singlemode Optical Splitter/Coupler is available in a variety of configurations and split ratios to meet your specifications. The MPS-2300 can be ordered with either single window or dual window wavelength capability. The single window units are centered on either 1310nm or 1550nm... [See More]
- Coupler Type: Single Window; Dual Window
- Wavelength: 1300 nm; 1550 nm
- Cable Type: Single Mode
- Input Ports: 2
from Fiber Instrument Sales, Inc./FIS
250mm fiber configuration, widely used fro fiber communication systems [See More]
- Coupler Type: Dual Window
- Wavelength: 1550 nm; 1310
- Cable Type: Single Mode
- Input Ports: 1