Rack-Mountable Fiber Optic Couplers

5 Results
FIS High Port Count SM Coupler -- SSSCA1X415510
from Fiber Instrument Sales, Inc./FIS

SM tree coupler module, 900um fiber configuration [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm
  • Coupler Type: Wideband
  • Input Ports: 1
Fused Optical Couplers -- Single-Mode Fused Coupler LGX Module
from Corning Optical Communications

Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our... [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm; Single Window - 1310 ±40 nm, 1528-1563 nm, 1550 ±40 nm, or 1528-1605 nm; Dual Window - 1310/1550 ±40 nm
  • Coupler Type: Single Window; Dual Window
  • Input Ports: 1
FiberSplit Micro Module Couplers & Splitters
from M2 Optics, Inc.

A broad new line of couplers, splitters, and WDM products in a new Micro Module package allows for a wide array of coupling and connector configurations. The FiberSplit Micro package is the next-generation to the older LGX-style version. A small size, low insertion loss, high directivity, and good... [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm; 1310 nm
  • Coupler Type: Single Window (optional feature)
  • Input Ports: 1
FIS Rackmount Coupler Module -- RMC-3-2-50-7
from Fiber Instrument Sales, Inc./FIS

Rack mount coupler module 1X2 singlemode 50/50 with FC/PC bulkheads [See More]

  • Cable Type: Single Mode
  • Output Ports: 2
  • Input Ports: 1
  • Splitting Ratio: 50
LGX Coupler / Splitter Module
from M2 Optics, Inc.

A broad line of couplers, splitters, and WDM products available in an LGX style package is available to our customers in a wide array of coupling and connector options. FiberSplit I is our LGX style version with bulkhead mount and front panel adapters for easy connectivity. Low insertion loss, high... [See More]

  • Cable Type: Single Mode
  • Wavelength: 1550 nm; 1310 nm
  • Coupler Type: Single Window (optional feature); Dual Window (optional feature); Wideband (optional feature)
  • Input Ports: 1