Pigtail Fiber Optic Couplers
from Newport MKS
The F-CIR-13-P-FA Polarization Insensitive Circulator features low insertion loss, high isolation, low Polarization Dependent Loss (PDL), and is the perfect solution for add/drop filters, erbium-doped fiber amplifiers (EDFA), dispersion compensation, bi-directional communication, and optical R &... [See More]
- Cable Type: Single Mode
- Coupler Features: Pigtail
- Wavelength: 1310 nm
- Coupler Package: Pigtailed
from Microwave Photonic Systems, Inc.
The MPS-2350 Multimode Optical Splitter/Coupler is available in a variety of configurations and split ratios to meet your specifications. The MPS-2350 can be ordered with any of the following operating wavelengths: 630,850,1310 and 1550nm. Fiber pigtail configurations include 250 µm, 900... [See More]
- Cable Type: Multimode
- Wavelength: 633 nm (optional feature); 830 nm (optional feature); 1300 nm (optional feature); 1550 nm (optional feature)
- Coupler Type: Single Window; Dual Window
- Input Ports: 1
from Fiber Instrument Sales, Inc./FIS
250mm fiber configuration, widely used fro fiber communication systems [See More]
- Cable Type: Single Mode
- Wavelength: 1550 nm; 1310
- Coupler Type: Dual Window
- Input Ports: 1
from Corning Optical Communications
Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our... [See More]
- Cable Type: Single Mode
- Input Ports: 1 to 2
- Wavelength: 1550 nm; 980/1550 nm; 1480/1550 nm; 1310-1550 nm
- Output Ports: 2
from OFS
Multimode Power Combiners couple 7 or 19 multimode high-power sources into cladding pumped fiber. [See More]
- Cable Type: Multimode
- Input Ports: 7
- Coupler Type: Wideband
- Output Ports: 1
from Microwave Photonic Systems, Inc.
The MPS-2350 Multimode Optical Splitter/Coupler is available in a variety of configurations and split ratios to meet your specifications. The MPS-2350 can be ordered with any of the following operating wavelengths: 630,850,1310 and 1550nm. Fiber pigtail configurations include 250 µm, 900... [See More]
- Cable Type: Multimode
- Wavelength: 633 nm (optional feature); 830 nm (optional feature); 1300 nm (optional feature); 1550 nm (optional feature)
- Coupler Type: Single Window; Dual Window
- Input Ports: 1
from OFS
Polarization-Maintaining Power Combiners couple 6 multimode high-power sources and 1 polarization-maintaining (PM) source for combined power output or for use with a PM cladding pumped fiber. [See More]
- Cable Type: Single Mode / Multimode
- Wavelength: 980 nm
- Coupler Type: Wideband
- Input Ports: 6