AC Current Digital Bargraphs

3 Results
30 Segment LED Bargraph -- AM-30
from Hoyt Electrical Instrument Works, Inc.

The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user... [See More]

  • Input Type: AC Voltage; DC Voltage; AC Current; DC Current; Single Phase AC Power; DC Power; Strain Gauge; Resistance; Single-ended Analog
  • Display Colors: Amber; Green; Red
  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
Digital Meter with Bargraph -- NA3
from Sifam Tinsley UK

Features. • Universal input for the measurement of d.c. current, d.c. voltage and temperature. • 3 or 7-colour bargraph. • Programming of bargraph colour depending on the measured quantity value. • Signalling of set alarm value over flow. • Storage of measured signal in... [See More]

  • Input Type: AC Voltage; AC Current
  • Display Colors: Multi
  • Display Technology: LED
  • Bargraph: End Scale Zero
Digital Meter with Bargraph -- NA5
from Sifam Tinsley UK

Features. • 3 or 7- colour bargraph with programmable colour switching over. • Recording of 750 measuring segments , released temporary. • Universal input. • Programmable indication characteristic and bargraph magnifier. • Up to 8 programmable alarm outputs. •... [See More]

  • Input Type: AC Voltage; AC Current
  • Display Colors: Multi
  • Display Technology: LED
  • Bargraph: End Scale Zero