Center Scale Zero Digital Bargraphs

6 Results
Electronic Synchroscope
from Sifam Tinsley UK

Sifam Tinsleys Electronic Synchroscope is designed to provide an illuminated indication of actual phase difference between the BUS Voltage(reference voltage) & the GENERATOR Voltage(incoming voltage). [See More]

  • Display Technology: LED
  • Bargraph: Center Zero
  • Display Colors: Green; Red
  • Bargraph Orientation: Vertical
6 in. Loop Powered LCD Bargraph -- Model LBD
from OTEK Corporation

The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries... [See More]

  • Display Technology: LCD
  • Bargraph: Center Zero
  • Display Colors: Green
  • Bargraph Orientation: Vertical
30 Segment LED Bargraph -- AM-30
from Hoyt Electrical Instrument Works, Inc.

The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user... [See More]

  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
  • Display Colors: Amber; Green; Red
  • Bargraph Orientation: Vertical; Horizontal
7 in. Loop Powered LCD Bargraph -- Model LSB
from OTEK Corporation

In 1975 OTEK introduced the World's First Loop Powered DPM. In 1979, The First Loop Powered Bargraph. In1996 the Automatic Tri-Color Bargraph and in 2004 the World's First Loop Powered Serial I/O DPM. Now OTEKbrings you the World's First Loop Powered Switchboard Style Bargraph to complement its New... [See More]

  • Display Technology: LCD
  • Bargraph: Center Zero
  • Display Colors: Green (optional feature); Red (optional feature)
  • Bargraph Orientation: Vertical
Leopard 96X24mm, Leopard, 51 Segment Bargraph, 4 Digit -- BL-B51D40
from Hoyt Electrical Instrument Works, Inc.

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]

  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
  • Display Colors: Red
  • Bargraph Orientation: Vertical; Horizontal (optional feature)
Tiger 144X36mm, 101 Segment Bargraph, 5 Digit, T Version Digital Meter -- FI-B101D50T
from Hoyt Electrical Instrument Works, Inc.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]

  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
  • Display Colors: Green (optional feature); Red; Multi (optional feature)
  • Bargraph Orientation: Vertical