Relay Digital Bargraphs

5 Results
PM Display Scaling Meter
from FineTek

PB/PM Series is a product line of panel meters including bargraph and/or digital displays. A variety of input types are available, including 2-wire analog input (transmitter power supply included as standard). These panel meters are cost-effective, packed full of features and easy to install and... [See More]

  • Outputs: Relay
  • Features: Alarms
Process Indicator -- UPR900
from Dynisco

Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]

  • Outputs: Analog; Serial Communications; Relay
  • Analog Input Channels: 1
  • Display Technology: LCD
  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
30 Segment LED Bargraph -- AM-30
from Hoyt Electrical Instrument Works, Inc.

The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user... [See More]

  • Outputs: Relay
  • Display Colors: Amber; Green; Red
  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
Leopard 96X24mm, Leopard, 51 Segment Bargraph, 4 Digit -- BL-B51D40
from Hoyt Electrical Instrument Works, Inc.

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]

  • Outputs: Analog; Relay
  • Display Colors: Red
  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
Tiger 144X36mm, 101 Segment Bargraph, 5 Digit, T Version Digital Meter -- FI-B101D50T
from Hoyt Electrical Instrument Works, Inc.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]

  • Outputs: Analog; Serial Communications; Relay
  • Display Colors: Green (optional feature); Red; Multi (optional feature)
  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero