Multicolor Digital Bargraphs
from OTEK Corporation
The HI-Q114 was specificallydesigned to replace (form & fit) the oldelectromechanical bargraphs with 21stCenturyTechnology exclusive to OTEK, the originatorof the Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelligent Controllers). The onlysimilarity is the panel cut out, mounting and bezel,the... [See More]
- Display Colors: Multi
- Analog Input Channels: 1 to 3
- Display Technology: LED
- Input Type: AC Voltage (optional feature); DC Voltage (optional feature); DC Power (optional feature); Strain Gauge (optional feature); Resistance (optional feature); Temperature (optional feature)
from PG Drives Technology Inc.
The PGDT TruCharge display offers an accurate representation of the charge remaining in the batteries, unlike most simple voltmeter displays. The user is presented with a display comprising of three red, four yellow and three green LEDs, which provide an intuitive display thus inspiring confidence... [See More]
- Display Colors: Multi
- Bargraph Orientation: Vertical; Horizontal
- Bargraph: End Scale Zero
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]
- Display Colors: Multi
- Bargraph Orientation: Vertical (optional feature); Horizontal (optional feature)
- Display Technology: LCD
- Outputs: Serial Communications
from Sifam Tinsley UK
Features. • Universal input for the measurement of d.c. current, d.c. voltage and temperature. • 3 or 7-colour bargraph. • Programming of bargraph colour depending on the measured quantity value. • Signalling of set alarm value over flow. • Storage of measured signal in... [See More]
- Display Colors: Multi
- Bargraph: End Scale Zero
- Display Technology: LED
- Bargraph Orientation: Horizontal
from OTEK Corporation
DESCRIPTION: The HI-Q116 was specificallydesigned to replace (form & fit) the oldelectromechanical T.A. Bailey's "RY" andDixson's BG101/202P with 21stCentury Technologyexclusive to OTEK, the originator ofthe Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelligent Controllers). The onlysimilarity... [See More]
- Display Colors: Multi
- Analog Input Channels: 1 to 3
- Display Technology: LED
- Input Type: AC Voltage (optional feature); DC Voltage (optional feature); DC Current (optional feature); DC Power (optional feature); Strain Gauge (optional feature); Resistance (optional feature); Temperature (optional feature)
from EarthLCD, a division of Earth Computer Technologies, Inc.
PM-ezLCD-101 Specifications: Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and... [See More]
- Display Colors: Multi
- Bargraph Orientation: Vertical (optional feature); Horizontal (optional feature)
- Display Technology: LCD
- Outputs: Serial Communications
from Sifam Tinsley UK
Features. • 3 or 7- colour bargraph with programmable colour switching over. • Recording of 750 measuring segments , released temporary. • Universal input. • Programmable indication characteristic and bargraph magnifier. • Up to 8 programmable alarm outputs. •... [See More]
- Display Colors: Multi
- Bargraph: End Scale Zero
- Display Technology: LED
- Bargraph Orientation: Vertical
from OTEK Corporation
OTEK's TBD (3.10"W x 6"H x 3"D) is a triple isolated bar-digital controller/meter with 51 sgement auto tri-color bargraph and (3) four digit displays. Essentially, the unit can replace three units in one! [See More]
- Display Colors: Multi
- Width: 78.74
- Display Technology: LED
- Height: 152
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 3.5" 320x240, 24 bit Color TFT LCD. 350 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). RS232 TTL, and SPI. Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!. High... [See More]
- Display Colors: Multi
- Bargraph Orientation: Vertical (optional feature); Horizontal (optional feature)
- Display Technology: LCD
- Outputs: Serial Communications
from Sifam Tinsley UK
Features. • 2 independend measuring channels with an universal input. • 3 or 7-colour bargraph with programmable colour switching over. • Recording of 750 measuring segments, released temporary. • Programmable indication characteristic and bargraph magnifier. • Up to 8... [See More]
- Display Colors: Multi
- Bargraph: End Scale Zero
- Display Technology: LED
- Bargraph Orientation: Vertical
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 250 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]
- Display Colors: Multi
- Bargraph Orientation: Vertical (optional feature); Horizontal (optional feature)
- Display Technology: LCD
- Outputs: Serial Communications
from EarthLCD, a division of Earth Computer Technologies, Inc.
7" TFT 800x480. 18 bit Color TFT LCD(262,144colors). 300 Nits LED Backlight. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. USB,SPI,RS232 Interface. 3.8 MB +SD to 2G Memory. LUA Scripting Language Capable [See More]
- Display Colors: Multi
- Bargraph Orientation: Vertical (optional feature); Horizontal (optional feature)
- Display Technology: LCD
- Outputs: Serial Communications
from EarthLCD, a division of Earth Computer Technologies, Inc.
Specifications. Full ezLCD Command Set. 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 220 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. Integrated... [See More]
- Display Colors: Multi
- Bargraph Orientation: Vertical (optional feature); Horizontal (optional feature)
- Display Technology: LCD
- Outputs: Serial Communications