Totalizer Digital Bargraphs
Description
Totalizer Digital Bargraphs are devices that measure and display process and electrical variables such as pressure, flow, temperature, speed, current, and voltage. They present data digitally using vertical or horizontal segments to indicate the degree of information displayed. These bargraphs can count and record data for a set or indefinite period of time, providing a visual representation of accumulated values.
Working Principle
Totalizer Digital Bargraphs operate by converting analog signals into digital displays. They use light-emitting diode (LED) or liquid crystal display (LCD) technology to visually represent data. The bargraph segments illuminate in response to the input signal, providing a clear and immediate visual indication of the measured variable. This digital representation is useful for quickly assessing the status of a process or system, as it combines the precision of digital readouts with the intuitive understanding of an analog display.
Applications
Totalizer Digital Bargraphs are used in various industrial applications where monitoring and recording of process variables are critical. For example, they are employed in manufacturing plants to monitor the flow rate of liquids in pipelines, ensuring that production processes remain within specified parameters. They are also used in electrical substations to display voltage and current levels, helping operators maintain system stability and prevent overloads.
Advantages over other Digital Bargraphs
Totalizer Digital Bargraphs offer several advantages over other digital bargraphs. They provide a combination of digital accuracy and analog visualization, making them ideal for environments where both precise measurement and quick visual assessment are necessary. Additionally, they can be integrated into plant networks for real-time data logging and control, enhancing their utility in complex industrial settings.
Limitations
One limitation of Totalizer Digital Bargraphs is their dependency on external power sources, which can be a constraint in remote or off-grid locations. Additionally, their accuracy can be affected by environmental factors such as temperature and humidity, which may require additional calibration and maintenance efforts.
Considerations
When considering Totalizer Digital Bargraphs, it is important to evaluate initial costs, which can vary based on the complexity and features of the device. Operating expenses may include power consumption and periodic calibration to maintain accuracy. Durability is a key factor, especially in harsh environments, where rugged versions with sealed front panels may be necessary. Replacement and maintenance costs should also be considered, as these devices may require periodic updates or repairs to ensure optimal performance.
from Hoyt Electrical Instrument Works, Inc.
The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]
- Features: Adjustable Display; Alarms; Displays Digits; Set Points; Conditioning; Totalizer
- Display Colors: Green (optional feature); Red; Multi (optional feature)
- Display Technology: LED
- Bargraph: Center Zero; End Scale Zero
from PG Drives Technology Inc.
Compatible with the i-Drive, C3, Trio+ and Sigmadrive controllers, the PGDT iGauge features a large graphical LCD to present battery status, hour counters and comprehensive diagnostic information in an intuitive, logical manner. Features: Fits 52mm diameter cut out. Large backlit LCD display. [See More]
- Features: Totalizer
- Display Colors: Green
- Display Technology: LCD
- Bargraph Orientation: Horizontal
from PG Drives Technology Inc.
The Sigmagauge LCD is a highly versatile vehicle display, which can be easily configured and customized to meet OEM requirements. The backlit, dot-matrix display receives its information via CANbus, and presents vehicle status and diagnostic information to the operator using a graphic icon system. [See More]
- Features: Totalizer
- Display Colors: Green
- Display Technology: LCD
- Bargraph Orientation: Horizontal