Set Point Options Digital Bargraphs

Description

Set Point Options Digital Bargraphs are devices used to measure and display process and electrical variables such as pressure, flow, temperature, speed, current, and voltage. They present data digitally using vertical or horizontal segments to indicate the degree of information displayed. These bargraphs can include features like set point options, alarms, on/off controls, and signal conditioning, providing a comprehensive tool for monitoring and controlling various parameters.

Working Principle

Digital bargraphs operate by receiving analog inputs, such as AC or DC voltage and current, and converting these signals into a digital format that can be displayed on the bargraph. The set point functionality allows users to preset input values that activate alarms or control functions when certain thresholds are reached. This is achieved through relay outputs that correspond to either solid-state or electromechanical designs. The use of LED or LCD displays enables clear visualization of data, with some models offering multi-color displays to indicate different conditions or alarm states. The integration of digital-to-analog converters (DACs) allows for the conversion of digital codes into voltage levels, facilitating precise control and monitoring.

Applications

Set Point Options Digital Bargraphs are used in a variety of applications, including industrial process control where precise monitoring of parameters like temperature and pressure is critical. For example, in a heating application, the bargraph can send an off control signal when the set point temperature is exceeded and an on control signal when the temperature drops below the set point. They are also used in electrical systems to monitor current and voltage levels, ensuring safe and efficient operation.

Advantages over other Digital Bargraphs

One of the key advantages of Set Point Options Digital Bargraphs is their ability to provide real-time control and monitoring through set point functionality. This allows for immediate response to changes in process conditions, enhancing operational efficiency and safety. The use of multi-color displays provides a quick visual indication of alarm conditions, which is particularly useful in environments where rapid decision-making is required. Additionally, the integration of advanced features like adjustable input filtering and communication capabilities with plant networks makes these bargraphs more versatile and adaptable compared to traditional digital bargraphs.

Limitations

Despite their advantages, Set Point Options Digital Bargraphs have limitations, such as the potential for increased complexity in setup and operation due to the additional features and functionalities. The need for external power sources and the requirement for specific input types can also limit their applicability in certain environments. Furthermore, the initial cost and maintenance of these advanced systems may be higher compared to simpler digital bargraphs.

Considerations

When considering the implementation of Set Point Options Digital Bargraphs, it is important to evaluate factors such as initial costs, which can be higher due to the advanced features and capabilities. Operating expenses may also increase if additional power sources or maintenance are required. However, the durability and accuracy of these devices can provide long-term benefits, reducing the need for frequent replacements and ensuring reliable performance. It is also crucial to consider the specific requirements of the application, such as the need for high-resolution displays or multi-channel inputs, to ensure the selected bargraph meets the operational needs effectively.

6 Results
Bargraph Indicator -- BG18
from OMEGA Engineering, Inc.

BG18 Series Bar graph Indicators can be mounted either vertically or horizontally and provide a dynamic analog visualization of any type of process parameter that can be transmitted to the indicator via process voltage or current input. BG18 Series indicators have large, bright, 30-segment LED... [See More]

  • Features: Alarms; Set Points
  • Display Colors: Red
  • Display Technology: LED
  • Bargraph: End Scale Zero
Process Indicator -- UPR900
from Dynisco

Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]

  • Features: Adjustable Display; Alarms; OnOff; Set Points
  • Analog Input Channels: 1
  • Display Technology: LCD
  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
30 Segment LED Bargraph -- AM-30
from Hoyt Electrical Instrument Works, Inc.

The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user... [See More]

  • Features: Set Points; Conditioning
  • Display Colors: Amber; Green; Red
  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
Auto-Tricolor Bar-Digital Controller -- Model HI-Q2K
from OTEK Corporation

HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the HIQSeries for ultra high reliability. Hence, its "LifetimeWarranty" (Ltd.). [See More]

  • Features: Alarms; OnOff; Set Points; Conditioning
  • Display Colors: Green; Orange; Red
  • Display Technology: LED
  • Analog Input Channels: 1
Leopard 96X24mm, Leopard, 51 Segment Bargraph, 4 Digit -- BL-B51D40
from Hoyt Electrical Instrument Works, Inc.

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]

  • Features: Alarms; Set Points; Conditioning
  • Display Colors: Red
  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
Tiger 144X36mm, 101 Segment Bargraph, 5 Digit, T Version Digital Meter -- FI-B101D50T
from Hoyt Electrical Instrument Works, Inc.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]

  • Features: Adjustable Display; Alarms; Displays Digits; Set Points; Conditioning; Totalizer
  • Display Colors: Green (optional feature); Red; Multi (optional feature)
  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero