Alarms Digital Bargraphs

9 Results
4.5 in Switchboard LED Bargraph -- Model HI-QTBS
from OTEK Corporation

Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]

  • Features: Alarms; Set Points (optional feature); Conditioning (optional feature)
  • Display Colors: Green; Orange; Red
  • Display Technology: LED
  • Analog Input Channels: 2
Leopard 96X24mm, Leopard, 51 Segment Bargraph, 4 Digit -- BL-B51D40
from Hoyt Electrical Instrument Works, Inc.

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]

  • Features: Alarms; Set Points; Conditioning
  • Display Colors: Red
  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
Bargraph Indicator -- BG18
from OMEGA Engineering, Inc.

BG18 Series Bar graph Indicators can be mounted either vertically or horizontally and provide a dynamic analog visualization of any type of process parameter that can be transmitted to the indicator via process voltage or current input. BG18 Series indicators have large, bright, 30-segment LED... [See More]

  • Features: Alarms; Set Points
  • Display Colors: Red
  • Display Technology: LED
  • Bargraph: End Scale Zero
Process Indicator -- UPR900
from Dynisco

Features and Benefits. Graphical/text LCD Display with color change LED backlight on alarm (red/green). Graphical trend view of process, alarms & events as standard. Easy to use Setup Wizard. Display of differential pressure is available. USB port option for access to configuration and log... [See More]

  • Features: Adjustable Display; Alarms; OnOff; Set Points
  • Analog Input Channels: 1
  • Display Technology: LCD
  • Input Type: DC Voltage; DC Current; Strain Gauge; Temperature
PM Display Scaling Meter
from FineTek

PB/PM Series is a product line of panel meters including bargraph and/or digital displays. A variety of input types are available, including 2-wire analog input (transmitter power supply included as standard). These panel meters are cost-effective, packed full of features and easy to install and... [See More]

  • Features: Alarms
  • Outputs: Relay
Dual Gauge
from Global Digital Instruments LLC

Dual Gauges combine a 10-Segment LED meter with an LCD Hour meter for a compact, cost-effective solution for monitoring all types of equipment. The top window LED bar can display battery status, fuel level, or voltage. Both the LED and LCD are capable of delivering messages to the user, either by... [See More]

  • Features: Alarms
  • Display Colors: Red
  • Display Technology: LED; LCD
  • Voltage Range: 12 to 48
6 in. Loop Powered LCD Bargraph -- Model LBD
from OTEK Corporation

The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military & Nuclear Industries... [See More]

  • Features: Alarms; Displays Digits; Intrinsically safe (optional feature); Conditioning (optional feature)
  • Display Colors: Green
  • Display Technology: LCD
  • Bargraph: Center Zero
Tiger 144X36mm, 101 Segment Bargraph, 5 Digit, T Version Digital Meter -- FI-B101D50T
from Hoyt Electrical Instrument Works, Inc.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]

  • Features: Adjustable Display; Alarms; Displays Digits; Set Points; Conditioning; Totalizer
  • Display Colors: Green (optional feature); Red; Multi (optional feature)
  • Display Technology: LED
  • Bargraph: Center Zero; End Scale Zero
7 in. Loop Powered LCD Bargraph -- Model LSB
from OTEK Corporation

In 1975 OTEK introduced the World's First Loop Powered DPM. In 1979, The First Loop Powered Bargraph. In1996 the Automatic Tri-Color Bargraph and in 2004 the World's First Loop Powered Serial I/O DPM. Now OTEKbrings you the World's First Loop Powered Switchboard Style Bargraph to complement its New... [See More]

  • Features: Alarms; Displays Digits; Intrinsically safe (optional feature)
  • Display Colors: Green (optional feature); Red (optional feature)
  • Display Technology: LCD
  • Bargraph: Center Zero