Red Digital Bargraphs

15 Results
30 Segment LED Bargraph -- AM-30
from Hoyt Electrical Instrument Works, Inc.

The AM-30 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user... [See More]

  • Display Colors: Amber; Green; Red
  • Bargraph: Center Zero; End Scale Zero
  • Display Technology: LED
  • Bargraph Orientation: Vertical; Horizontal
Bargraph Indicator -- BG18
from OMEGA Engineering, Inc.

BG18 Series Bar graph Indicators can be mounted either vertically or horizontally and provide a dynamic analog visualization of any type of process parameter that can be transmitted to the indicator via process voltage or current input. BG18 Series indicators have large, bright, 30-segment LED... [See More]

  • Display Colors: Red
  • Bargraph: End Scale Zero
  • Display Technology: LED
  • Bargraph Orientation: Vertical (optional feature); Horizontal (optional feature)
Dual Gauge
from Global Digital Instruments LLC

Dual Gauges combine a 10-Segment LED meter with an LCD Hour meter for a compact, cost-effective solution for monitoring all types of equipment. The top window LED bar can display battery status, fuel level, or voltage. Both the LED and LCD are capable of delivering messages to the user, either by... [See More]

  • Display Colors: Red
  • Voltage Range: 12 to 48
  • Display Technology: LED; LCD
  • Current Range: 0.0032 to 0.0150
Bar Graph Display -- ELB-1001SURWA/S530-A2
from IDEA, Inc.

10 bar graph display, lead (Pb) free [See More]

  • Display Colors: Red
  • Width: 10.15
  • Display Technology: LED
  • Height: 25.3
Level Indicators for Analogue Input Signals -- 360207
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Display Colors: Red
  • Bargraph: End Scale Zero
  • Display Technology: LED
  • Bargraph Orientation: Vertical
1/8 Din Bar-Digital Meter/Controller with automatic tricolor bargraph -- Model BDM
from OTEK Corporation

We shrunk the EBD! By popular demand, we took our popular EBD (6x1.7x2") and made it fit in the industry's most popular panel meter size 1/8 DIN (3.6x1.6x2"), and kept all the outstanding features. This is a reduction of almost 50% in size and price, but not in performance and quality! The new BDM... [See More]

  • Display Colors: Green; Red; Yellow
  • Width: 48
  • Display Technology: LED
  • Height: 96
Electronic Synchroscope
from Sifam Tinsley UK

Sifam Tinsleys Electronic Synchroscope is designed to provide an illuminated indication of actual phase difference between the BUS Voltage(reference voltage) & the GENERATOR Voltage(incoming voltage). [See More]

  • Display Colors: Green; Red
  • Bargraph: Center Zero
  • Display Technology: LED
  • Bargraph Orientation: Vertical
Sensor Output Voltage LED Display -- Model 1957
from Filter Minder®

The LED light bar progressively illuminates as it reads the output of a 0-5 Vdc variable output sensor that is monitoring some type of condition such as filter restriction, oil pressure, fuel pressure, air pressure, water pressure, liquid levels, temperature and a host of other conditions. Available... [See More]

  • Display Colors: Green; Red
  • Bargraph Orientation: Vertical (optional feature); Horizontal (optional feature)
  • Display Technology: LED
  • Analog Input Channels: 1
Leopard 96X24mm, Leopard, 51 Segment Bargraph, 4 Digit -- BL-B51D40
from Hoyt Electrical Instrument Works, Inc.

An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in Input... [See More]

  • Display Colors: Red
  • Bargraph: Center Zero; End Scale Zero
  • Display Technology: LED
  • Bargraph Orientation: Vertical; Horizontal (optional feature)
Mini Bezel 12v Battery Fuel Gauge -- L1J-13-204A
from Global Digital Instruments LLC

SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered equipment. Three battery discharge profiles are... [See More]

  • Display Colors: Red
  • Voltage Range: 12
  • Display Technology: LED
  • Current Range: 0.0032 to 0.0150
1/8 DIN Single Tricolor Bargraph -- Model DIN-BAR
from OTEK Corporation

The DIN-BAR was specifically designed to replace (form & fit)the old electromechanical bargraphs, with21st Century Technology exclusive toOTEK, the originator of the Automatic TricolorBargraph P.I.C. (Programmable IntelligentControllers). The only similarity isthe panel cut out, mounting and bezel. [See More]

  • Display Colors: Green; Red
  • Analog Input Channels: 2
  • Display Technology: LED
  • Input Type: DC Voltage (optional feature); DC Current (optional feature); DC Power (optional feature)
Tiger 144X36mm, 101 Segment Bargraph, 5 Digit, T Version Digital Meter -- FI-B101D50T
from Hoyt Electrical Instrument Works, Inc.

The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal... [See More]

  • Display Colors: Green (optional feature); Red; Multi (optional feature)
  • Bargraph: Center Zero; End Scale Zero
  • Display Technology: LED
  • Bargraph Orientation: Vertical
4.5 in Switchboard LED Bargraph -- Model HI-QTBS
from OTEK Corporation

Programmable Intelligent Controllers with bargraph digital LED or LCD display. [See More]

  • Display Colors: Green; Orange; Red
  • Analog Input Channels: 2
  • Display Technology: LED
  • Input Type: AC Voltage (optional feature); DC Voltage (optional feature); AC Current (optional feature); DC Current (optional feature); Single Phase AC Power (optional feature); DC Power (optional feature); Strain Gauge (optional feature); Resistance (optional feature); Temperature (optional feature)
Auto-Tricolor Bar-Digital Controller -- Model HI-Q2K
from OTEK Corporation

HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the HIQSeries for ultra high reliability. Hence, its "LifetimeWarranty" (Ltd.). [See More]

  • Display Colors: Green; Orange; Red
  • Analog Input Channels: 1
  • Display Technology: LED
  • Input Type: DC Voltage (optional feature); DC Current (optional feature); Custom
Automatic Tricolor Bargraph/Controller -- Model EBD
from OTEK Corporation

The New EBD was designed to complement OTEK'snewest line of LCD & LED bargraphs where the highestreliability, latest technology and full programmability arerequired. [See More]

  • Display Colors: Green; Orange; Red
  • Input Type: DC Voltage (optional feature); DC Current (optional feature)
  • Display Technology: LED
  • Outputs: Analog (optional feature); Serial Communications; Relay (optional feature)