Aerospace Equipment Flexible Circuits

10 Results
Flexible Printed Circuits, Double sided
from PFC Flexible Circuits Limited

Double-sided circuits have two layers of copper laminated between polyimide dielectrics. In most cases, the two layers of copper are electrically connected by drilling small holes through the copper circuits and the separating dielectric. The holes are then plated with copper to make a connection... [See More]

  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
  • Number of Layers: 2
  • Substrates: Polymide
  • Features: Double Sided
Flexible Printed Circuits, Multi-layer
from PFC Flexible Circuits Limited

Multi-layer flexible circuits combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multilayer design. The number of conductor layers designed into multi-layer flex circuits are limitless. The package size, layer count... [See More]

  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
  • Number of Layers: 4
  • Mounting: Surface Mount; Through-Hole
  • Features: Multi Layer; Shielding
Flexible Printed Circuits, PFC High Speed Data Links
from PFC Flexible Circuits Limited

PFC has created the PFC High Speed Data Link Flexible Circuits product line, in collaboration with Samtec. The PFC Data Link is a direct cross to the Samtec Data Link product line, a leader in transmitting and receiving digital information. Our strategic partnership with Samtec has provided... [See More]

  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
Flexible Printed Circuits, Rigid Flex
from PFC Flexible Circuits Limited

Rigid flex circuits combine the benefits of rigid boards and flexible circuits integrated into one circuit. The two-in-one circuit is interconnected through plated through holes. Rigid flex circuits provide higher component density and better quality control. The slideshow below shows an eight layer... [See More]

  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
  • Features: Rigid Flex
  • Number of Layers: 4
Flexible Printed Circuits, Sculptured flex
from PFC Flexible Circuits Limited

Sculpted flexible circuits have sculpted pins, which are made as a through-hole connector. Sculptured terminal pins are built-in and extended beyond the boundary of the polyimide base material. These pins are plugged into a series of holes in a PCB and then soldered. This circuit design, is also... [See More]

  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
  • Substrates: Polymide
  • Mounting: Surface Mount
Single & Double Sided Flexible Circuits -- FLEXBASE®
from Sheldahl Flexible Technologies - a Flex company

High volume products that leverage automation and our broad electronic material offering; engineered adhesives, options of dielectric and conductor type. Capabilities. PET, PEN, PI + film substrates  . Functional Adhesives – Flame Retardant, non-Flame Retardant, Thermally conductive,... [See More]

  • Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
  • Substrates: Other; PET,PEN, PI + Film Substrates
  • Mounting: Surface Mount
  • Surface Finish: Gold; Nickel; Silver; Tin
Parlex Flip Chip Contact Plate
from Johnson Electric North America, Inc.

Contact plates are designed and tested to connection reliability with best in class anti-corrosion. The contact plates are used in Telecom (SIM card), Banking, Government and Healthcare identification (smart card). Dual interface contact plates are designed to integrate both contact and contactless... [See More]

  • Applications: Aerospace Equipment; Automotive Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Banking, Government
  • Surface Finish: Gold (optional feature); Nickel (optional feature); Other (optional feature); Copper, Palladium
  • Substrates: Other; PET
  • Number of Layers: 1 to 2
Single & Double Sided Flexible Circuits -- NOVACLAD® HDI
from Sheldahl Flexible Technologies - a Flex company

Novaclad ® HDI is built upon the rock of our proprietary adhesiveless laminate that leverages vacuum deposition, additive copper processes, and photolithography to enable fine line circuitry coupled with laser-drilled micro-vias. Novaclad HDI circuitry withstands the toughest conditions in terms... [See More]

  • Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
  • Substrates: Other; PI Film
  • Mounting: Surface Mount; Through-Hole
  • Surface Finish: Gold; Nickel; Silver; Tin
Single & Double Sided Flexible Circuits -- Q PRIME®
from Sheldahl Flexible Technologies - a Flex company

Our thermal management platform offers flexible solutions that push the envelope by reducing thermal impedance by using innovative material composites. This helps improve thermal management in battery packs, high power LEDs, and addresses CTE mismatch issues in assemblies leading to longer product... [See More]

  • Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
  • Features: Single Sided; Double Sided
  • Substrates: Other; PET,PEN, PI Film Substrates
Single & Double Sided Transparent Flexible Circuits -- PATTERNED ITO
from Sheldahl Flexible Technologies - a Flex company

The Sheldahl patterning process provides customizable solutions for projective capacitive touch sensors for Human Machine Interface, Displays, Heaters, and Shielding. We will build the materials to meet your design goals and process it into your desired format. This includes screen printing... [See More]

  • Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
  • Features: Single Sided; Double Sided