Industrial Equipment Flexible Circuits
from PFC Flexible Circuits Limited
Double-sided circuits have two layers of copper laminated between polyimide dielectrics. In most cases, the two layers of copper are electrically connected by drilling small holes through the copper circuits and the separating dielectric. The holes are then plated with copper to make a connection... [See More]
- Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
- Number of Layers: 2
- Substrates: Polymide
- Features: Double Sided
from Flexible Circuit Technologies, Inc.
A double sided flex circuit is a circuit having two conductive layers, one on each side of the base layer of polyimide within the circuit. Trace patterns, specific to your needs, can be created on both sides of the substrate film and can be connected where desired with copper plated through-holes. [See More]
- Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
- Substrates: Polymide
- Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
- Surface Finish: Carbon (optional feature); Gold (optional feature); Nickel (optional feature); Organic (optional feature); Silver (optional feature); Solder (optional feature); Tin (optional feature); Other (optional feature); entek or Organic Solderability Preservative (OSP), Lead Solder or RoHS Compliant
from PFC Flexible Circuits Limited
Multi-layer flexible circuits combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multilayer design. The number of conductor layers designed into multi-layer flex circuits are limitless. The package size, layer count... [See More]
- Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
- Number of Layers: 4
- Mounting: Surface Mount; Through-Hole
- Features: Multi Layer; Shielding
from Flexible Circuit Technologies, Inc.
A dual access flex circuit is a single sided flex circuit that is manufactured so that the conductive material can be accessed from both sides of the circuit. Flexible Circuit is a front runner in this technology utilizing specialized lasers and processing to skive open the polyimide layer of the... [See More]
- Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
- Substrates: Polymide
- Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
- Surface Finish: Carbon (optional feature); Gold (optional feature); Nickel (optional feature); Organic (optional feature); Silver (optional feature); Solder (optional feature); Tin (optional feature); Other (optional feature); entek or Organic Solderability Preservative (OSP), Lead Solder or RoHS Compliant
from PFC Flexible Circuits Limited
PFC has created the PFC High Speed Data Link Flexible Circuits product line, in collaboration with Samtec. The PFC Data Link is a direct cross to the Samtec Data Link product line, a leader in transmitting and receiving digital information. Our strategic partnership with Samtec has provided... [See More]
- Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
from Flexible Circuit Technologies, Inc.
Rigid flex circuits have been used in the military and aerospace industries for more than 20 years. In most rigid flex circuit boards, the circuitry consists of multiple flexible circuit inner layers selectively attached together using an epoxy pre-preg bonding film, similar to a multilayer flexible... [See More]
- Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
- Substrates: Polymide
- Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
- Surface Finish: Carbon (optional feature); Gold (optional feature); Nickel (optional feature); Organic (optional feature); Silver (optional feature); Solder (optional feature); Tin (optional feature); Other (optional feature); entek or Organic Solderability Preservative (OSP), Lead Solder or RoHS Compliant
from PFC Flexible Circuits Limited
Rigid flex circuits combine the benefits of rigid boards and flexible circuits integrated into one circuit. The two-in-one circuit is interconnected through plated through holes. Rigid flex circuits provide higher component density and better quality control. The slideshow below shows an eight layer... [See More]
- Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
- Features: Rigid Flex
- Number of Layers: 4
from Flexible Circuit Technologies, Inc.
Flat flex circuits are light weight, low profile, small outline cables designed to satisfy high density cabling applications. Their distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially when compared to... [See More]
- Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
- Substrates: Polymide
- Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
- Surface Finish: Tin
from PFC Flexible Circuits Limited
Sculpted flexible circuits have sculpted pins, which are made as a through-hole connector. Sculptured terminal pins are built-in and extended beyond the boundary of the polyimide base material. These pins are plugged into a series of holes in a PCB and then soldered. This circuit design, is also... [See More]
- Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
- Substrates: Polymide
- Mounting: Surface Mount
from Flexible Circuit Technologies, Inc.
A four-layer combination rigid flex circuit has four conductive copper layers. Typically, a four-layer has two flexible layers and two rigid layers. Rigid flex circuits have been used in the military and aerospace industries for more than 20 years. In most rigid flex circuit boards, the circuitry... [See More]
- Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
- Substrates: Polymide
- Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
- Surface Finish: Carbon (optional feature); Gold (optional feature); Nickel (optional feature); Organic (optional feature); Silver (optional feature); Solder (optional feature); Tin (optional feature); Other (optional feature); entek or Organic Solderability Preservative (OSP), Lead Solder or RoHS Compliant
from PFC Flexible Circuits Limited
Single-sided flex circuits are the most basic type of flexible circuits. They have one layer of copper laminated between polyimide dielectrics. We chemically etch the copper layer to produce a circuit pattern specific to design requirements. Stiffeners, pins, connectors, and components, are... [See More]
- Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
- Substrates: Polymide
- Mounting: Surface Mount; Through-Hole
- Number of Layers: 1
from Flexible Circuit Technologies, Inc.
A multi layer flex circuit combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multi layer design. The multi layers may or may not be continuously laminated together throughout the production process. If your design... [See More]
- Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
- Substrates: Polymide
- Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
- Surface Finish: Carbon (optional feature); Gold (optional feature); Nickel (optional feature); Organic (optional feature); Silver (optional feature); Solder (optional feature); Tin (optional feature); Other (optional feature); entek or Organic Solderability Preservative (OSP), Lead Solder or RoHS Compliant
from Flexible Circuit Technologies, Inc.
A single layer flex circuit is the most basic and consists of a flexible polyimide film laminated to a thin sheet of copper. The copper layer is then chemically etched to produce a circuit pattern specific to your specific design requirements. A polyimide coverlay is then added for insulation and... [See More]
- Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
- Substrates: Polymide
- Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
- Surface Finish: Carbon (optional feature); Gold (optional feature); Nickel (optional feature); Organic (optional feature); Silver (optional feature); Solder (optional feature); Tin (optional feature); Other (optional feature); entek or Organic Solderability Preservative (OSP), Lead Solder or RoHS Compliant
from Johnson Electric North America, Inc.
Parlex EMI-Flex ™ is an innovative electromagnetic shielding technology. This technology improves the electromagnetic interference (EMI) and electromagnetic compatibility (EMC) characteristics of flexible circuits and laminated cables used in critical applications such as are found in the... [See More]
- Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
- Features: Shielding
from Sheldahl Flexible Technologies - a Flex company
High volume products that leverage automation and our broad electronic material offering; engineered adhesives, options of dielectric and conductor type. Capabilities. PET, PEN, PI + film substrates . Functional Adhesives – Flame Retardant, non-Flame Retardant, Thermally conductive,... [See More]
- Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
- Substrates: Other; PET,PEN, PI + Film Substrates
- Mounting: Surface Mount
- Surface Finish: Gold; Nickel; Silver; Tin
from Johnson Electric Group
Parlex is a leader in technology & process development in polymer thick film circuits and assemblies. We offer a full range of capability including circuit design & engineering, design for manufacturing, circuit fabrication, die-cutting, and surface mount technology. The engineering team at... [See More]
- Applications: Industrial Equipment
- Features: Double Sided
- Substrates: Polymide; Other; Polycarbonate
from Embro GmbH
Due to the uniqueness of our technology, we can accurately and freely position printed circuit boards (PCBs), electronic circuits, flexible circuit boards, and conductor paths on highly flexible or even heat resistant carrier materials. This allows us to manufacture products that permit the use of... [See More]
- Applications: Industrial Equipment
- Surface Finish: Other; Polymer Paste
from Johnson Electric North America, Inc.
Parlex reliably packages circuitry in limited space with Rigid-Flex or solves a crosstalk shielding issue with Multilayer Flex Circuitry. Our flexible printed circuit capabilities includes a wide range of design choices including line spacing, materials, surface finishes and panel sizes. Parlex is... [See More]
- Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
- Features: Double Sided; Multi Layer; Rigid Flex; Shielding
- Substrates: Polyester
- Certifications: Other; IPC6013 Type 2
from Sheldahl Flexible Technologies - a Flex company
Novaclad ® HDI is built upon the rock of our proprietary adhesiveless laminate that leverages vacuum deposition, additive copper processes, and photolithography to enable fine line circuitry coupled with laser-drilled micro-vias. Novaclad HDI circuitry withstands the toughest conditions in terms... [See More]
- Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
- Substrates: Other; PI Film
- Mounting: Surface Mount; Through-Hole
- Surface Finish: Gold; Nickel; Silver; Tin
from Johnson Electric Group
Parlex reliably packages circuitry in limited space with Rigid-Flex or solves a crosstalk shielding issue with Multilayer Flex Circuitry. Our flexible printed circuit capabilities includes a wide range of design choices including line spacing, materials, surface finishes and panel sizes. Parlex is... [See More]
- Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
- Features: Double Sided
- Substrates: Polyester; Polymide; PET, PI
from Johnson Electric North America, Inc.
Parlex is a leader in technology & process development in polymer thick film circuits and assemblies. We offer a full range of capability including circuit design & engineering, design for manufacturing, circuit fabrication, die-cutting, and surface mount technology. The engineering team at... [See More]
- Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
- Trace Width: 0.0079 to 0.0098
- Substrates: Polymide
- Features: Double Sided
from Sheldahl Flexible Technologies - a Flex company
Our thermal management platform offers flexible solutions that push the envelope by reducing thermal impedance by using innovative material composites. This helps improve thermal management in battery packs, high power LEDs, and addresses CTE mismatch issues in assemblies leading to longer product... [See More]
- Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
- Features: Single Sided; Double Sided
- Substrates: Other; PET,PEN, PI Film Substrates
from Johnson Electric North America, Inc.
Contact plates are designed and tested to connection reliability with best in class anti-corrosion. The contact plates are used in Telecom (SIM card), Banking, Government and Healthcare identification (smart card). Dual interface contact plates are designed to integrate both contact and contactless... [See More]
- Applications: Aerospace Equipment; Automotive Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Banking, Government
- Surface Finish: Gold (optional feature); Nickel (optional feature); Other (optional feature); Copper, Palladium
- Substrates: Other; PET
- Number of Layers: 1 to 2
from Sheldahl Flexible Technologies - a Flex company
The Sheldahl patterning process provides customizable solutions for projective capacitive touch sensors for Human Machine Interface, Displays, Heaters, and Shielding. We will build the materials to meet your design goals and process it into your desired format. This includes screen printing... [See More]
- Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
- Features: Single Sided; Double Sided