Double Sided Flexible Circuits

8 Results
Flexible Printed Circuits, Double sided
from PFC Flexible Circuits Limited

Double-sided circuits have two layers of copper laminated between polyimide dielectrics. In most cases, the two layers of copper are electrically connected by drilling small holes through the copper circuits and the separating dielectric. The holes are then plated with copper to make a connection... [See More]

  • Features: Double Sided
  • Substrates: Polymide
  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
  • Number of Layers: 2
Double Sided Flexible Circuit
from Flexible Circuit Technologies, Inc.

A double sided flex circuit is a circuit having two conductive layers, one on each side of the base layer of polyimide within the circuit. Trace patterns, specific to your needs, can be created on both sides of the substrate film and can be connected where desired with copper plated through-holes. [See More]

  • Features: Double Sided; Shielding (optional feature)
  • Mounting: Press Fit (optional feature); Surface Mount (optional feature); Through-Hole (optional feature)
  • Applications: Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment; Other; Consumer
  • Substrates: Polymide
Flexible Printed Circuits - Copper Conductors (FPC) -- Double-Sided-FPC-PET
from Johnson Electric North America, Inc.

Parlex reliably packages circuitry in limited space with Rigid-Flex or solves a crosstalk shielding issue with Multilayer Flex Circuitry. Our flexible printed circuit capabilities includes a wide range of design choices including line spacing, materials, surface finishes and panel sizes. Parlex is... [See More]

  • Features: Double Sided; Multi Layer; Rigid Flex; Shielding
  • Substrates: Polyester
  • Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
  • Certifications: Other; IPC6013 Type 2
Single & Double Sided Flexible Circuits -- FLEXBASE®
from Sheldahl Flexible Technologies - a Flex company

High volume products that leverage automation and our broad electronic material offering; engineered adhesives, options of dielectric and conductor type. Capabilities. PET, PEN, PI + film substrates  . Functional Adhesives – Flame Retardant, non-Flame Retardant, Thermally conductive,... [See More]

  • Features: Single Sided; Double Sided; Shielding
  • Mounting: Surface Mount
  • Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
  • Substrates: Other; PET,PEN, PI + Film Substrates
Double Sided Circuit
from Johnson Electric Group

Parlex is a leader in technology & process development in polymer thick film circuits and assemblies. We offer a full range of capability including circuit design & engineering, design for manufacturing, circuit fabrication, die-cutting, and surface mount technology. The engineering team at... [See More]

  • Features: Double Sided
  • Substrates: Polymide; Other; Polycarbonate
  • Applications: Industrial Equipment
Flexible Printed Circuits - Printed Electronics -- Double-Sided-Circuit-P
from Johnson Electric North America, Inc.

Parlex is a leader in technology & process development in polymer thick film circuits and assemblies. We offer a full range of capability including circuit design & engineering, design for manufacturing, circuit fabrication, die-cutting, and surface mount technology. The engineering team at... [See More]

  • Features: Double Sided
  • Substrates: Polymide
  • Applications: Automotive Equipment; Industrial Equipment; Medical Equipment
  • Trace Width: 0.0079 to 0.0098
Single & Double Sided Flexible Circuits -- NOVACLAD® HDI
from Sheldahl Flexible Technologies - a Flex company

Novaclad ® HDI is built upon the rock of our proprietary adhesiveless laminate that leverages vacuum deposition, additive copper processes, and photolithography to enable fine line circuitry coupled with laser-drilled micro-vias. Novaclad HDI circuitry withstands the toughest conditions in terms... [See More]

  • Features: Single Sided; Double Sided; Shielding
  • Mounting: Surface Mount; Through-Hole
  • Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
  • Substrates: Other; PI Film
Flexible Printed Circuits - Copper Conductors (FPC) -- Double Sided PFC
from Johnson Electric Group

Parlex reliably packages circuitry in limited space with Rigid-Flex or solves a crosstalk shielding issue with Multilayer Flex Circuitry. Our flexible printed circuit capabilities includes a wide range of design choices including line spacing, materials, surface finishes and panel sizes. Parlex is... [See More]

  • Features: Double Sided
  • Substrates: Polyester; Polymide; PET, PI
  • Applications: Automotive Equipment; Industrial Equipment; Medical Equipment