Surface Mount Flexible Circuits

Last Updated: April 1, 2025

Description

Surface Mount Flexible Circuits are a type of flexible printed circuit board that are designed to interconnect various electronic components in a compact and efficient manner. These circuits are built on thin, flexible substrates, allowing them to be bent or folded to fit into tight spaces where traditional rigid circuit boards cannot. They are primarily used to provide electrical connections between components while maintaining a lightweight and compact form factor.

Working Principle

Surface Mount Flexible Circuits operate by utilizing a flexible polymer film, typically laminated with a thin sheet of copper, to create a circuit pattern. This pattern is etched onto the film, allowing for the creation of intricate and high-density circuitry. The flexibility of these circuits enables them to conform to various shapes and accommodate movement, making them particularly useful in applications where space is limited or where components are subject to motion. Their ability to withstand vibration and shock also enhances their reliability in dynamic environments.

Applications

Surface Mount Flexible Circuits are used in a wide range of applications across various industries. Specific examples include their use in medical devices such as heart pacemakers and hearing aids, where compact and reliable connections are crucial. They are also employed in automotive electronic control systems, under-the-hood applications where temperatures can exceed 200 degrees centigrade, and in aerospace applications, such as components on NASA vehicles exploring Mars. Additionally, they are found in consumer electronics like car radios and printers, as well as in industrial controls and telecommunications systems.

Advantages over other Flexible Circuits

Surface Mount Flexible Circuits offer several advantages over other types of flexible circuits. They provide a cleaner and neater appearance by eliminating bulky wires, which simplifies assembly and reduces errors during installation and servicing. Their resistance to shock and vibration makes them more durable and less costly to repair or replace compared to rigid PCBs. Furthermore, their high-density and lightweight design make them ideal for applications requiring fine line traces and high-density circuitry, such as in satellites and advanced scientific sensors.

Limitations

Despite their advantages, Surface Mount Flexible Circuits have limitations. The thin and flexible nature of these circuits can lead to instability, which may result in circuit failure if not properly managed. For instance, plated through holes located near the center of a bend can be stretched on one side and compressed on the other, leading to potential failure. Additionally, the need for stiffening in certain areas can limit the flexibility of the circuit.

Considerations

When considering the use of Surface Mount Flexible Circuits, several factors should be taken into account. Initial costs can be higher due to the specialized materials and manufacturing processes involved. However, operating expenses may be lower due to reduced repair and replacement costs. Durability is generally high, but the circuits must be designed to accommodate specific environmental conditions and mechanical stresses. Accuracy in design and manufacturing is crucial to ensure reliability and performance. Replacement and maintenance costs can be minimized by designing circuits that are easy to install and service, reducing the likelihood of errors and the need for rework.

4 Results
Flexible Printed Circuits, Multi-layer
from PFC Flexible Circuits Limited

Multi-layer flexible circuits combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multilayer design. The number of conductor layers designed into multi-layer flex circuits are limitless. The package size, layer count... [See More]

  • Mounting: Surface Mount; Through-Hole
  • Number of Layers: 4
  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
  • Features: Multi Layer; Shielding
Flexible Printed Circuits, Sculptured flex
from PFC Flexible Circuits Limited

Sculpted flexible circuits have sculpted pins, which are made as a through-hole connector. Sculptured terminal pins are built-in and extended beyond the boundary of the polyimide base material. These pins are plugged into a series of holes in a PCB and then soldered. This circuit design, is also... [See More]

  • Mounting: Surface Mount
  • Substrates: Polymide
  • Applications: Aerospace Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Telecommunication Equipment
Single & Double Sided Flexible Circuits -- FLEXBASE®
from Sheldahl Flexible Technologies - a Flex company

High volume products that leverage automation and our broad electronic material offering; engineered adhesives, options of dielectric and conductor type. Capabilities. PET, PEN, PI + film substrates  . Functional Adhesives – Flame Retardant, non-Flame Retardant, Thermally conductive,... [See More]

  • Mounting: Surface Mount
  • Substrates: Other; PET,PEN, PI + Film Substrates
  • Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
  • Surface Finish: Gold; Nickel; Silver; Tin
Single & Double Sided Flexible Circuits -- NOVACLAD® HDI
from Sheldahl Flexible Technologies - a Flex company

Novaclad ® HDI is built upon the rock of our proprietary adhesiveless laminate that leverages vacuum deposition, additive copper processes, and photolithography to enable fine line circuitry coupled with laser-drilled micro-vias. Novaclad HDI circuitry withstands the toughest conditions in terms... [See More]

  • Mounting: Surface Mount; Through-Hole
  • Substrates: Other; PI Film
  • Applications: Aerospace Equipment; Automotive Equipment; Commercial Equipment; Industrial Equipment; Medical Equipment; Military Equipment
  • Surface Finish: Gold; Nickel; Silver; Tin